- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS4F-220K Central | In Stock | - | - | Through Hole | Axial | Axial | 220mA | 38MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 565 mA | Shielded | 22 µH | 740mOhm Max | 50 @ 2.5MHz | - | - | - | ||
![]() CTRL5480F-3-152K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 340mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 246 mA | Unshielded | 1.5 mH | 2.76Ohm Max | - | - | 0.449 (11.40mm) | - | ||
![]() CTC2F-101M Central | In Stock | - | - | Through Hole | - | - | - | 5.5MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | 100 µH | 3.5Ohm | - | - | - | - | ||
![]() CT0603HPF-R39J Central | In Stock | - | - | Surface Mount | - | - | - | 880MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±5% | Wirewound | - | - | 390 nH | 4Ohm | - | - | - | - | ||
![]() CT0603QWF-8N2J Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±5% | Wirewound | - | - | 8.2 nH | 110mOhm | - | - | - | - | ||
![]() CTRFB0810F-820K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.5A | 6.6MHz | 100 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRFB0810F | 0.374 Dia (9.50mm) | ±10% | - | 2.1 A | Unshielded | 82 µH | 190mOhm Max | - | - | 0.453 (11.50mm) | - | ||
![]() CTHC2220F-391K Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 2.9MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±10% | Drum Core, Wirewound | 130 mA | Shielded | 390 µH | 5.8Ohm Max | 20 @ 796kHz | - | 0.169 (4.30mm) | - | ||
![]() CTDR6F-390K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 43.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 35 A | Unshielded | 39 µH | 6mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTSDB0905F-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 75°C | CTSDB0905F | 0.492 L x 0.398 W (12.50mm x 10.10mm) | ±20% | - | - | Shielded | 12 µH | 50mOhm Max | - | - | 0.236 (6.00mm) | - | ||
![]() CTC5F-122K Central | In Stock | - | - | Through Hole | Axial | Axial | 115mA | 1.5MHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 1.2 mH | 22.1Ohm Max | 45 @ 250kHz | - | - | - | ||
![]() CTMMP2818AF-3R3M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 12 A | Shielded | 3.3 µH | 19mOhm | - | - | 0.189 (4.80mm) | - | ||
![]() CT916CYF-390M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct916cyf | - | ±20% | - | - | - | 39 µH | 16.5mOhm | - | - | - | - | ||
![]() CTS4HTF-R56K Central | In Stock | - | - | Through Hole | Axial | Axial | 900mA | 249MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 900 mA | Shielded | 560 nH | 290mOhm Max | 45 @ 25MHz | - | - | - | ||
![]() CT0402HPF-22NG Central | In Stock | - | - | Surface Mount | - | - | - | 3.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±2% | Wirewound | - | - | 22 nH | 160mOhm | - | - | - | - | ||
![]() CTLQ1206NF-150K Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 16MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Wirewound | 90 mA | Unshielded | 15 µH | 3.9Ohm Max | 35 @ 5MHz | - | 0.079 (2.00mm) | - | ||
![]() CT0201HQF-2N1S Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.3nH | Multilayer | - | - | 2.1 nH | 160mOhm | - | - | - | - | ||
![]() CT0402QWF-7N3H Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±3% | Wirewound | - | - | 7.3 nH | 130mOhm | - | - | - | - | ||
![]() CT1210LSCF-681K Central | In Stock | - | - | Surface Mount | - | - | - | 2MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1210lscf | - | ±10% | Wirewound | - | - | 680 µH | 28Ohm | - | - | - | - | ||
![]() CTC2F-271K Central | In Stock | - | - | Through Hole | - | - | - | 3.7MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | 270 µH | 7.5Ohm | - | - | - | - | ||
![]() CTTF0201F-4N7B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 130 mA | Unshielded | 4.7 µH | 1.4Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - |