- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT1008CSF-821M Central | In Stock | - | - | Surface Mount | - | - | - | 350MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008csf | - | ±20% | Wirewound | - | - | 820 nH | 1.6Ohm | - | - | - | - | ||
![]() CTMC1812SF-R56M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 325MHz | 25.2 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 520 mA | Unshielded | 560 nH | 360mOhm Max | 40 @ 25.2MHz | - | 0.134 (3.40mm) | - | ||
![]() CTLL1005SF-R33K Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 350MHz | 50 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | Multilayer | 50 mA | Unshielded | 330 nH | 7Ohm Max | 6 @ 50MHz | - | 0.026 (0.65mm) | - | ||
![]() CTVF-0-150K-10 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.520 Dia (13.20mm) | ±10% | Wirewound | 9.8 A | Unshielded | 15 µH | 20mOhm Max | - | - | 1.000 (25.40mm) | - | ||
![]() CTM3F-3R9M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 65MHz | 7.9 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±20% | Molded | 870 mA | Unshielded | 3.9 µH | 150mOhm Max | 30 @ 7.9MHz | - | - | - | ||
![]() CT0402LSF-72NJ Central | In Stock | - | - | Surface Mount | - | - | - | 1.65GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | ct0402lsf | - | ±5% | Wirewound | - | - | 72 nH | 100mOhm | - | - | - | - | ||
![]() CT0201HQF-7N5J Central | In Stock | - | - | Surface Mount | - | - | - | 4.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±5% | Multilayer | - | - | 7.5 nH | 550mOhm | - | - | - | - | ||
![]() CTMMP1808AF-R33M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 18 A | Shielded | 0.33 µH | 8.6mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTDR1F-5R6M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR1F | 0.669 Dia (17.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 5.6 µH | 7mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTPCI7045F-330M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTPCI7045F | 0.291 L x 0.276 W (7.40mm x 7.00mm) | ±20% | - | 1.8 A | Shielded | 33 µH | 116mOhm Max | - | - | 0.189 (4.80mm) | - | ||
![]() CTHC2220F-4R7M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 29MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 950 mA | Shielded | 4.7 µH | 110mOhm Max | 10 @ 7.96MHz | - | 0.169 (4.30mm) | - | ||
![]() CTLVC5020F-4R7N Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.98A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5020F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±30% | - | 1.98 A | Shielded | 4.7 µH | 60mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTLQH3KSF-680N Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 10MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQH3KSF | 0.142 L x 0.138 W (3.60mm x 3.50mm) | ±30% | - | 100 mA | Shielded | 68 µH | 910mOhm Max | - | - | 0.091 (2.30mm) | - | ||
![]() CTLV5040SF-220M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV5040SF | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 1.44 A | Shielded | 22 µH | 160mOhm Max | - | - | 0.165 (4.20mm) | - | ||
![]() CTH8VF-153K Central | In Stock | - | - | Through Hole | Axial | Axial | 230mA | 300kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8VF | 0.449 Dia x 0.898 L (11.40mm x 22.80mm) | ±10% | Wirewound | 160 mA | Unshielded | 15 mH | 11Ohm Max | - | - | - | - | ||
![]() CTSMDS4F-3R9M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 815mA | 84MHz | 7.9 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 3.9 µH | 354mOhm Max | 41 @ 7.9MHz | - | 0.228 (5.80mm) | - | ||
![]() CTVP14F-0661 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 1.74A | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 170 mA | Unshielded | 6.6 µH | 950mOhm Max | - | - | 0.307 (7.80mm) | - | ||
![]() CTML1206F-R47K Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 125MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML1206F | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Multilayer | 200 mA | Shielded | 470 nH | 600mOhm Max | 30 @ 25MHz | - | 0.051 (1.30mm) | - | ||
![]() CTTF0402F-3N8S Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Thin Film | 340 mA | Unshielded | 3.8 nH | 550mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTRL5480F-3-3R9K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 6.8A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 1.6 A | Unshielded | 3.9 µH | 22mOhm Max | - | - | 0.449 (11.40mm) | - |