- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTC4F-R39J Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±5% | - | - | - | - | - | - | - | - | - | ||
![]() CTSPI3D15F-3R9M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D15F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 1.5 A | Shielded | 3.9 µH | 100mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CT0402QWF-4N1J Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±5% | Wirewound | - | - | 4.1 nH | 70mOhm | - | - | - | - | ||
![]() CTM2F-360M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 15MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±20% | Molded | 202 mA | Unshielded | 36 µH | 2.5Ohm Max | 60 @ 2.5MHz | - | - | - | ||
![]() CTHC1812SF-221J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 5.5MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Drum Core, Wirewound | 120 mA | Unshielded | 220 µH | 9Ohm Max | 20 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTHC2220F-390M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 9.5MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 370 mA | Shielded | 39 µH | 720mOhm Max | 10 @ 2.52MHz | - | 0.169 (4.30mm) | - | ||
![]() CTSMDS4F-183M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 48mA | 720kHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 18 mH | 104Ohm Max | 50 @ 79kHz | - | 0.228 (5.80mm) | - | ||
![]() CTLVC6028F-4R7N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 3.33A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6028F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 2.88 A | Shielded | 4.7 µH | 38mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTHC2220F-101M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 6MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 250 mA | Shielded | 100 µH | 1.6Ohm Max | 20 @ 796kHz | - | 0.169 (4.30mm) | - | ||
![]() CTRL5480F-5-224K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 41mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 76 mA | Unshielded | 220 mH | 120Ohm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CT187LYF-182K Central | In Stock | - | - | Through Hole | - | - | - | 1MHz | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct187lyf | - | ±10% | - | - | - | 1.8 mH | 9Ohm | - | - | - | - | ||
![]() CTHC1812F-5R6K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | 650mA | 30MHz | 7.96 MHz | Ferrite | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTHC1812F | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 5.6 µH | 300mOhm Max | 10 @ 7.96MHz | - | 0.134 (3.40mm) | - | ||
![]() CTRL5480F-5-392K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 330mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 620 mA | Unshielded | 3.9 mH | 2.1Ohm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTC0F-1R0K Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 1 µH | 800mOhm | - | - | - | - | ||
![]() CTXAL5030F-R82M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 17.6A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTXAL5030F | 0.217 L x 0.209 W (5.50mm x 5.30mm) | ±20% | - | 12.9 A | Shielded | 820 nH | 5.78mOhm Max | - | - | 0.122 (3.10mm) | - | ||
![]() CT0603QWF-62NG Central | In Stock | - | - | Surface Mount | - | - | - | 2.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±2% | Wirewound | - | - | 62 nH | 510mOhm | - | - | - | - | ||
![]() CT0402QWF-2N4B Central | In Stock | - | - | Surface Mount | - | - | - | 15GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±0.1nH | Wirewound | - | - | 2.4 nH | 50mOhm | - | - | - | - | ||
![]() CTSPI3D15F-4R7N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.14A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D15F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.4 A | Shielded | 4.7 µH | 137mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CT0805HTF-4N7K Central | In Stock | - | - | Surface Mount | - | - | - | 5.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805htf | - | ±10% | Wirewound | - | - | 4.7 nH | 60mOhm | - | - | - | - | ||
![]() CTTF0201HCF-3N0S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 400 mA | Unshielded | 3 nH | 500mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - |