- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTR1330F-181K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 10MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTR1330F | 0.313 L x 0.115 W (7.94mm x 2.93mm) | ±10% | Molded | 57 mA | Unshielded | 180 µH | 17Ohm Max | 30 @ 790kHz | - | 0.145 (3.68mm) | - | ||
![]() CTSMDS4F-823M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 23mA | 340kHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 82 mH | 440Ohm Max | 50 @ 79kHz | - | 0.228 (5.80mm) | - | ||
![]() CTC4F-221M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CT494HYF-121K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494hyf | - | ±10% | Wirewound | - | - | 120 µH | 238mOhm | - | - | - | - | ||
![]() CTC2F-R12J Central | In Stock | - | - | Through Hole | - | - | - | 280MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±5% | - | - | - | 120 nH | 80mOhm | - | - | - | - | ||
![]() CT187LYF-561J Central | In Stock | - | - | Through Hole | - | - | - | 1.7MHz | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | 560 µH | 4Ohm | - | - | - | - | ||
![]() CTMMP2909F-150M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 3.3 A | Shielded | 15 µH | 160mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CT0402QWF-51NG Central | In Stock | - | - | Surface Mount | - | - | - | 2.85GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 51 nH | 1.08Ohm | - | - | - | - | ||
![]() CTC4F-180J Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±5% | - | - | - | 18 µH | 670mOhm | - | - | - | - | ||
![]() CTTF0402F-3N9C Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | Thin Film | 340 mA | Unshielded | 3.9 nH | 500mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CT262LYF-562K Central | In Stock | - | - | Through Hole | - | - | - | 700kHz | - | - | Central Technologies | Bulk | Active | - | ct262lyf | - | ±10% | - | - | - | 5.6 mH | 36Ohm | - | - | - | - | ||
![]() CT636FYF-820M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct636fyf | - | ±20% | - | - | - | 82 µH | 710mOhm | - | - | - | - | ||
![]() CTC4F-R68J Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±5% | - | - | - | - | - | - | - | - | - | ||
![]() CTEP125UF-3R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 12.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTEP125U | 0.508 L x 0.508 W (12.90mm x 12.90mm) | ±20% | Wirewound | - | Shielded | 3.2 µH | 8mOhm Max | - | - | 0.228 (5.80mm) | - | ||
![]() CTR1330F-330K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 24MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTR1330F | 0.313 L x 0.115 W (7.94mm x 2.93mm) | ±10% | Molded | 130 mA | Unshielded | 33 µH | 3.4Ohm Max | 45 @ 2.5MHz | - | 0.145 (3.68mm) | - | ||
![]() CTML1206F-1R5M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 60MHz | 10 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML1206F | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 50 mA | Shielded | 1.5 µH | 500mOhm Max | 45 @ 10MHz | - | 0.051 (1.30mm) | - | ||
![]() CTLQ2220CF-330M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 12MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTLQ2220CF | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±20% | Wirewound | 900 mA | Unshielded | 33 µH | 448mOhm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CT9555F-470-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct9555f | - | ±15% | Wirewound | - | - | 47 µH | 24mOhm | - | - | - | - | ||
![]() CTRL5480F-4-181K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 2.1A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 1.3 A | Unshielded | 180 µH | 228mOhm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTSPI3D12F-3R9N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.26A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.3 A | Shielded | 3.9 µH | 143mOhm | - | - | 0.049 (1.25mm) | - |