- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTIHLP2905F-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2905F | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 5.5 A | Shielded | 1 µH | 25mOhm Max | - | - | 0.059 (1.50mm) | - | ||
![]() CTSMDS4F-470K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 400mA | 26.5MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 47 µH | 1.48Ohm Max | 55 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CTCH114F-121L Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | - | CTCH114F | 0.394 Dia (10.00mm) | ±15% | - | - | Unshielded | 120 µH | 195mOhm Max | - | - | 0.567 (14.40mm) | - | ||
![]() CTSRU1048F-2R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 6.3A | 55MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSRU1048F | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±30% | - | 6.5 A | Shielded | 2.2 µH | 7.2mOhm Max | 14 @ 7.96MHz | - | 0.201 (5.10mm) | - | ||
![]() CT0805HQF-6N2J Central | In Stock | - | - | Surface Mount | - | - | - | 4.75GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805hqf | - | ±5% | Wirewound | - | - | 6.2 nH | 35mOhm | - | - | - | - | ||
![]() CTTF0201F-2N8S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 150 mA | Unshielded | 2.8 µH | 1Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTLVC4018F-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.98A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4018F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 1.89 A | Shielded | 3.3 µH | 70mOhm | - | - | 0.079 (2.00mm) | - | ||
![]() CTGS53F-331K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 210mA | 5.3MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS53F | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±10% | Wirewound | - | Unshielded | 330 µH | 3.3Ohm Max | 30 @ 796kHz | - | 0.130 (3.30mm) | - | ||
![]() CTSLF1275TF-1R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 8.2A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSLF1275 | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±30% | - | 13 A | Shielded | 1.2 µH | 6.9mOhm | - | - | 0.309 (7.85mm) | - | ||
![]() CT0603QWF-8N2H Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±3% | Wirewound | - | - | 8.2 nH | 110mOhm | - | - | - | - | ||
![]() CTTC1103F-382J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 650kHz | 125 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTC1103F | 0.465 L x 0.177 W (11.80mm x 4.50mm) | ±5% | - | - | Unshielded | 3.8 mH | 61Ohm Max | 30 @ 125kHz | - | 0.118 (3.00mm) | - | ||
![]() CTS7F-124K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 34 mA | Shielded | 120 mH | 47.16Ohm | - | - | - | - | ||
![]() CTLV4012ASF-R50N Central | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.51A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV4012ASF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | Wirewound | 3.15 A | Shielded | 500 nH | 30mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTTF0201HCF-3N7C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 350 mA | Unshielded | 3.7 nH | 800mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTCVCF-822J Central | In Stock | - | - | Through Hole | Axial | Axial | 165mA | 220kHz | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±5% | - | 135 mA | Unshielded | 8.2 mH | 35Ohm Max | 60 @ 79.6kHz | - | - | - | ||
![]() CTMC1812SF-6R8M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 35MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 285 mA | Unshielded | 6.8 µH | 1.2Ohm Max | 50 @ 7.96MHz | - | 0.134 (3.40mm) | - | ||
![]() CTSPMA6015F-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 11.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6015F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 8.8 A | Shielded | 1 µH | 13.5mOhm Max | - | - | 0.059 (1.50mm) | - | ||
![]() CTCDRH2D14F-120N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 620mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDRH2D14F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 640 mA | Shielded | 12 µH | 470mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CTCDRH127F-271K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±10% | - | 1.06 A | Shielded | 270 µH | 560mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTSD25F-R82M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4.67A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTSD25F | 0.217 L x 0.217 W (5.50mm x 5.50mm) | ±20% | - | 3.58 A | Shielded | 820 nH | 26mOhm Max | - | - | 0.110 (2.80mm) | - |