- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMMP2909F-150M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 3.3 A | Shielded | 15 µH | 160mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTMMP5026F-6R8M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.508 W (13.80mm x 12.90mm) | ±20% | - | 16.5 A | Shielded | 6.8 µH | 14.9mOhm | - | - | 0.264 (6.70mm) | - | ||
![]() CTMLP080504CF-R24N Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 2.7A | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080504CF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±30% | Multilayer | 2.4 A | Shielded | 240 nH | 30mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTM3F-471K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 4MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±10% | Molded | 95 mA | Unshielded | 470 µH | 11Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTRL5480F-4-4R7K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 13A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 2.6 A | Unshielded | 4.7 µH | 18mOhm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CT1008LSCF-33NK Central | In Stock | - | - | Surface Mount | - | - | - | 1.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±10% | Wirewound | - | - | 33 nH | 420mOhm | - | - | - | - | ||
![]() CT181LYF-682J Central | In Stock | - | - | Through Hole | - | - | - | 320kHz | - | - | Central Technologies | Bulk | Active | -20°C ~ 125°C | ct181lyf | - | ±5% | - | - | - | 6.8 mH | 9.7Ohm | - | - | - | - | ||
![]() CTDR6F-123K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 2.4A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 2.8 A | Unshielded | 12 mH | 1.54Ohm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTC3F-2R2J Central | In Stock | - | - | Through Hole | - | - | - | 110MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±5% | - | - | - | 2.2 µH | 350mOhm | - | - | - | - | ||
![]() CTTF0201F-2N3S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 150 mA | Unshielded | 2.3 µH | 800mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT817FYF-820M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct817fyf | - | ±20% | - | - | - | 82 µH | 970mOhm | - | - | - | - | ||
![]() CT0402QWF-30NH Central | In Stock | - | - | Surface Mount | - | - | - | 3.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±3% | Wirewound | - | - | 30 nH | 580mOhm | - | - | - | - | ||
![]() CTSPMA6010F-R68M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 8.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6010F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 4.2 A | Shielded | 680 nH | 43mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CTHC2220F-1R8M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 47MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 1.4 A | Shielded | 1.8 µH | 50mOhm Max | 10 @ 7.96MHz | - | 0.169 (4.30mm) | - | ||
![]() CT0402CSF-2N7J Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402csf | - | - | Multilayer | - | - | - | - | - | - | - | - | ||
![]() CTCDRH129F-470M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH129F | 0.480 L x 0.480 W (12.20mm x 12.20mm) | ±20% | - | 3.5 A | Shielded | 47 µH | 68.9mOhm Max | - | - | 0.394 (10.00mm) | - | ||
![]() CT0201HQF-6N2C Central | In Stock | - | - | Surface Mount | - | - | - | 5.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 6.2 nH | 520mOhm | - | - | - | - | ||
![]() CTLQ1812NF-680J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 8.4MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Wirewound | 180 mA | Unshielded | 68 µH | 1.9Ohm Max | 35 @ 1MHz | - | 0.110 (2.80mm) | - | ||
![]() CTTSMD2120F-180K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 18.4A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 18 µH | 9mOhm Max | - | - | 0.820 (20.83mm) | - | ||
![]() CTRL5480F-2-120K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 1.55A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 1.3 A | Unshielded | 12 µH | 46mOhm Max | - | - | 0.366 (9.30mm) | - |