- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSPMA5010F-4R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA5010F | 0.213 L x 0.213 W (5.40mm x 5.40mm) | ±20% | - | 2.1 A | Shielded | 4.7 µH | 151mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CTTC1103F-402J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 650kHz | 125 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTC1103F | 0.465 L x 0.177 W (11.80mm x 4.50mm) | ±5% | - | - | Unshielded | 4 mH | 63Ohm Max | 30 @ 125kHz | - | 0.118 (3.00mm) | - | ||
![]() CTS4HTF-183K Central | In Stock | - | - | Through Hole | Axial | Axial | 10mA | 720kHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 48 mA | Shielded | 18 mH | 104Ohm Max | 50 @ 79kHz | - | - | - | ||
![]() CTGS53F-330K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | 17.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS53F | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±10% | Wirewound | - | Unshielded | 33 µH | 380mOhm Max | 15 @ 2.52MHz | - | 0.130 (3.30mm) | - | ||
![]() CTIHSM4825F-820L Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 560mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM4825F | 0.520 L x 0.250 W (13.20mm x 6.35mm) | ±15% | Molded | 800 mA | Unshielded | 82 µH | 604mOhm Max | - | - | 0.230 (5.84mm) | - | ||
![]() CTLQ1812NF-102J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 2MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Wirewound | 50 mA | Unshielded | 1 mH | 25Ohm Max | 40 @ 252kHz | - | 0.110 (2.80mm) | - | ||
![]() CTMMP5015F-5R6M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.508 W (13.80mm x 12.90mm) | ±20% | - | 16 A | Shielded | 5.6 µH | 18mOhm | - | - | 0.150 (3.80mm) | - | ||
![]() CTMMP5026F-5R6M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.508 W (13.80mm x 12.90mm) | ±20% | - | 24 A | Shielded | 5.6 µH | 11.5mOhm | - | - | 0.264 (6.70mm) | - | ||
![]() CTMMP2206F-4R7M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.213 L x 0.224 W (5.40mm x 5.70mm) | ±20% | - | 4 A | Shielded | 4.7 µH | 135mOhm | - | - | 0.197 (5.00mm) | - | ||
![]() CTMMP1808AF-R47M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 12 A | Shielded | 0.47 µH | 14mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTRLB9012F-103K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | 320kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRLB9012F | 0.354 Dia (9.00mm) | ±10% | - | 170 µA | Unshielded | 10 mH | 25.1Ohm Max | 15 @ 79.6kHz | - | 0.480 (12.20mm) | - | ||
![]() CTDT3316PF-152 Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 55MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTDT3316F | 0.510 L x 0.370 W (12.95mm x 9.40mm) | ±20% | - | 5 A | Shielded | 1.5 µH | 30mOhm Max | - | - | 0.200 (5.08mm) | - | ||
![]() CTTF0201F-1N2B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 300 mA | Unshielded | 1.2 µH | 350mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT0805HTF-R68J Central | In Stock | - | - | Surface Mount | - | - | - | 420MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805htf | - | ±5% | Wirewound | - | - | 680 nH | 2.1Ohm | - | - | - | - | ||
![]() CTGS137F-560K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | 7.2MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS137F | 0.512 L x 0.512 W (13.00mm x 13.00mm) | ±10% | Wirewound | 2.5 A | Unshielded | 56 µH | 95mOhm | 22 @ 2.52MHz | - | 0.287 (7.30mm) | - | ||
![]() CTPSI5020F-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTPSI5020F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 570 mA | Shielded | 68 µH | 1.132Ohm | - | - | 0.079 (2.00mm) | - | ||
![]() CTCVCF-123J Central | In Stock | - | - | Through Hole | Axial | Axial | 134mA | 170kHz | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±5% | - | 112 mA | Unshielded | 12 mH | 63Ohm Max | 55 @ 79.6kHz | - | - | - | ||
![]() CT0603QWF-20NJ Central | In Stock | - | - | Surface Mount | - | - | - | 4.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±5% | Wirewound | - | - | 20 nH | 160mOhm | - | - | - | - | ||
![]() CT0201F-1N8S Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201f | - | ±0.3nH | Multilayer | - | - | 1.8 nH | 160mOhm | - | - | - | - | ||
![]() CTLV4018SF-3R3M Central | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.07A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV4018SF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 1.89 A | Shielded | 3.3 µH | 62.5mOhm | - | - | 0.075 (1.90mm) | - |