- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTCDC5D23F-150K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 820mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDC5D23F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±10% | - | - | Shielded | 15 µH | 166mOhm Max | - | - | 0.098 (2.50mm) | - | ||
![]() CT916CYF-820M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct916cyf | - | ±20% | - | - | - | 82 µH | 349mOhm | - | - | - | - | ||
![]() CT920CYF-120M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct920cyf | - | ±20% | - | - | - | 12 µH | 95mOhm | - | - | - | - | ||
![]() CTCH875F-103K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 84mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -30°C ~ 100°C | CTCH875F | 0.307 Dia (7.80mm) | ±10% | Wirewound | - | Unshielded | 10 mH | 33Ohm Max | - | - | 0.295 (7.50mm) | - | ||
![]() CTMLP080504AF-3R3N Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080504AF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±30% | Multilayer | 700 mA | Shielded | 3.3 µH | 250mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTDS3308F-151M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTDS3308F | 0.500 L x 0.398 W (12.70mm x 10.10mm) | ±20% | - | 500 mA | Shielded | 150 µH | 1.8Ohm Max | 50 @ 100kHz | - | 0.118 (3.00mm) | - | ||
![]() CT0402HPF-30NK Central | In Stock | - | - | Surface Mount | - | - | - | 2.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±10% | Wirewound | - | - | 30 nH | 330mOhm | - | - | - | - | ||
![]() CTSPI2D10F-3R3N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 680mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 1 A | Shielded | 3.3 µH | 175mOhm | - | - | 0.041 (1.05mm) | - | ||
![]() CTIHLP4016F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 11A | - | 200 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP4016F | 0.453 L x 0.402 W (11.50mm x 10.20mm) | ±20% | - | 7.5 A | Shielded | 6.8 µH | 25.5mOhm Max | - | - | 0.157 (4.00mm) | - | ||
![]() CTLQ1812NF-1R5M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 85MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Wirewound | 500 mA | Unshielded | 1.5 µH | 300mOhm Max | 20 @ 1MHz | - | 0.110 (2.80mm) | - | ||
![]() CT0402QWF-12NJ Central | In Stock | - | - | Surface Mount | - | - | - | 5.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±5% | Wirewound | - | - | 12 nH | 140mOhm | - | - | - | - | ||
![]() CTH8HCF-390K Central | In Stock | - | - | Through Hole | Axial | Axial | 9.3A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 6 A | Unshielded | 39 µH | 23mOhm Max | - | - | - | - | ||
![]() CTSR0604F-221K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0604F | 0.256 L x 0.256 W (6.50mm x 6.50mm) | ±10% | - | 250 mA | Shielded | 220 µH | 1.7Ohm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTLC0603F-22NJ Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4GHz | 100 MHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | 360 mA | Unshielded | 22 nH | 500mOhm Max | 14 @ 100MHz | - | 0.037 (0.95mm) | - | ||
![]() CTMMP1808AF-R18N Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±30% | - | 28 A | Shielded | 0.18 µH | 5.4mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CT8645F-121-T Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct8645f | - | ±15% | Wirewound | - | - | 120 µH | 150mOhm | - | - | - | - | ||
![]() CT9555F-150-TV Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct9555f | - | ±15% | Wirewound | - | - | 15 µH | 8mOhm | - | - | - | - | ||
![]() CTDR1F-100M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 9A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR1F | 0.669 Dia (17.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 10 µH | 10mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTSMDS4F-561K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 174mA | 6MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 560 µH | 8Ohm Max | 70 @ 790kHz | - | 0.228 (5.80mm) | - | ||
![]() CTHC1812SF-680J Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 9.5MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | Drum Core, Wirewound | 220 mA | Unshielded | 68 µH | 2.6Ohm Max | 10 @ 2.52MHz | - | 0.134 (3.40mm) | - |