- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMC1812SF-221M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 5MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 100 mA | Unshielded | 220 µH | 10Ohm Max | 40 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTS3F-122J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 1.5MHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 60 mA | Shielded | 1.2 mH | 22Ohm Max | 45 @ 250kHz | - | - | - | ||
![]() CTTF0201HCF-1N4B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 600 mA | Unshielded | 1.4 nH | 200mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSPMA3020F-R47M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 10.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA3020F | 0.134 L x 0.134 W (3.40mm x 3.40mm) | ±20% | - | 6.6 A | Shielded | 470 nH | 14.6mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTS7F-152K Central | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | 277 mA | Shielded | 1.5 mH | 640mOhm | - | - | - | - | ||
![]() CTCDRH3D28/LDF-181M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 119mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH3D28/LDF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 420 mA | Shielded | 180 µH | 1.13Ohm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CT646FYF-150M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct646fyf | - | ±20% | Wirewound | - | - | 15 µH | 90mOhm | - | - | - | - | ||
![]() CTLL1005SF-R10J Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 700MHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | Multilayer | 150 mA | Unshielded | 100 nH | 2.6Ohm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTSRU1038F-1R5N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | 65MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSRU1038F | 0.394 L x 0.394 W (10.00mm x 10.00mm) | ±30% | - | 7.2 A | Shielded | 1.5 µH | 7.5mOhm Max | 14 @ 7.96MHz | - | 0.161 (4.10mm) | - | ||
![]() CTDSS0805F-221K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTDSS0805F | 0.413 L x 0.315 W (10.50mm x 8.00mm) | ±10% | - | 300 mA | Shielded | 220 µH | 1.18Ohm Max | 38 @ 796kHz | - | 0.189 (4.80mm) | - | ||
![]() CTM3F-330M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 18MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±20% | Molded | 300 mA | Unshielded | 33 µH | 2.3Ohm Max | 55 @ 2.5MHz | - | - | - | ||
![]() CT262LYF-181J Central | In Stock | - | - | Through Hole | - | - | - | 4.7MHz | - | - | Central Technologies | Bulk | Active | - | ct262lyf | - | ±5% | - | - | - | 180 µH | 3Ohm | - | - | - | - | ||
![]() CTLVC8040F-120N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.42A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±30% | - | 3.15 A | Shielded | 12 µH | 45mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTML0805F-1R8M Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 55MHz | 10 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0805F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 50 mA | Shielded | 1.8 µH | 600mOhm Max | 45 @ 10MHz | - | 0.043 (1.10mm) | - | ||
![]() CTM3F-R68J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 250MHz | 25 MHz | Phenolic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±5% | Molded | 1.3 A | Unshielded | 680 nH | 150mOhm Max | 45 @ 25MHz | - | - | - | ||
![]() CTTF0402F-5N9S Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Thin Film | 280 mA | Unshielded | 5.9 nH | 700mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTGS53F-470K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | 14MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS53F | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±10% | Wirewound | - | Unshielded | 47 µH | 600mOhm Max | 20 @ 2.52MHz | - | 0.130 (3.30mm) | - | ||
![]() CTSLF1255TF-471M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 490mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSLF1255TF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | 880 mA | Shielded | 470 µH | 520mOhm | - | - | 0.228 (5.80mm) | - | ||
![]() CTTF0201HCF-0N8C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | 0.8 nH | 100mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTLV8040SF-100N Central | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 4.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV8040SF | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±30% | - | 3.42 A | Shielded | 10 µH | 38mOhm | - | - | 0.165 (4.20mm) | - |