- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS4HTF-682K Central | In Stock | - | - | Through Hole | Axial | Axial | 16mA | 1.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 62 mA | Shielded | 6.8 mH | 62Ohm Max | 70 @ 250kHz | - | - | - | ||
![]() CTEPH149F-2R2M Central | In Stock | - | - | Surface Mount | 3-SMD, J-Lead | 3-SMD | 15A | - | 100 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTEPH149F | 0.591 L x 0.579 W (15.00mm x 14.70mm) | ±20% | - | - | Shielded | 2.2 µH | 2.35mOhm Max | - | - | 0.386 (9.80mm) | - | ||
![]() CTLQ1210NF-1R5M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 75MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 400 mA | Unshielded | 1.5 µH | 600mOhm Max | 20 @ 1MHz | - | 0.087 (2.20mm) | - | ||
![]() CTLVC4012F-220M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 460mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4012F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 670 mA | Shielded | 22 µH | 400mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CT494HYF-821K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494hyf | - | ±10% | Wirewound | - | - | 820 µH | 1.033Ohm | - | - | - | - | ||
![]() CTTF0201HCF-3N6C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 350 mA | Unshielded | 3.6 nH | 800mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTTF0201HCF-1N8B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 500 mA | Unshielded | 1.8 nH | 300mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTDAT3119F-120M Central | In Stock | - | - | Through Hole | Vertical, 4 PC Pin | Vertical, 4 PC Pin | 50A | - | 100 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDAT3119F | 1.220 L x 0.748 W (31.00mm x 19.00mm) | ±20% | - | 17 A | Shielded | 12 µH | 6.3mOhm Max | - | - | 1.378 (35.00mm) | - | ||
![]() CTGS53F-392J Central | In Stock | - | - | Surface Mount | Nonstandard | - | 42mA | 1.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS53F | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±5% | Wirewound | - | Unshielded | 3.9 mH | 40Ohm Max | 40 @ 252kHz | - | 0.130 (3.30mm) | - | ||
![]() CTVP17F-1301 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 1.21A | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 160 mA | Unshielded | 12.7 µH | 1.41Ohm Max | - | - | 0.394 (10.00mm) | - | ||
![]() CT0603LSF-103J Central | In Stock | - | - | Surface Mount | - | - | - | 40MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct0603lsf | - | ±5% | Wirewound | - | - | 10 µH | 4.8Ohm | - | - | - | - | ||
![]() CTDAS1013F-220M Central | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | Horizontal, 4 PC Pad | 3.5A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTDAS1013F | 0.512 L x 0.394 W (13.00mm x 10.00mm) | ±20% | - | 5 A | Shielded | 22 µH | 25mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CTLV4026SF-470M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 790mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV4026SF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 570 mA | Shielded | 47 µH | 735mOhm | - | - | 0.110 (2.80mm) | - | ||
![]() CTLQ1210NF-331J Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 5MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | Wirewound | 65 mA | Unshielded | 330 µH | 13Ohm Max | 40 @ 796kHz | - | 0.087 (2.20mm) | - | ||
![]() CT0201HQF-2N6C Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 2.6 nH | 300mOhm | - | - | - | - | ||
![]() CT0402QWF-7N5J Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±5% | Wirewound | - | - | 7.5 nH | 130mOhm | - | - | - | - | ||
![]() CTM3F-6R8J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 50MHz | 7.9 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±5% | Molded | 560 mA | Unshielded | 6.8 µH | 370mOhm Max | 30 @ 7.9MHz | - | - | - | ||
![]() CTHC1812SF-471M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 3.5MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 75 mA | Unshielded | 470 µH | 16Ohm Max | 20 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CT0805LSF-223K Central | In Stock | - | - | Surface Mount | - | - | - | 2.5MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct0805lsf | - | ±10% | Wirewound | - | - | 22 µH | 5.45Ohm | - | - | - | - | ||
![]() CTML0603F-150M Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 14MHz | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | Multilayer | 1 mA | Shielded | 15 µH | 1.7Ohm Max | 20 @ 1MHz | - | 0.039 (1.00mm) | - |