- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSPI2D15F-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 620 mA | Shielded | 18 µH | 489mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTSMDS4F-473M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 27mA | 370kHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 47 mH | 317Ohm Max | 50 @ 79kHz | - | 0.228 (5.80mm) | - | ||
![]() CT0402QWF-47NG Central | In Stock | - | - | Surface Mount | - | - | - | 2.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 47 nH | 1.08Ohm | - | - | - | - | ||
![]() CTHC2220F-390K Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 9.5MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±10% | Drum Core, Wirewound | 370 mA | Shielded | 39 µH | 720mOhm Max | 10 @ 2.52MHz | - | 0.169 (4.30mm) | - | ||
![]() CTDR5F-5R6M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 87A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±20% | Drum Core, Wirewound | 35 A | Unshielded | 5.6 µH | 3mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTSPI2D15F-5R6M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 1.06 A | Shielded | 5.6 µH | 156mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTTF0201F-2N7C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 150 mA | Unshielded | 2.7 µH | 800mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT0201CSF-2N2J Central | In Stock | - | - | Surface Mount | - | - | - | 16.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0201csf | - | ±5% | Wirewound | - | - | 500 pH | 70mOhm | - | - | - | - | ||
![]() CTLV5020SF-3R9N Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.61A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV5020SF | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±30% | - | 2.34 A | Shielded | 3.9 µH | 53mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTSLF1255TF-151N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 880mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSLF1255TF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±30% | - | 1.4 A | Shielded | 150 µH | 190mOhm | - | - | 0.228 (5.80mm) | - | ||
![]() CTSFW1365F-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1365F | 0.531 L x 0.504 W (13.50mm x 12.80mm) | ±20% | - | 9 A | Shielded | 15 µH | 16.3mOhm Max | - | - | 0.256 (6.50mm) | - | ||
![]() CTPA5031F-R26M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 60A | - | 2 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 100°C | CTPA5031F | 0.530 L x 0.510 W (13.46mm x 12.95mm) | ±20% | - | 45 A | Shielded | 260 nH | 0.35mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTRL5480F-5-150K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 4 A | Unshielded | 15 µH | 17mOhm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTLVH2010F-4R7N Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.2A | 25MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLVH2010F | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±30% | - | 960 mA | Shielded | 4.7 µH | 308mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CTC0F-151K Central | In Stock | - | - | Through Hole | - | - | - | 6MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 150 µH | 16Ohm | - | - | - | - | ||
![]() CTH8RF-391K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.4A | 2MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8RF | 0.469 Dia (11.90mm) | ±10% | - | 1.6 A | Unshielded | 390 µH | 280mOhm Max | - | - | 0.917 (23.30mm) | - | ||
![]() CTIHLP2818AF-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTIHLP2818AF | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 8 A | Shielded | 3.3 µH | 20.9mOhm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CTHC1812SF-270M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 16MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 330 mA | Unshielded | 27 µH | 1.2Ohm Max | 10 @ 2.52MHz | - | 0.134 (3.40mm) | - | ||
![]() CTMC1812SF-102M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 2.5MHz | 252 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 30 mA | Unshielded | 1 mH | 40Ohm Max | 20 @ 252kHz | - | 0.134 (3.40mm) | - | ||
![]() CTSR0906F-330M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 15MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | Wirewound | 1.2 A | Shielded | 33 µH | 150mOhm Max | 35 @ 2.52MHz | - | 0.248 (6.30mm) | - |