- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLVC6028F-2R7M Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.41A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6028F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | 3.33 A | Shielded | 2.7 µH | 26mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTS4HTF-561J Central | In Stock | - | - | Through Hole | Axial | Axial | 55mA | 6MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 174 mA | Shielded | 560 µH | 8Ohm Max | 70 @ 790kHz | - | - | - | ||
![]() CTCVCF-821M Central | In Stock | - | - | Through Hole | Axial | Axial | 550mA | 720kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | 448 mA | Unshielded | 820 µH | 4.2Ohm Max | 70 @ 252kHz | - | - | - | ||
![]() CTVF-1-1R8L-15 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 19.3A | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.650 Dia (16.50mm) | ±15% | Wirewound | - | Unshielded | 1.8 µH | 3mOhm Max | - | - | 1.098 (27.90mm) | - | ||
![]() CTH8RF-152K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 700mA | 750kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8RF | 0.469 Dia (11.90mm) | ±10% | - | 600 mA | Unshielded | 1.5 mH | 1.2Ohm Max | - | - | 0.917 (23.30mm) | - | ||
![]() CTLVC6028F-150N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6028F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 1.62 A | Shielded | 15 µH | 95mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTLV3012SF-2R2N Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.8A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV3012SF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±30% | - | 1.89 A | Shielded | 2.2 µH | 92mOhm | - | - | 0.047 (1.20mm) | - | ||
![]() CT262LYF-152J Central | In Stock | - | - | Through Hole | - | - | - | 1.8MHz | - | - | Central Technologies | Bulk | Active | - | ct262lyf | - | ±5% | - | - | - | 1.5 mH | 11Ohm | - | - | - | - | ||
![]() CT1008LSF-272M Central | In Stock | - | - | Surface Mount | - | - | - | 135MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lsf | - | ±20% | Wirewound | - | - | 2.7 µH | 1.28Ohm | - | - | - | - | ||
![]() CTSPI3D12F-1R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.9 A | Shielded | 1.2 µH | 48mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() CTLVC4012F-4R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 990mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4012F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 1.08 A | Shielded | 4.7 µH | 110mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTDR4F-1R8M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 27A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR4F | 1.500 Dia (38.10mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1.8 µH | 2mOhm Max | - | - | 1.031 (26.20mm) | - | ||
![]() CTR1330F-270K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 20MHz | 2.5 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTR1330F | 0.313 L x 0.115 W (7.94mm x 2.93mm) | ±10% | Molded | 135 mA | Unshielded | 27 µH | 3.5Ohm Max | 50 @ 2.5MHz | - | 0.145 (3.68mm) | - | ||
![]() CTML0805F-R82M Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 100MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0805F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 150 mA | Shielded | 820 nH | 1Ohm Max | 25 @ 25MHz | - | 0.043 (1.10mm) | - | ||
![]() CTC3F-150M Central | In Stock | - | - | Through Hole | - | - | - | 20MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±20% | - | - | - | 15 µH | 720mOhm | - | - | - | - | ||
![]() CTDR5F-150K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 49A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | 35 A | Unshielded | 15 µH | 5mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTSMDS4F-3R3M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 950mA | 88MHz | 7.9 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 3.3 µH | 260mOhm Max | 41 @ 7.9MHz | - | 0.228 (5.80mm) | - | ||
![]() CTLVC4012F-6R8N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 810mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4012F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 940 mA | Shielded | 6.8 µH | 135mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTC1F-1R5M Central | In Stock | - | - | Through Hole | - | - | - | 140MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc1f | - | ±20% | - | - | - | 1.5 µH | 220mOhm | - | - | - | - | ||
![]() CTSPI3D12F-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 2 A | Shielded | 1 µH | 45mOhm | - | - | 0.049 (1.25mm) | - |