- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTDR3F-270K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 13.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 27 µH | 12mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CT0805CSF-181K Central | In Stock | - | - | Surface Mount | - | - | - | 870MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±10% | Wirewound | - | - | 180 nH | 640mOhm | - | - | - | - | ||
![]() CTLVC5040F-3R3M Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.32A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5040F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 3.15 A | Shielded | 3.3 µH | 26mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTM2F-101M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 9.5MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±20% | Molded | 151 mA | Unshielded | 100 µH | 4.5Ohm Max | 50 @ 2.5MHz | - | - | - | ||
![]() CTML0805F-150M Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 19MHz | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML0805F | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | Multilayer | 5 mA | Shielded | 15 µH | 800mOhm Max | 30 @ 1MHz | - | 0.057 (1.45mm) | - | ||
![]() CTVF-0-271K-04 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.945 Dia (24.00mm) | ±10% | Wirewound | 2.1 A | Unshielded | 270 µH | 250mOhm Max | - | - | 0.720 (18.30mm) | - | ||
![]() CT1008CSF-181K Central | In Stock | - | - | Surface Mount | - | - | - | 750MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008csf | - | ±10% | Wirewound | - | - | 180 nH | 770mOhm | - | - | - | - | ||
![]() CTSPMA4020F-100M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA4020F | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | 1.5 A | Shielded | 10 µH | 235mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTDR6F-101K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 26.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 27 A | Unshielded | 100 µH | 14mOhm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CT1008CSF-122M Central | In Stock | - | - | Surface Mount | - | - | - | 250MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008csf | - | ±20% | Wirewound | - | - | 1.2 µH | 2Ohm | - | - | - | - | ||
![]() CTTF0201HCF-1N4S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 600 mA | Unshielded | 1.4 nH | 200mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT494LYF-470K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494lyf | - | ±10% | Wirewound | - | - | 47 µH | 101mOhm | - | - | - | - | ||
![]() CTLC0603F-47NJ Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.5GHz | 100 MHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | 250 mA | Unshielded | 47 nH | 950mOhm Max | 14 @ 100MHz | - | 0.037 (0.95mm) | - | ||
![]() CTPCI6045F-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTPCI6045F | 0.248 L x 0.236 W (6.30mm x 6.00mm) | ±20% | - | 1.1 A | Shielded | 68 µH | 240mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTHC1210SF-150M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 27MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 180 mA | Unshielded | 15 µH | 1.69Ohm Max | 15 @ 2.52MHz | - | 0.094 (2.40mm) | - | ||
![]() CTRL6050F-471M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 870mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTRL6050F | 0.551 L x 0.461 W (14.00mm x 11.70mm) | ±20% | Wirewound | 650 mA | Unshielded | 470 µH | 1.48Ohm Max | - | - | 0.331 (8.40mm) | - | ||
![]() CTC2F-R15M Central | In Stock | - | - | Through Hole | - | - | - | 280MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | 150 nH | 90mOhm | - | - | - | - | ||
![]() CTMLP080504BF-2R2N Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 400mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080504BF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±30% | Multilayer | 1.1 A | Shielded | 2.2 µH | 190mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTLC0603F-33NJ Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3GHz | 100 MHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | 300 mA | Unshielded | 33 nH | 600mOhm Max | 14 @ 100MHz | - | 0.037 (0.95mm) | - | ||
![]() CTIHLP1604AF-8R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP1604AF | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 1.4 A | Shielded | 8.2 µH | 376mOhm Max | - | - | 0.047 (1.20mm) | - |