- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTC0F-2R7M Central | In Stock | - | - | Through Hole | - | - | - | 40MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | 2.7 µH | 1.3Ohm | - | - | - | - | ||
![]() CTSFW1365F-9R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 10.5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1365F | 0.531 L x 0.504 W (13.50mm x 12.80mm) | ±20% | - | 12 A | Shielded | 9.2 µH | 8.6mOhm Max | - | - | 0.256 (6.50mm) | - | ||
![]() CTMLP100804BF-R47N Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.5A | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP100804BF | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±30% | Multilayer | 1.8 A | Shielded | 470 nH | 40mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTDAS0910AF-100M Central | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | Horizontal, 4 PC Pad | 5.6A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTDAS0910AF | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | 4.8 A | Shielded | 10 µH | 21mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CTLV5020SF-6R8N Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.98A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV5020SF | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±30% | - | 1.62 A | Shielded | 6.8 µH | 93mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTLL1005SF-2N4S Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 300 mA | Unshielded | 2.4 nH | 200mOhm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTFCF-222K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 250 kHz | - | Central Technologies | Bulk | Active | -20°C ~ 100°C | CTFCF | 1.500 Dia (38.10mm) | ±10% | Wirewound | 150 mA | Unshielded | 2.2 mH | 18Ohm Max | 60 @ 250kHz | - | 1.031 (26.20mm) | - | ||
![]() CTC3F-471K Central | In Stock | - | - | Through Hole | - | - | - | 2.2MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±10% | - | - | - | 470 µH | 7.7Ohm | - | - | - | - | ||
![]() CT0603CTF-12NJ Central | In Stock | - | - | Surface Mount | - | - | - | 3.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603ctf | - | ±5% | Wirewound | - | - | 12 nH | 130mOhm | - | - | - | - | ||
![]() CTCDEP147SF-R90M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 36A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDEP147SF | 0.591 L x 0.587 W (15.00mm x 14.90mm) | ±20% | Wirewound | 18 A | Shielded | 900 nH | 2.65mOhm Max | - | - | 0.319 (8.10mm) | - | ||
![]() CT1008LSF-103M Central | In Stock | - | - | Surface Mount | - | - | - | 60MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lsf | - | ±20% | Wirewound | - | - | 10 µH | 2.95Ohm | - | - | - | - | ||
![]() CTEP105LF-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9.6A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTEP105LF | 0.409 L x 0.409 W (10.40mm x 10.40mm) | ±20% | Wirewound | 13 A | Shielded | 2.2 µH | 5.3mOhm Max | - | - | 0.220 (5.60mm) | - | ||
![]() CTS3F-822K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 540kHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±10% | Molded | 26 mA | Shielded | 8.2 mH | 119Ohm Max | 42 @ 250kHz | - | - | - | ||
![]() CT9555F-220-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct9555f | - | ±15% | Wirewound | - | - | 22 µH | 10mOhm | - | - | - | - | ||
![]() CTLQ1206NF-R15K Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 250MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Wirewound | 250 mA | Unshielded | 150 nH | 540mOhm Max | 20 @ 25MHz | - | 0.079 (2.00mm) | - | ||
![]() CTDR5F-331K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 10A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | 13.5 A | Unshielded | 330 µH | 49mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTHC1210SF-470M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 15MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 105 mA | Unshielded | 47 µH | 5.46Ohm Max | 20 @ 2.52MHz | - | 0.094 (2.40mm) | - | ||
![]() CTSPI2D15F-8R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D15F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 900 mA | Shielded | 8.2 µH | 230mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTTF0201HCF-2N3S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 500 mA | Unshielded | 2.3 nH | 350mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTC4F-682M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - |