- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLVC5020F-2R7N Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.7A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC5020F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±30% | - | 2.6 A | Shielded | 2.7 µH | 38mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTSMDS4F-223J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 40mA | 570kHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 22 mH | 145Ohm Max | 50 @ 79kHz | - | 0.228 (5.80mm) | - | ||
![]() CTLV6028SF-6R8N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.88A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV6028SF | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 2.7 A | Shielded | 6.8 µH | 48mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTLC0603F-R18J Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.4GHz | 25.2 MHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTLC0603F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | 110 mA | Unshielded | 180 nH | 6Ohm Max | 4 @ 100MHz | - | 0.037 (0.95mm) | - | ||
![]() CTSR0906F-122L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 2.3MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | Wirewound | 200 mA | Shielded | 1.2 mH | 4.4Ohm Max | 100 @ 252kHz | - | 0.248 (6.30mm) | - | ||
![]() CTS4F-R18J Central | In Stock | - | - | Through Hole | Axial | Axial | 2.3A | 400MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 2.3 A | Shielded | 180 nH | 40mOhm Max | 50 @ 25MHz | - | - | - | ||
![]() CTIHSM5832F-2R7K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 8.4A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHSM5832F | 0.638 L x 0.320 W (16.20mm x 8.13mm) | ±10% | Molded | 3.7 A | Unshielded | 2.7 µH | 17mOhm Max | - | - | 0.285 (7.24mm) | - | ||
![]() CT181LYF-822K Central | In Stock | - | - | Through Hole | - | - | - | 280kHz | - | - | Central Technologies | Bulk | Active | -20°C ~ 125°C | ct181lyf | - | ±10% | - | - | - | 8.2 mH | 10Ohm | - | - | - | - | ||
![]() CTLQ1210NF-330J Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 12MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | Wirewound | 115 mA | Unshielded | 33 µH | 3.5Ohm Max | 40 @ 796kHz | - | 0.087 (2.20mm) | - | ||
![]() CT0402LSF-56NK Central | In Stock | - | - | Surface Mount | - | - | - | 1.9GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | ct0402lsf | - | ±10% | Wirewound | - | - | 56 nH | 125mOhm | - | - | - | - | ||
![]() CTML1206F-R47M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 125MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML1206F | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 200 mA | Shielded | 470 nH | 600mOhm Max | 30 @ 25MHz | - | 0.051 (1.30mm) | - | ||
![]() CT0805CSF-182M Central | In Stock | - | - | Surface Mount | - | - | - | 80MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±20% | Wirewound | - | - | 1.8 µH | 2.5Ohm | - | - | - | - | ||
![]() CTCDRH74F-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH74F | 0.287 L x 0.287 W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 15 µH | 80mOhm Max | - | - | 0.177 (4.50mm) | - | ||
![]() CTM3F-120M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 36MHz | 2.5 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±20% | Molded | 370 mA | Unshielded | 12 µH | 1.1Ohm Max | 50 @ 2.5MHz | - | - | - | ||
![]() CTS3F-2R7K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 92MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±10% | Molded | 535 mA | Shielded | 2.7 µH | 280mOhm Max | 46 @ 7.9MHz | - | - | - | ||
![]() CTCVCF-120M Central | In Stock | - | - | Through Hole | Axial | Axial | 3.8A | 36MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | 2.25 A | Unshielded | 12 µH | 130mOhm Max | 55 @ 2.52MHz | - | - | - | ||
![]() CTMLP080504AF-1R0N Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080504AF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±30% | Multilayer | 1.1 A | Shielded | 1 µH | 180mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CT0603QWF-R18G Central | In Stock | - | - | Surface Mount | - | - | - | 1.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±2% | Wirewound | - | - | 180 nH | 2.2Ohm | - | - | - | - | ||
![]() CTS4F-391J Central | In Stock | - | - | Through Hole | Axial | Axial | 60mA | 6.9MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 205 mA | Shielded | 390 µH | 5.6Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTSMDS4F-152M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 119mA | 2.5MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 1.5 mH | 16.8Ohm Max | 70 @ 250kHz | - | 0.228 (5.80mm) | - |