- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLVC6045F-3R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 7.02A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | Wirewound | 3.96 A | Shielded | 3 µH | 22mOhm Max | - | - | 0.185 (4.70mm) | - | ||
![]() CTSPI3D15F-1R5N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D15F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 2.3 A | Shielded | 1.5 µH | 50mOhm | - | - | 0.063 (1.60mm) | - | ||
![]() CTDR6F-473K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.2A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 1.4 A | Unshielded | 47 mH | 6.19Ohm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CTTF0402F-3N1C Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.2nH | Thin Film | 380 mA | Unshielded | 3.1 nH | 400mOhm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CTCH895F-472K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 130mA | - | 1 kHz | - | Central Technologies | Bulk | Active | - | CTCH895F | 0.307 Dia (7.80mm) | ±10% | - | - | Unshielded | 4.7 mH | 7.89Ohm Max | - | - | 0.374 (9.50mm) | - | ||
![]() CTCDRH6D28F-470N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 80°C | CTCDRH6D28F | 0.264 L x 0.264 W (6.70mm x 6.70mm) | ±30% | - | - | Shielded | 47 µH | 238mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTSPI3D18F-1R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 2 A | Shielded | 1.8 µH | 58mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTGS32F-2R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | 72MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTGS32F | 0.118 L x 0.110 W (3.00mm x 2.80mm) | ±20% | Wirewound | 1.5 A | Unshielded | 2.7 µH | 100mOhm Max | 22 @ 7.96MHz | - | 0.110 (2.80mm) | - | ||
![]() CTM4F-162K Central | In Stock | - | - | Through Hole | Axial | Axial | 70mA | - | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM4F | 0.220 Dia x 0.560 L (5.59mm x 14.22mm) | ±10% | Molded | - | Unshielded | 1.6 mH | 26Ohm Max | - | - | - | - | ||
![]() CTLVC8040F-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.53A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±20% | - | 1.3 A | Shielded | 68 µH | 240mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTDR4F-6R8M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 27A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR4F | 1.500 Dia (38.10mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 6.8 µH | 4mOhm Max | - | - | 1.031 (26.20mm) | - | ||
![]() CTC4F-122K Central | In Stock | - | - | Through Hole | - | - | - | 1.3MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±10% | - | - | - | 1.2 mH | 16.9Ohm | - | - | - | - | ||
![]() CTCH895F-100M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 2.6A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH895F | 0.307 Dia (7.80mm) | ±20% | - | - | Unshielded | 10 µH | 40mOhm Max | - | - | 0.374 (9.50mm) | - | ||
![]() CTRL5480F-1-390K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 470mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-1 | 0.224 Dia (5.70mm) | ±10% | - | 300 mA | Unshielded | 39 µH | 220mOhm Max | - | - | 0.337 (8.57mm) | - | ||
![]() CTSMDS4F-392K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 80mA | 1.8MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 3.9 mH | 36.8Ohm Max | 70 @ 250kHz | - | 0.228 (5.80mm) | - | ||
![]() CTMLP080504BF-1R0N Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 650mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080504BF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±30% | Multilayer | 1.2 A | Shielded | 1 µH | 120mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTMC1812SF-121M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 7MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 110 mA | Unshielded | 120 µH | 8Ohm Max | 40 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTTSMD2120F-391K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.89A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 390 µH | 108mOhm Max | - | - | 0.850 (21.59mm) | - | ||
![]() CTSPI2D18F-2R2N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D18F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | - | 1.64 A | Shielded | 2.2 µH | 55mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTS4F-822J Central | In Stock | - | - | Through Hole | Axial | Axial | 15mA | 1.4MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 52 mA | Shielded | 8.2 mH | 86Ohm Max | 70 @ 250kHz | - | - | - |