- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSFW1365F-6R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1365F | 0.531 L x 0.504 W (13.50mm x 12.80mm) | ±20% | - | 12 A | Shielded | 6 µH | 9.2mOhm Max | - | - | 0.256 (6.50mm) | - | ||
![]() CTRFB1010F-392K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 310mA | 900kHz | 100 kHz | - | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTRFB1010F | 0.433 Dia (11.00mm) | ±10% | - | 390 mA | Unshielded | 3.9 mH | 7Ohm Max | - | - | 0.453 (11.50mm) | - | ||
![]() CTDR3F-2R7M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 21A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 2.7 µH | 3mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTCDRH127F-681M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | 670 mA | Shielded | 680 µH | 1.46Ohm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTSPMA4010F-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.9A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA4010F | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | 2.1 A | Shielded | 3.3 µH | 120mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CTVP20F-0431 Central | In Stock | - | - | Surface Mount | 12-SMD, Gull Wing | 12-SMD | 3.63A | - | - | Ferrite | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTVP | - | ±20% | Drum Core, Wirewound | 110 mA | Unshielded | 4.3 µH | 2.08Ohm Max | - | - | 0.453 (11.50mm) | - | ||
![]() CTGS73F-221L Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTGS73F | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±15% | Wirewound | 310 mA | Unshielded | 220 µH | 1.2Ohm Max | - | - | 0.150 (3.80mm) | - | ||
![]() CTS4HTF-393J Central | In Stock | - | - | Through Hole | Axial | Axial | 6mA | 420kHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 31 mA | Shielded | 39 mH | 242Ohm Max | 50 @ 79kHz | - | - | - | ||
![]() CTSLF0732TF-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTSLF0732TF | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ±20% | - | 1.6 A | Shielded | 6.8 µH | 41mOhm | - | - | 0.134 (3.40mm) | - | ||
![]() CTDR5F-2R7M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 125A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR5F | 1.500 Dia (38.10mm) | ±20% | Drum Core, Wirewound | 35 A | Unshielded | 2.7 µH | 2mOhm Max | - | - | 1.449 (36.80mm) | - | ||
![]() CTRL5480F-2-180K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 1.3A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 1 A | Unshielded | 18 µH | 62mOhm Max | - | - | 0.366 (9.30mm) | - | ||
![]() CTMLP100805F-1R0M Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 950mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP100805F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | Multilayer | 1.6 A | Shielded | 1 µH | 50mOhm | - | - | 0.047 (1.20mm) | - | ||
![]() CTM3F-391M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 4.5MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±20% | Molded | 100 mA | Unshielded | 390 µH | 10Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTTF0201HCF-3N9B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 350 mA | Unshielded | 3.9 nH | 800mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSMDS4F-6R8K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 560mA | 62MHz | 7.9 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 6.8 µH | 750mOhm Max | 42 @ 7.9MHz | - | 0.228 (5.80mm) | - | ||
![]() CTRL5480F-3-473K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 46mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-3 | 0.374 Dia (9.50mm) | ±10% | - | 36 mA | Unshielded | 47 mH | 94.2Ohm Max | - | - | 0.449 (11.40mm) | - | ||
![]() CTC4F-560M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CT1008LSF-682J Central | In Stock | - | - | Surface Mount | - | - | - | 70MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lsf | - | ±5% | Wirewound | - | - | 6.8 µH | 2Ohm | - | - | - | - | ||
![]() CTVF-0-4R7L-20 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.531 Dia (13.50mm) | ±15% | Wirewound | 16.4 A | Unshielded | 4.7 µH | 4mOhm Max | - | - | 1.201 (30.50mm) | - | ||
![]() CTC4F-270M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - |