- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTCVCF-222K Central | In Stock | - | - | Through Hole | Axial | Axial | 340mA | 500kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±10% | - | 250 mA | Unshielded | 2.2 mH | 10Ohm Max | 65 @ 252kHz | - | - | - | ||
![]() CTH8HCF-181K Central | In Stock | - | - | Through Hole | Axial | Axial | 4.3A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 3 A | Unshielded | 180 µH | 96mOhm Max | - | - | - | - | ||
![]() CTTSMD2120F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 29.6A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 6.8 µH | 6mOhm Max | - | - | 0.820 (20.83mm) | - | ||
![]() CTM4F-122K Central | In Stock | - | - | Through Hole | Axial | Axial | 76mA | - | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM4F | 0.220 Dia x 0.560 L (5.59mm x 14.22mm) | ±10% | Molded | - | Unshielded | 1.2 mH | 22Ohm Max | - | - | - | - | ||
![]() CTPSI5020F-101M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTPSI5020F | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±20% | - | 460 mA | Shielded | 100 µH | 1.548Ohm | - | - | 0.079 (2.00mm) | - | ||
![]() CT0603LSF-151J Central | In Stock | - | - | Surface Mount | - | - | - | 1.35GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ct0603lsf | - | ±5% | Wirewound | - | - | 150 nH | 150mOhm | - | - | - | - | ||
![]() CTIHLP2909F-150M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.3A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2909F | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 2.5 A | Shielded | 15 µH | 160mOhm Max | - | - | 0.094 (2.40mm) | - | ||
![]() CTDAS1013F-180M Central | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | Horizontal, 4 PC Pad | 4.6A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTDAS1013F | 0.512 L x 0.394 W (13.00mm x 10.00mm) | ±20% | - | 5 A | Shielded | 18 µH | 25mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CTMC2220F-103K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 500kHz | 79.6 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTMC2220F | 0.232 L x 0.205 W (5.90mm x 5.20mm) | ±10% | Molded | 25 mA | Unshielded | 10 mH | 150Ohm Max | 15 @ 796kHz | - | 0.169 (4.30mm) | - | ||
![]() CTSPMA6015F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 9.7A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6015F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 6.3 A | Shielded | 1.5 µH | 23.8mOhm Max | - | - | 0.059 (1.50mm) | - | ||
![]() CTTF0201HCF-0N9C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | 0.9 nH | 100mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSPI3D18F-330M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 460mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 580 mA | Shielded | 33 µH | 620mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTS4HTF-391K Central | In Stock | - | - | Through Hole | Axial | Axial | 60mA | 6.9MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 205 mA | Shielded | 390 µH | 5.6Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTRL5480F-4-473K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 130mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 95 mA | Unshielded | 47 mH | 56Ohm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CT0603CTF-2N3K Central | In Stock | - | - | Surface Mount | - | - | - | 11GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603ctf | - | ±10% | Wirewound | - | - | 2.3 nH | 46mOhm | - | - | - | - | ||
![]() CTHFW2014F-4R7M Central | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | - | 35A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTHFW2014F | 0.886 L x 0.807 W (22.50mm x 20.50mm) | ±20% | Wirewound | 24 A | Shielded | 4.7 µH | 3.2mOhm Max | - | - | 0.571 (14.50mm) | - | ||
![]() CTLL1608F-FHR15J Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 550MHz | 50 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLL1608F-FH | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | Multilayer | 250 mA | Unshielded | 150 nH | 1.7Ohm Max | 8 @ 50MHz | - | 0.037 (0.95mm) | - | ||
![]() CTSLF1255TF-221N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSLF1255TF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±30% | - | 1.2 A | Shielded | 220 µH | 270mOhm | - | - | 0.228 (5.80mm) | - | ||
![]() CTGS53F-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | 24MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS53F | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±20% | Wirewound | - | Unshielded | 18 µH | 210mOhm Max | 20 @ 2.52MHz | - | 0.130 (3.30mm) | - | ||
![]() CTSPI2D10F-470M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 180mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 240 mA | Shielded | 47 µH | 2.43Ohm | - | - | 0.041 (1.05mm) | - |