- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSPI2D10F-R68M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI2D10F | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±20% | - | 2 A | Shielded | 900 nH | 55mOhm | - | - | 0.041 (1.05mm) | - | ||
![]() CTSPMA4015F-100M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA4015F | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | 1.6 A | Shielded | 10 µH | 230mOhm Max | - | - | 0.059 (1.50mm) | - | ||
![]() CTC0F-4R7K Central | In Stock | - | - | Through Hole | - | - | - | 32MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 4.7 µH | 1.7Ohm | - | - | - | - | ||
![]() CTCDRH62BF-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH62BF | 0.260 L x 0.244 W (6.60mm x 6.20mm) | ±20% | - | - | Shielded | 18 µH | 270mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CT0201HQF-2N4B Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.1nH | Multilayer | - | - | 2.4 nH | 260mOhm | - | - | - | - | ||
![]() CT0603HPF-47NJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±5% | Wirewound | - | - | 47 nH | 240mOhm | - | - | - | - | ||
![]() CTRL5480F-4-151K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 2.4A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 1.6 A | Unshielded | 150 µH | 162mOhm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTTSMD2120F-3R9M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 38.9A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 3.9 µH | 4mOhm Max | - | - | 0.820 (20.83mm) | - | ||
![]() CTGSR74BF-151M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTGSR74BF | 0.321 L x 0.289 W (8.15mm x 7.35mm) | ±20% | - | 440 mA | Shielded | 150 µH | 940mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CT0402QWF-72NG Central | In Stock | - | - | Surface Mount | - | - | - | 2.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 72 nH | 2.1Ohm | - | - | - | - | ||
![]() CTC2F-1R2M Central | In Stock | - | - | Through Hole | - | - | - | 135MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±20% | - | - | - | 1.2 µH | 180mOhm | - | - | - | - | ||
![]() CTDT3316PF-105 Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.5MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTDT3316F | 0.510 L x 0.370 W (12.95mm x 9.40mm) | ±20% | - | 250 mA | Shielded | 1 mH | 1.45Ohm Max | - | - | 0.200 (5.08mm) | - | ||
![]() CT262LYF-561K Central | In Stock | - | - | Through Hole | - | - | - | 2.9MHz | - | - | Central Technologies | Bulk | Active | - | ct262lyf | - | ±10% | - | - | - | 560 µH | 6Ohm | - | - | - | - | ||
![]() CTSPMA4015F-R47M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA4015F | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | 8.3 A | Shielded | 470 nH | 11.3mOhm Max | - | - | 0.059 (1.50mm) | - | ||
![]() CTLVH2010F-4R7M Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.2A | 25MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTLVH2010F | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±20% | - | 960 mA | Shielded | 4.7 µH | 308mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CTHC1210SF-100M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 30MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 220 mA | Unshielded | 10 µH | 1.105Ohm Max | 15 @ 2.52MHz | - | 0.094 (2.40mm) | - | ||
![]() CT1008LSF-152J Central | In Stock | - | - | Surface Mount | - | - | - | 190MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lsf | - | ±5% | Wirewound | - | - | 1.5 µH | 760mOhm | - | - | - | - | ||
![]() CTML1206F-R22M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 170MHz | 25 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTML1206F | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 250 mA | Shielded | 220 nH | 500mOhm Max | 30 @ 25MHz | - | 0.051 (1.30mm) | - | ||
![]() CTCH895F-331K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 510mA | - | 1 kHz | - | Central Technologies | Bulk | Active | - | CTCH895F | 0.307 Dia (7.80mm) | ±10% | - | - | Unshielded | 330 µH | 610mOhm Max | - | - | 0.374 (9.50mm) | - | ||
![]() CTLVC6045F-221N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 730mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6045F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | Wirewound | 340 mA | Shielded | 220 µH | 1.3Ohm Max | - | - | 0.185 (4.70mm) | - |