- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSMDS4F-270M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 526mA | 36MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 27 µH | 850mOhm Max | 50 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CTMC1812SF-8R2K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 28MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | 270 mA | Unshielded | 8.2 µH | 1.4Ohm Max | 50 @ 7.96MHz | - | 0.134 (3.40mm) | - | ||
![]() CTRL5480F-2-103K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial, Vertical Cylinder | 53mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-2 | 0.272 Dia (6.90mm) | ±10% | - | 46 mA | Unshielded | 10 mH | 27Ohm Max | - | - | 0.366 (9.30mm) | - | ||
![]() CTCDRH5D18F-181M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH5D18F | 0.224 L x 0.224 W (5.70mm x 5.70mm) | ±20% | - | 280 mA | Shielded | 180 µH | 2.24Ohm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTQFW4228F-100M Central | In Stock | - | - | Through Hole | Horizontal, 4 PC Pin | Horizontal, 4 PC Pin | 60A | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | CTQFW4228F | 1.654 L x 1.409 W (42.00mm x 35.80mm) | ±20% | - | 34 A | Shielded | 10 µH | 2.95mOhm Max | - | - | 1.142 (29.00mm) | - | ||
![]() CTLVC6020F-6R8N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.2A | - | 100 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6020F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 1.8 A | Shielded | 6.8 µH | 85mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTDR4F-121K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 14.4A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR4F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 120 µH | 28mOhm Max | - | - | 1.031 (26.20mm) | - | ||
![]() CTSPI3D12F-1R5N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.9A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.8 A | Shielded | 1.5 µH | 55mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() CTCVCF-561J Central | In Stock | - | - | Through Hole | Axial | Axial | 610mA | 1.06MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±5% | - | 525 mA | Unshielded | 560 µH | 2.3Ohm Max | 15 @ 796kHz | - | - | - | ||
![]() CTDR4F-470K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 14.4A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR4F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 47 µH | 18mOhm Max | - | - | 1.031 (26.20mm) | - | ||
![]() CTDR2F-101K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR2F | 0.866 Dia (22.00mm) | ±10% | Drum Core, Wirewound | 4 A | Unshielded | 100 µH | 80mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTTSMD2110F-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 66A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2110F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1 µH | 2mOhm Max | - | - | 0.570 (14.48mm) | - | ||
![]() CTLVC4012F-1R0N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.25A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4012F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 1.53 A | Shielded | 1 µH | 48mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTLQ1210NF-R39M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 200MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1210NF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Wirewound | 530 mA | Unshielded | 390 nH | 250mOhm Max | 25 @ 25.2MHz | - | 0.087 (2.20mm) | - | ||
![]() CTSMDS4F-1R2M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 1.84A | 144MHz | 7.9 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 1.2 µH | 70mOhm Max | 43 @ 7.9MHz | - | 0.228 (5.80mm) | - | ||
![]() CTLVC8040F-330N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.07A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±30% | - | 1.8 A | Shielded | 33 µH | 110mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTSMDS4F-333M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 32mA | 420kHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 33 mH | 222Ohm Max | 50 @ 79kHz | - | 0.228 (5.80mm) | - | ||
![]() CTLL1005SF-68NJ Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 750MHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | Multilayer | 180 mA | Unshielded | 68 nH | 1.4Ohm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CT0201HQF-3N8S Central | In Stock | - | - | Surface Mount | - | - | - | 7.8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.3nH | Multilayer | - | - | 3.8 nH | 400mOhm | - | - | - | - | ||
![]() CTMC1210SF-180K Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 22MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 120 mA | Unshielded | 18 µH | 3.3Ohm Max | 30 @ 2.52MHz | - | 0.094 (2.40mm) | - |