- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT622LYF-681J Central Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1.6MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct622lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 680 μH | - | 1.6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTAC0603F-33NK Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0269 Ω | 1.6GHz | CENTRAL TECHNOLOGIES | 300 MHz | Central Technologies | CTAC0603F-33NK | CTAC0603F | Air | Central Technologies | 85 °C | -25 °C | Bulk | CHIP, 0807, ROHS COMPLIANT | - | - | - | - | Active | Active | 5.44 | Yes | 1600 MHz | - | -25°C ~ 85°C | CTAC0603F | 0.079" L x 0.071" W (2.00mm x 1.80mm) | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 320 mA | - | Unshielded | 1 | - | compliant | 33 nH | 300 MHz | 26.9mOhm Max | RF INDUCTOR | DUAL ENDED | 70 @ 300MHz | 70 | GENERAL PURPOSE INDUCTOR | 0807 | NO | 0.32 A | 0.033 µH | - | 0.079" (2.00mm) | - | ||
![]() CTDO5022PF-334 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.9A | 0.56 Ω | 4MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5022PF-334 | CTDO5022F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 7360 | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Active | 5.22 | Yes | 4 MHz | DCR IS MEASURED AT 15% TOLERANCE | -40°C ~ 85°C | CTDO5022PF | 0.718" L x 0.600" W (18.24mm x 15.24mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 1 A | TR | Unshielded | 1 | Unshielded | compliant | 330 μH | 0.1 MHz | 560mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 1.9 A | 330 µH | - | 0.295" (7.50mm) | - | ||
![]() CTML0603F-R047J Central Technologies | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 260MHz | - | 50 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTML0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | Multilayer | - | - | 50 mA | - | Shielded | - | - | - | 47 nH | - | 300mOhm Max | - | - | 10 @ 50MHz | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CT622LYF-470J Central Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 6.5MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct622lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 47 μH | - | 160mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLV4026SF-1R5M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 3.78A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4026SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 3.33 A | - | Shielded | - | - | - | 1.5 μH | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() CTCDRH2D09F-100N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 280mA | 0.538 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH2D09F-100N | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.68 | Yes | - | - | -40°C ~ 85°C | CTCDRH2D09F | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | - | EAR99 | - | - | 8504.50.80.00 | 420 mA | - | Shielded | 1 | - | compliant | 10 μH | 0.1 MHz | 538mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 10 µH | - | 0.039" (1.00mm) | - | ||
![]() CTMC1210SF-470K Central Technologies | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 14MHz | - | 2.52 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 60 mA | - | Unshielded | - | - | - | 47 μH | - | 7Ohm Max | - | - | 30 @ 2.52MHz | - | - | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CTGS54F-220K Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 2.52 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 100°C | CTGS54F | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | - | Wirewound | - | - | 1.1 A | - | Unshielded | - | - | - | 22 μH | - | 180mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.193" (4.90mm) | - | ||
![]() CTH8F-151K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 2.22A | - | 3MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 1.6 A | - | Unshielded | - | - | - | 150 μH | - | 129mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTGS54F-221K Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 1.6 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTGS54F-221K | CTGS54F | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 100°C | CTGS54F | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 350 mA | - | Unshielded | 1 | - | compliant | 220 μH | 0.001 MHz | 1.6Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.35 A | 220 µH | - | 0.193" (4.90mm) | - | ||
![]() CT187LYF-271K Central Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 2.6MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct187lyf | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | 270 μH | - | 3Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CTF-11NG Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 4GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 11 nH | - | 110mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTP1330F-224K Central Technologies | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | SMD | RECTANGULAR PACKAGE | 2 | - | 72mA | 2.648 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTP1330F-224K | - | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Obsolete | Active | 5.6 | Yes | - | - | -55°C ~ 125°C | CTP1330F | 0.311" L x 0.128" W (7.90mm x 3.25mm) | ±10% | - | Yes | EAR99 | Molded | - | 8504.50.80.00 | 223 mA | - | Unshielded | 1 | - | compliant | 220 μH | 0.001 MHz | 2.648Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.223 A | 220 µH | - | 0.142" (3.60mm) | - | ||
![]() CTH8F-182K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 640mA | - | 720kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 600 mA | - | Unshielded | - | - | - | 1.8 mH | - | 1.56Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTDO5040F-104M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | CYLINDRICAL PACKAGE | 2 | - | 5A | 0.153 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5040F-104M | CTDO5040F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -40°C ~ 85°C | CTDO5040F | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | 2.3 A | - | Unshielded | 1 | - | compliant | 100 μH | 0.1 MHz | 153mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2.3 A | 100 µH | - | 0.450" (11.43mm) | - | ||
![]() CTLVC6028F-1R5N Central Technologies | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 5.67A | 0.016 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTLVC6028F-1R5N | CTLVC6028F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Active | Active | 5.43 | - | - | - | -55°C ~ 125°C | CTLVC6028F | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | - | EAR99 | - | - | 8504.50.80.00 | 4.32 A | TR | Shielded | - | Magnetic Shielded | compliant | 1.5 μH | - | 16mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 6.3 A | 1.5 µH | - | 0.118" (3.00mm) | - | ||
![]() CTSPMA6010F-3R3M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.5A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | CTSPMA6010F | 0.280" L x 0.280" W (7.10mm x 7.10mm) | ±20% | - | - | - | - | - | - | 2.8 A | - | Shielded | - | - | - | 3.3 μH | - | 99mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTDO5022PF-332 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 14A | 0.016 Ω | 60MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5022PF-332 | CTDO5022F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 7360 | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Active | 5.22 | Yes | 60 MHz | DCR IS MEASURED AT 15% TOLERANCE | -40°C ~ 85°C | CTDO5022PF | 0.718" L x 0.600" W (18.24mm x 15.24mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 6.2 A | TR | Unshielded | 1 | Unshielded | compliant | 3.3 μH | 0.1 MHz | 16mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 14 A | 3.3 µH | - | 0.295" (7.50mm) | - | ||
![]() CTTF0402F-5N9B Central Technologies | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 0.7 Ω | 6GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-5N9B | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.45 | Yes | 6000 MHz | INDUCTANCE TOLERANCE 0.1NF | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 280 mA | - | Unshielded | 1 | - | compliant | 5.9 nH | 500 MHz | 700mOhm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.28 A | 0.0059 µH | - | 0.016" (0.40mm) | - |