- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Insert Material | Approvals | Contact Materials | Current - Saturation (Isat) | Enclosure | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum Voltage | Mfr | Mounting | Number of Outlets | Package | Package Type | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Composition | Capacitance | Current Rating (Amps) | Shielding | Depth | Current Rating | Inductance | DC Resistance (DCR) | Q @ Freq | Protections | Terminal Type | Bearing Type | Max Frequency | Features | Nominal Input Voltage (AC) | Contacts | IP Rating | Diameter | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTCVCF-562J Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | CE, CSA, UL | Silver Gold Flashed | 200mA | Plastic | 300kHz | 10 kHz | Square D | 8501RSD44M1P14V50 | - | - | Central Technologies | Plug In | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±5% | Spade | - | - | - | 160 mA | Unshielded | - | - | 5.6 mH | 23Ohm Max | 30 @ 252kHz | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | ||
![]() CTCH855F-562K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | Radial | - | - | - | - | 110mA | - | - | 1 kHz | Turck | A9669 | - | - | Central Technologies | - | - | Bulk | - | Active | - | - | CTCH855F | 0.307 Dia (7.80mm) | ±10% | - | Wirewound | - | - | - | Unshielded | - | - | 5.6 mH | 26.8Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.217 (5.50mm) | - | - | - | ||
![]() CTTF0201HCF-2N4B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | 0201 | - | - | - | - | - | - | 6GHz | 500 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | - | Thin Film | - | - | 450 mA | Unshielded | - | - | 2.4 nH | 350mOhm Max | 10 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.011 (0.28mm) | - | - | - | ||
![]() CTLQ2220CF-680M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 7.6MHz | 1 MHz | GE | PB350Z100S370DABX | - | - | Central Technologies | - | - | Tape & Reel (TR) | Radial Round | Active | Yes | -40°C ~ 85°C | CTLQ2220CF | 0.224 L x 0.197 W (5.70mm x 5.00mm) | ±20% | - | Wirewound | Metallized Polypropylene | 35 MicroFarads | 640 mA | Unshielded | - | - | 68 µH | 938mOhm Max | - | - | - | - | - | - | - | - | - | 2 | 0.197 (5.00mm) | - | - | - | ||
![]() CTLV5040SF-1R0N Central | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | - | 2020 | Cast Iron | 52100 Steel;Black Oxide | - | - | 7.92A | - | - | 100 kHz | Sealmaster | ST-43 | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | CTLV5040SF | 0.197 L x 0.197 W (5.00mm x 5.00mm) | ±30% | - | - | - | - | 5.31 A | Shielded | - | - | 1 µH | 12mOhm Max | - | - | - | Take Up | - | - | - | - | - | - | 0.165 (4.20mm) | - | - | - | ||
![]() CTS5F-1R0J Central | In Stock | - | - | Front Mount | Axial | 5 | Axial | - | - | CSA, UL | - | - | - | 200MHz | 7.9 MHz | Turck | UX03950 | - | 600 VAC, 600 VDC | Central Technologies | - | - | Bulk | - | Active | - | -55°C ~ 105°C | CTS5F | 0.150 Dia x 0.449 L (3.81mm x 11.40mm) | ±5% | - | Molded | - | - | 2.2 A | Shielded | - | 10 A | 1 µH | 50mOhm Max | 55 @ 7.9MHz | - | - | - | - | - | - | - | IP67 | - | - | 5 m | - | - | ||
![]() CTCH895F-560K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | Radial | - | - | - | - | 1.2A | - | - | 2.52 MHz | Murrelektronik | 4000-69112-0000000 | - | - | Central Technologies | - | - | Bulk | - | Active | - | - | CTCH895F | 0.307 Dia (7.80mm) | ±10% | - | - | - | - | - | Unshielded | - | - | 56 µH | 110mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.374 (9.50mm) | - | - | - | ||
![]() CTS4HTF-100K Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | 432mA | - | 53MHz | 7.9 MHz | ABB | ACH580-BCR-024A-2+E213+J429+L501 | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | - | Molded | - | - | 432 mA | Shielded | - | - | 10 µH | 1.3Ohm Max | 46 @ 7.9MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTC1F-R33M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 410MHz | - | Miscellaneous | 2SC609H | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | ctc1f | - | ±20% | - | - | - | - | - | - | - | - | 330 nH | 220mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603QWF-R12J Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 1.6GHz | - | Johnson Controls | YK170424B-00000 | - | - | Central Technologies | Panel | - | JHSN_DRIV_YK-YM | - | Active | - | -40°C ~ 125°C | ct0603qwf | - | ±5% | - | Wirewound | - | - | - | - | 22.11 | - | 120 nH | 1.3Ohm | - | - | - | - | 320 Hz | - | 480 VAC | - | - | - | - | - | 32.13 | - | ||
![]() CTMPH121010F-1R0M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | - | - | 6A | - | - | 2 MHz | Turck | U-72038 | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C | CTMPH121010F | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | - | Molded | - | - | 3.5 A | Shielded | - | - | 1 µH | 34mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.110 (2.80mm) | - | - | - | ||
![]() CTM1F-8R2J Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | - | - | - | - | 55MHz | 7.9 MHz | Greenlee | K32GL | Ferrite | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±5% | - | Molded | - | - | 155 mA | Unshielded | - | - | 8.2 µH | 2.7Ohm Max | 55 @ 7.9MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTIHSM5832F-1R8K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | SMD | - | - | - | - | 8.6A | - | - | 1 kHz | Entrelec | 1SNA116537R0600 | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | CTIHSM5832F | 0.638 L x 0.320 W (16.20mm x 8.13mm) | ±10% | - | Molded | - | - | 4.4 A | Unshielded | - | - | 1.8 µH | 13mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.285 (7.24mm) | - | - | - | ||
![]() CTS3F-221J Central | In Stock | - | - | Through Hole | Axial | - | Axial | - | - | CE, CSA, UL | - | - | - | 7.5MHz | 790 kHz | Cutler Hammer, Div of Eaton Corp | PDG36F0500VFAJ | - | - | Central Technologies | Panel | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | - | Molded | - | - | 125 mA | Shielded | - | 500 A | 220 µH | 5Ohm Max | 58 @ 790kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTHCCI1210F-8R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 7A | - | - | 100 kHz | Murrelektronik | 4000-68223-0010010 | - | - | Central Technologies | - | (2) German Receptacles | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C | CTHCCI1210F | 0.524 L x 0.461 W (13.30mm x 11.70mm) | ±20% | - | Wirewound | - | - | 9 A | Shielded | - | - | 8.2 µH | 13mOhm Max | - | - | - | - | - | - | - | - | IP65 | - | 0.394 (10.00mm) | - | - | - | ||
![]() CTLV6028SF-4R7N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | 2424 | - | - | - | - | 3.6A | - | - | 100 kHz | Murrelektronik | 3224680 | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | CTLV6028SF | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | - | - | - | 3.06 A | Shielded | - | - | 4.7 µH | 36mOhm | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | ||
![]() CTC0F-1R5M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 80MHz | - | Turck | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | - | - | - | - | - | 1.5 µH | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0402QWF-10NH Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 5.5GHz | - | Philips | 146332 | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C | ct0402qwf | - | ±3% | - | Wirewound | - | - | - | - | - | - | 10 nH | 170mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTRL5480F-5-183K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | Radial | - | - | - | - | 145mA | - | - | 1 kHz | Miscellaneous | K39Q(2-GATE) | - | - | Central Technologies | - | - | Bulk | - | Active | - | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | - | - | - | 250 mA | Unshielded | - | - | 18 mH | 10.2Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.701 (17.80mm) | - | - | - | ||
![]() CTLL1608F-68NK Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | 0603 | - | - | CSA, IEC, UL | - | - | - | 1GHz | 100 MHz | ABB | XT4LE3063GFF000XXX | Ceramic | - | Central Technologies | Panel | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 100°C | CTLL1608F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | Multilayer | - | - | 300 mA | Unshielded | - | 63 A | 68 nH | 1.5Ohm Max | 18 @ 800MHz | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | - |