- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTRL5480F-4-683K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 110mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-4 | 0.449 Dia (11.40mm) | ±10% | - | 60 mA | Unshielded | 68 mH | 84Ohm Max | - | - | 0.709 (18.00mm) | - | ||
![]() CTHCPI3231F-101M Central | In Stock | - | - | Through Hole | Horizontal, 4 PC Pin | Horizontal, 4 PC Pin | 23A | - | 100 kHz | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | CTHCPI3231F | 1.291 L x 1.220 W (32.80mm x 31.00mm) | ±20% | Wirewound | 23 A | Semi-Shielded | 100 µH | 12mOhm Max | - | - | 1.161 (29.50mm) | - | ||
![]() CTIHLP2207F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP2207F | 0.224 L x 0.213 W (5.70mm x 5.40mm) | ±20% | - | 2.8 A | Shielded | 6.8 µH | 120mOhm Max | - | - | 0.071 (1.80mm) | - | ||
![]() CTLVC8040F-5R6M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 5.13A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±20% | - | 4.68 A | Shielded | 5.6 µH | 23mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CT0603HPF-R21H Central | In Stock | - | - | Surface Mount | - | - | - | 1.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 210 nH | 2Ohm | - | - | - | - | ||
![]() CTMMP2818AF-5R6M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | 9 A | Shielded | 5.6 µH | 43.5mOhm | - | - | 0.189 (4.80mm) | - | ||
![]() CT1008LSCF-1R5K Central | In Stock | - | - | Surface Mount | - | - | - | 182MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±10% | Wirewound | - | - | 1.5 µH | 1.3Ohm | - | - | - | - | ||
![]() CT494LYF-180K Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -30°C ~ 105°C | ct494lyf | - | ±10% | Wirewound | - | - | 18 µH | 58mOhm | - | - | - | - | ||
![]() CTH8RF-470K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 4A | 7MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8RF | 0.469 Dia (11.90mm) | ±10% | - | 4 A | Unshielded | 47 µH | 40mOhm Max | - | - | 0.917 (23.30mm) | - | ||
![]() CTPCI7045F-151M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTPCI7045F | 0.291 L x 0.276 W (7.40mm x 7.00mm) | ±20% | - | 950 mA | Shielded | 150 µH | 516mOhm Max | - | - | 0.189 (4.80mm) | - | ||
![]() CTSPI3D12F-3R9M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.26A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D12F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 1.3 A | Shielded | 3.9 µH | 143mOhm | - | - | 0.049 (1.25mm) | - | ||
![]() CTP1330F-104K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 132mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTP1330F | 0.311 L x 0.128 W (7.90mm x 3.25mm) | ±10% | Molded | 347 mA | Unshielded | 100 µH | 1.68Ohm Max | - | - | 0.142 (3.60mm) | - | ||
![]() CTCH108F-150M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder, 4 Leads | Radial | 3.7A | - | 2.52 MHz | - | Central Technologies | Bulk | Active | - | CTCH108F | 0.394 Dia (10.00mm) | ±20% | Wirewound | - | Unshielded | 15 µH | 36mOhm Max | - | - | 0.335 (8.50mm) | - | ||
![]() CTCDEP147SF-6R1M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 14.8A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDEP147SF | 0.591 L x 0.587 W (15.00mm x 14.90mm) | ±20% | Wirewound | 11 A | Shielded | 6.1 µH | 7.8mOhm Max | - | - | 0.319 (8.10mm) | - | ||
![]() CT1206CSF-022J Central | In Stock | - | - | Surface Mount | - | - | - | 2.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±5% | Wirewound | - | - | 22 nH | 100mOhm | - | - | - | - | ||
![]() CTC0F-270K Central | In Stock | - | - | Through Hole | - | - | - | 16MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 27 µH | 4.3Ohm | - | - | - | - | ||
![]() CTH8HCF-4R7K Central | In Stock | - | - | Through Hole | Axial | Axial | 42A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 6 A | Unshielded | 4.7 µH | 8mOhm Max | - | - | - | - | ||
![]() CTC5F-1R8K Central | In Stock | - | - | Through Hole | Axial | Axial | 1.2A | 105MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 1.8 µH | 140mOhm Max | 43 @ 7.9MHz | - | - | - | ||
![]() CTDAT1326F-7R0M Central | In Stock | - | - | Through Hole | 8-DIP | 8-DIP | 10A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDAT1326F | 1.024 L x 0.512 W (26.00mm x 13.00mm) | ±20% | - | 12 A | Shielded | 7 µH | 36mOhm Max | - | - | 0.591 (15.00mm) | - | ||
![]() CT0805CSF-270K Central | In Stock | - | - | Surface Mount | - | - | - | 2.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805csf | - | ±10% | Wirewound | - | - | 27 nH | 250mOhm | - | - | - | - |