- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Inner Diameter - Recovered | Inner Diameter - Supplied | Lead Free Status / RoHS Status | Material-Core | Mfr | Mode of Oscillation | Mounting | Package | Product Status | Standard Frequency | Supplier Package | Termination Method | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Gender | Capacitance | Current Rating (Amps) | Pitch | Technology | Shielding | Pin Count | Housing Color | Inductance | DC Resistance (DCR) | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Q @ Freq | Current - Average Rectified (Io) | Series Resistance | Shrinkage Ratio | Shrink Temperature | Voltage - Peak Reverse (Max) | Frequency Response | Features | Product Length | Product Width | Height Seated (Max) | Length | Recovered Wall Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTTF0201F-0N6C Central | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | - | - | - | - | - | 9GHz | 500 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | - | - | Thin Film | - | - | - | 350 mA | - | - | Unshielded | - | - | 600 nH | 250mOhm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | - | 0.011 (0.28mm) | - | - | - | ||
![]() CTC3F-821M Central | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 1.8MHz | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | ctc3f | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 820 µH | 12Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0201LSF-15NK Central | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 2.3GHz | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -25°C ~ 105°C | - | ct0201lsf | - | ±10% | - | - | Wirewound | - | - | - | - | - | - | - | - | - | 15 nH | 120mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS7F-223K Central | In Stock | - | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | CTS7F | 0.300 Dia x 0.725 L (7.62mm x 18.41mm) | ±10% | - | - | - | - | - | - | 71 mA | - | - | Shielded | - | - | 22 mH | 8.06Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLQ1812NF-4R7M Central | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | - | - | - | 38MHz | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | CTLQ1812NF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | - | - | Wirewound | - | - | - | 500 mA | - | - | Unshielded | - | - | 4.7 µH | 400mOhm Max | - | - | - | 30 @ 1MHz | - | - | - | - | - | - | - | - | - | 0.110 (2.80mm) | - | - | - | ||
![]() CTVFW2724F-220M Central | In Stock | - | - | - | Through Hole | Vertical, 6 PC Pin | Vertical, 6 PC Pin | - | - | - | - | - | 14.7A | - | - | - | - | - | - | Central Technologies | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C | - | CTVFW2724F | 1.059 L x 0.665 W (26.90mm x 16.90mm) | ±20% | - | - | Wirewound | - | - | - | 26 A | - | - | Shielded | - | - | 22 µH | 2.6mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.945 (24.00mm) | - | - | - | ||
![]() CTHC1812SF-3R9M Central | In Stock | - | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | - | - | - | - | 45MHz | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | - | - | Drum Core, Wirewound | - | - | - | 700 mA | - | - | Unshielded | - | - | 3.9 µH | 240mOhm Max | - | - | - | 10 @ 7.96MHz | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | - | - | ||
![]() CTRL5480F-1-4R7K Central | In Stock | - | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | - | - | - | 1.35A | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | CTRL5480F-1 | 0.224 Dia (5.70mm) | ±10% | - | - | - | - | - | - | 800 mA | - | - | Unshielded | - | - | 4.7 µH | 34mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.337 (8.57mm) | - | - | - | ||
![]() CTC4F-472K Central | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 125°C | - | ctc4f | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS2F-R15K Central | In Stock | - | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | 500MHz | 25 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 105°C | - | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±10% | - | - | Molded | - | - | - | 1.55 A | - | - | Shielded | - | - | 150 nH | 138mOhm Max | - | - | - | 42 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT918CYF-8R2N Central | In Stock | - | - | - | Surface Mount | - | - | - | - | - | 5% | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | ct918cyf | - | ±30% | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | 8.2 µH | 115mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 0.85 mm | - | - | - | - | ||
![]() CTRLB9012F-122K Central | In Stock | - | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | - | - | - | - | 1.2MHz | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | Active | - | - | - | -55°C ~ 125°C | - | CTRLB9012F | 0.354 Dia (9.00mm) | ±10% | - | - | - | - | - | - | 480 µA | - | - | Unshielded | - | - | 1.2 mH | 3.4Ohm Max | - | - | - | 15 @ 252kHz | - | - | - | - | - | - | - | - | - | 0.480 (12.20mm) | - | - | - | ||
![]() CT0201HQF-0N9C Central | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | 10GHz | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | - | ct0201hqf | - | ±0.2nH | - | - | Multilayer | - | - | - | - | - | - | - | - | - | 900 pH | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTIHLP2906F-1R5M Central | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 10.5A | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | - | CTIHLP2906F | 0.287 L x 0.260 W (7.30mm x 6.60mm) | ±20% | - | - | - | - | - | - | 5 A | - | - | Shielded | - | - | 1.5 µH | 28mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() CTSPI3D18F-151M Central | In Stock | - | - | Pre-Tin | Surface Mount | Nonstandard | - | - | PBT (Polybutylene Terephthalate) | Straight | - | Phosphor Bronze | 180mA | - | 1 kHz | - | - | - | - | Central Technologies | - | Cable Mount | Tape & Reel (TR) | Active | - | - | IDT | -40 to 105 °C | - | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | - | - | - | RCP | - | 320 mA | 2.0000 mm | - | Shielded | - | Light Blue | 150 µH | 2.41Ohm | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | 0.071 (1.80mm) | - | - | - | ||
![]() CTC1F-121K Central | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 12MHz | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -40 to 85 °C | - | ctc1f | - | ±10% | - | - | Band Pass Filter | - | - | - | - | - | - | - | - | - | 120 µH | 13Ohm | - | - | - | - | - | - | - | - | - | BPF | - | - | - | - | - | - | - | ||
![]() CTSFW7040F-R40M Central | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 25A | - | 100 kHz | - | - | - | - | Central Technologies | Fundamental | Surface Mount | Tape & Reel (TR) | Active | 38.4 MHz | SMD | - | -40 to 85 °C | - | CTSFW7040F | 0.291 L x 0.264 W (7.40mm x 6.70mm) | ±20% | - | - | Crystal | - | - | - | 19 A | - | - | Shielded | 4 | - | 400 nH | 2.04mOhm Max | - | - | - | - | - | 100 Ohm | - | - | - | - | - | - | - | 0.173 (4.40mm) | - | - | - | ||
![]() CTC0F-5R6M Central | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 30MHz | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 125°C | - | ctc0f | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 µH | 1.9Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSPI2D18F-1R8N Central | In Stock | - | - | - | Through Hole | 4-ESIP, PB | isoCINK+™ PB | - | - | - | - | - | 840mA | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | 0.126 L x 0.126 W (3.20mm x 3.20mm) | ±30% | Active | - | - | - | - | - | 1.68 A | - | Standard | Shielded | - | - | 1.8 µH | 52mOhm | Single Phase | 10µA @ 600V | 1.1V @ 20A | - | 40A | - | - | - | 600V | - | - | - | - | 0.071 (1.80mm) | - | - | - | ||
![]() CT1812CSF-120J Central | In Stock | - | - | - | Surface Mount | - | - | Neoprene, Irradiated | - | - | - | - | - | 58MHz | - | 0.428 (10.87mm) | 0.750 (19.05mm) | -- | - | Central Technologies | - | - | Tape & Reel (TR) | Active | - | - | - | -70°C ~ 121°C | - | NTFR | - | ±5% | Active | -- | Tubing, Flexible | Black | - | - | - | - | - | - | - | - | 12 µH | 8.7Ohm | - | - | - | - | - | - | 1.75 to 1 | 135°C | - | - | Abrasion Resistant, Flame Retardant, Fluid Resistant | - | - | - | -- | 0.057 (1.45mm) | - |