- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLQ1812NF-221J Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | YES | ONE SURFACE | 1812 | RECTANGULAR PACKAGE | 2 | - | - | 5.4 Ω | 4.5MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1812NF-221J | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1810 | - | - | - | - | Active | Active | 5.45 | Yes | 4.5 MHz | Q MEASURED AT 0.796 MHZ | -40°C ~ 125°C | CTLQ1812NF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 110 mA | - | Unshielded | 1 | - | compliant | 220 μH | 1 MHz | 5.4Ohm Max | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | GENERAL PURPOSE INDUCTOR | 1810 | NO | 0.11 A | 220 µH | - | 0.110" (2.80mm) | - | ||
![]() CTGS105F-220M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.9A | - | - | - | 2.52 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTGS105F | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | - | Wirewound | - | - | - | - | Unshielded | - | - | - | 22 μH | - | 100mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.228" (5.80mm) | - | ||
![]() CTDT1608CF-153 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTDT1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | - | - | - | - | - | - | 600 mA | - | Shielded | - | - | - | 15 μH | - | 140mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.115" (2.92mm) | - | ||
![]() CT0805CSF-221K Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.7 Ω | 850MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-221K | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.15 | Yes | 850 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0805csf | - | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 220 nH | 100 MHz | 700mOhm | FILTER CHOKE | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.4 A | 0.22 µH | - | - | - | ||
![]() CTH8F-391K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 1.39A | - | 2MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 1.6 A | - | Unshielded | - | - | - | 390 μH | - | 281mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLL1005F-FH12NJ Central Technologies | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.3 Ω | 3GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1005F-FH12NJ | CTLL1005F-FH | Ceramic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1005 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.43 | Yes | 2950 MHz | Q MEASURED AT 800 MHZ | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 300 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 12 nH | 100 MHz | 400mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 31 | GENERAL PURPOSE INDUCTOR | 1005 | NO | 0.3 A | 0.012 µH | - | 0.026" (0.65mm) | - | ||
![]() CTDO5022PF-103 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 10A | 0.032 Ω | 30MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5022PF-103 | CTDO5022F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 7360 | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Active | 5.22 | Yes | 30 MHz | DCR IS MEASURED AT 15% TOLERANCE | -40°C ~ 85°C | CTDO5022PF | 0.718" L x 0.600" W (18.24mm x 15.24mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 4.3 A | TR | Unshielded | 1 | Unshielded | compliant | 10 μH | 0.1 MHz | 32mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 10 A | 10 µH | - | 0.295" (7.50mm) | - | ||
![]() CTLQ1812CF-6R8M Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | YES | ONE SURFACE | 1812 | RECTANGULAR PACKAGE | 2 | - | - | 0.2 Ω | 30MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1812CF-6R8M | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1812 | - | - | - | - | Active | Active | 5.45 | Yes | 30 MHz | - | -40°C ~ 125°C | CTLQ1812CF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 720 mA | - | Unshielded | 1 | - | compliant | 6.8 μH | 1 MHz | 200mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.72 A | 6.8 µH | - | 0.110" (2.80mm) | - | ||
![]() CTRL6050F-100M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 6A | 0.06 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTRL6050F-100M | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 5546 | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -40°C ~ 85°C | CTRL6050F | 0.551" L x 0.461" W (14.00mm x 11.70mm) | ±20% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 3.5 A | - | Unshielded | 1 | - | compliant | 10 μH | 0.001 MHz | 60mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 5546 | NO | 3.5 A | 10 µH | - | 0.331" (8.40mm) | - | ||
![]() CTIHLP73VCZF-R47M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 27A | 0.0055 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP73VCZF-R47M | CTIHLP73VCZF | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2926 | - | - | - | - | Active | Active | 5.28 | Yes | - | - | -55°C ~ 125°C | CTIHLP73VCZF | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 16.5 A | - | Shielded | 1 | - | compliant | 470 nH | 0.1 MHz | 5.5mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2926 | YES | 16.5 A | 0.47 µH | - | 0.118" (3.00mm) | - | ||
![]() CTLVC6028F-6R8M Central Technologies | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 2.79A | 0.05 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTLVC6028F-6R8M | CTLVC6028F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Active | Active | 5.43 | - | - | - | -55°C ~ 125°C | CTLVC6028F | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 2.43 A | TR | Shielded | - | Magnetic Shielded | compliant | 6.8 μH | - | 50mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2424 | YES | 3.1 A | 6.8 µH | - | 0.118" (3.00mm) | - | ||
![]() CTIHLP73VCZF-R68M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 24A | 0.0063 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP73VCZF-R68M | CTIHLP73VCZF | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2926 | - | - | - | - | Active | Active | 5.28 | Yes | - | - | -55°C ~ 125°C | CTIHLP73VCZF | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 15 A | - | Shielded | 1 | - | compliant | 680 nH | 0.1 MHz | 6.3mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2926 | YES | 15 A | 0.68 µH | - | 0.118" (3.00mm) | - | ||
![]() CTAC0805F-27NK Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0145 Ω | 1.6GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAC0805F-27NK | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1107 | - | - | - | - | Obsolete | Obsolete | 5.82 | - | 1600 MHz | - | -25°C ~ 85°C | ctac0805f | - | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 27 nH | 300 MHz | 14.5mOhm | RF INDUCTOR | DUAL ENDED | - | 70 | GENERAL PURPOSE INDUCTOR | 1107 | NO | 0.55 A | 0.027 µH | - | - | - | ||
![]() CT0805CSF-271G Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 650MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0805csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 270 nH | - | 1Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CTF-2N0J Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 12GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 2 nH | - | 34mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTIHLP73VCZF-3R3M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 12A | 0.035 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP73VCZF-3R3M | CTIHLP73VCZF | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2926 | - | - | - | - | Active | Active | 5.28 | Yes | - | - | -55°C ~ 125°C | CTIHLP73VCZF | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 6 A | - | Shielded | 1 | - | compliant | 3.3 μH | 0.1 MHz | 35mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2926 | YES | 6 A | 3.3 µH | - | 0.118" (3.00mm) | - | ||
![]() CTGS137F-2R2M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 18A | - | 50MHz | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTGS137F | 0.512" L x 0.512" W (13.00mm x 13.00mm) | ±20% | - | - | - | Wirewound | - | - | 9 A | - | Unshielded | - | - | - | 2.2 μH | - | 6mOhm | - | - | 22 @ 7.96MHz | - | - | - | - | - | - | - | 0.287" (7.30mm) | - | ||
![]() CTAC1008F-56NK Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0275 Ω | 1.3GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAC1008F-56NK | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1307 | - | - | - | - | Active | Active | 5.45 | Yes | 1300 MHz | - | -25°C ~ 85°C | ctac1008f | - | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 56 nH | 300 MHz | 27.5Ohm | RF INDUCTOR | DUAL ENDED | - | 70 | GENERAL PURPOSE INDUCTOR | 1307 | NO | 0.47 A | 0.056 µH | - | - | - | ||
![]() CTSLF0628TF-220M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 770mA | 0.104 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTSLF0628TF-220M | CTSLF0628 | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.28 | Yes | - | - | -40°C ~ 85°C | CTSLF0628TF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 1.3 A | - | Shielded | 1 | - | compliant | 22 μH | 0.001 MHz | 104mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.3 A | 22 µH | - | 0.118" (3.00mm) | - | ||
![]() CTCDRH125F-470M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.8A | 0.08 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH125F-470M | CTCDRH125 | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 105°C | CTCDRH125F | 0.504" L x 0.504" W (12.80mm x 12.80mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 47 μH | 0.001 MHz | 80mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.8 A | 47 µH | - | 0.236" (6.00mm) | - |