- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Filter Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLL2012SF-15NJ Central Technologies | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 1.6GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | 15 nH | - | 400mOhm Max | - | - | 15 @ 100MHz | - | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CTAC0603F-3N9K Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.003 Ω | 3GHz | CENTRAL TECHNOLOGIES | 300 MHz | Central Technologies | CTAC0603F-3N9K | CTAC0603F | Air | Central Technologies | 85 °C | -25 °C | Bulk | CHIP, 0807, ROHS COMPLIANT | - | - | - | - | Active | Active | 5.44 | Yes | 3000 MHz | - | -25°C ~ 85°C | CTAC0603F | 0.079" L x 0.071" W (2.00mm x 1.80mm) | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 950 mA | - | Unshielded | 1 | - | compliant | 3.9 nH | 300 MHz | 3mOhm Max | RF INDUCTOR | DUAL ENDED | 80 @ 300MHz | 80 | GENERAL PURPOSE INDUCTOR | - | 0807 | NO | 0.95 A | 0.0039 µH | - | 0.079" (2.00mm) | - | ||
![]() CTGS105F-391K Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 480mA | 1.3 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTGS105F-391K | CTGS105 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.17 | Yes | - | - | -40°C ~ 105°C | CTGS105F | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | 390 μH | 0.001 MHz | 1.3Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.48 A | 390 µH | - | 0.228" (5.80mm) | - | ||
![]() CTH8F-682K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 322mA | - | 350kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 250 mA | - | Unshielded | - | - | - | 6.8 mH | - | 5.69Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTGS73F-151K Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | CTGS73F | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | - | Wirewound | - | - | 400 mA | - | Unshielded | - | - | - | 150 μH | - | 750mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.150" (3.80mm) | - | ||
![]() CTMC1812SF-1R2J Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 240MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 430 mA | - | Unshielded | - | - | - | 1.2 μH | - | 550mOhm Max | - | - | 50 @ 7.96MHz | - | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTXAL4020F-1R0M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 8.8A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTXAL4020F | 0.161" L x 0.161" W (4.10mm x 4.10mm) | ±20% | - | - | - | - | - | - | 9.6 A | - | Shielded | - | - | - | 1 μH | - | 14.6mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.083" (2.10mm) | - | ||
![]() CTLL1005F-FH33NJ Central Technologies | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.5 Ω | 1.8GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1005F-FH33NJ | CTLL1005F-FH | Ceramic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1005 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.43 | Yes | 1700 MHz | Q MEASURED AT 800 MHZ | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 200 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 33 nH | 100 MHz | 900mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 25 | GENERAL PURPOSE INDUCTOR | - | 1005 | NO | 0.2 A | 0.033 µH | - | 0.026" (0.65mm) | - | ||
![]() CTCDRH64BF-100M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTCDRH64BF | 0.260" L x 0.244" W (6.60mm x 6.20mm) | ±20% | - | - | - | - | - | - | 1.4 A | - | Shielded | - | - | - | 10 μH | - | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | ||
![]() CTH6EF-222K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 64mA | 19 Ω | 640kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH6EF-222K | CTH6F | - | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.25 | Yes | 0.64 MHz | - | -55°C ~ 105°C | CTH6F | 0.160" Dia x 0.500" L (4.06mm x 12.70mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 100 mA | - | Unshielded | 1 | - | compliant | 2.2 mH | 0.001 MHz | 19Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.1 A | 2200 µH | - | - | - | ||
![]() CTDO5040F-103M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | CYLINDRICAL PACKAGE | 2 | - | 16A | 0.015 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5040F-103M | CTDO5040F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -40°C ~ 85°C | CTDO5040F | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | 7.1 A | - | Unshielded | 1 | - | compliant | 10 μH | 0.1 MHz | 15mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 7.1 A | 10 µH | - | 0.450" (11.43mm) | - | ||
![]() CTLL2012SF-82NJ Central Technologies | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 600MHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | 82 nH | - | 900mOhm Max | - | - | 18 @ 100MHz | - | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CTPCI7045F-3R3N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.6A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTPCI7045F | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±30% | - | - | - | - | - | - | 4.8 A | - | Shielded | - | - | - | 3.3 μH | - | 20.8mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.189" (4.80mm) | - | ||
![]() CTMC1210SF-6R8J Central Technologies | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 35MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 180 mA | - | Unshielded | - | - | - | 6.8 μH | - | 1.8Ohm Max | - | - | 30 @ 7.96MHz | - | - | - | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CTLVC6028F-1R0N Central Technologies | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 6.84A | 0.013 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTLVC6028F-1R0N | CTLVC6028F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 2424 | 2.8 mm | 6 mm | SMT | 6 mm | Active | Active | 5.43 | - | - | - | -55°C ~ 125°C | CTLVC6028F | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | - | EAR99 | - | - | 8504.50.80.00 | 4.68 A | TR | Shielded | - | Magnetic Shielded | compliant | 1 μH | - | 13mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | 2424 | YES | 7.6 A | 1 µH | - | 0.118" (3.00mm) | - | ||
![]() CTH8HCF-103K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 600mA | - | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8HCF-103K | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.77 | - | - | - | -55°C ~ 125°C | CTH8HCF | 0.550" Dia x 1.000" L (13.97mm x 25.40mm) | ±10% | - | - | - | - | - | - | 350 mA | - | Unshielded | - | - | compliant | 10 mH | - | 6Ohm Max | - | - | - | - | - | DATA LINE FILTER | - | - | - | - | - | - | - | ||
![]() CTLL2012SF-R12J Central Technologies | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 500MHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | 120 nH | - | 950mOhm Max | - | - | 13 @ 100MHz | - | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CTCDRH125F-680M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.5A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTCDRH125F | 0.504" L x 0.504" W (12.80mm x 12.80mm) | ±20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | 68 μH | - | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | ||
![]() CT646CYF-6R8M Central Technologies | In Stock | - | - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.047 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT646CYF-6R8M | CT646CYF | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.41 | Yes | - | - | -30°C ~ 100°C | ct646cyf | - | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 6.8 μH | 0.1 MHz | 47mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | YES | 1.94 A | 6.8 µH | - | - | - | ||
![]() CT0603CSF-39NG Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.25 Ω | 2.2GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-39NG | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | - | - | - | - | Active | Active | 5.45 | Yes | 2200 MHz | - | -40°C ~ 125°C | ct0603csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 39 nH | 250 MHz | 250mOhm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 40 | GENERAL PURPOSE INDUCTOR | - | 0603 | NO | 0.6 A | 0.039 µH | - | - | - |