- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMC1812SF-560J Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 10MHz | - | 2.52 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 135 mA | - | Unshielded | - | - | - | - | - | - | 56 μH | - | 5.5Ohm Max | - | - | 50 @ 2.52MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTCDRH127F-2R4N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.0115 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH127F-2R4N | CTCDRH127 | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 4949 | - | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | Active | 5.4 | Yes | - | - | -40°C ~ 125°C | CTCDRH127F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | -20%, +40% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 8 A | TR | Shielded | 1 | Magnetically Shielded | compliant | - | - | - | 2.4 μH | 0.1 MHz | 11.5mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 8 A | 2.4 µH | - | 0.315" (8.00mm) | - | ||
![]() CTDO1813PF-333HC Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 990mA | 0.36 Ω | 20MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1813PF-333HC | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | 20 MHz | - | -40°C ~ 85°C | CTDO1813HCF | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 820 mA | - | Unshielded | 1 | - | compliant | - | - | - | 33 μH | 0.1 MHz | 360mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 33 µH | - | 0.197" (5.00mm) | - | ||
![]() CTSLF1255TF-101M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.1A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTSLF1255TF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 1.8 A | - | Shielded | - | - | - | - | - | - | 100 μH | - | 117mOhm | - | - | - | - | - | - | - | - | - | - | 0.228" (5.80mm) | - | ||
![]() CTGSR105BF-330N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.11 Ω | - | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTGSR105BF-330N | CTGSR105BF | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -30°C ~ 100°C | CTGSR105BF | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.16 A | - | Shielded | 1 | - | compliant | - | - | - | 33 μH | 2.52 MHz | 110mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.16 A | 33 µH | - | 0.236" (6.00mm) | - | ||
![]() CTH7F-183K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 90mA | 48 Ω | 220kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-183K | CTH7F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.4 | Yes | 0.22 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 40 mA | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | - | 0.813 mm | 18 mH | 0.001 MHz | 48Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.04 A | 18000 µH | - | - | - | ||
![]() CTTF0402F-0N8B Central Technologies | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 0.1 Ω | 6GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-0N8B | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.45 | Yes | 6000 MHz | INDUCTANCE TOLERANCE 0.1NF | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 700 mA | - | Unshielded | 1 | - | compliant | - | - | - | 0.8 nH | 500 MHz | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.7 A | 0.0008 µH | - | 0.016" (0.40mm) | - | ||
![]() CT0603CTF-33NG Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.2GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 33 nH | - | 330mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH7F-561K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 540mA | 1.3 Ω | 1MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-561K | - | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.45 | Yes | 1 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 320 mA | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | - | 0.813 mm | 560 μH | 0.001 MHz | 1.3Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.32 A | 560 µH | - | - | - | ||
![]() CT1008CSF-821G Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 350MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 820 nH | - | 1.6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTGS32F-101K Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 280mA | 2.85 Ω | 10MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTGS32F-101K | CTGS32 | - | Central Technologies | 105 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | Yes | 10 MHz | - | -40°C ~ 105°C | CTGS32F | 0.118" L x 0.110" W (3.00mm x 2.80mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 260 mA | - | Unshielded | 1 | - | compliant | - | - | - | 100 μH | 0.1 MHz | 2.85Ohm Max | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 100 µH | - | 0.110" (2.80mm) | - | ||
![]() CTH7F-153K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 100mA | 43 Ω | 230kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-153K | CTH7F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.4 | Yes | 0.23 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 40 mA | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | - | 0.813 mm | 15 mH | 0.001 MHz | 43Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.04 A | 15000 µH | - | - | - | ||
![]() CT0603CTF-30NG Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 30 nH | - | 330mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH8D43F-4R7N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 4.6A | 0.022 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH8D43F-4R7N | CTCDRH8D43 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -30°C ~ 100°C | CTCDRH8D43F | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | - | 4.7 μH | 0.1 MHz | 22mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 4.6 A | 4.7 µH | - | 0.185" (4.70mm) | - | ||
![]() CT0603CTF-7N2H Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 4.5GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±3% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 7.2 nH | - | 47mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSD25F-3R3M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 2.21A | 0.048 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTSD25F-3R3M | CTSD25F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.66 | Yes | - | - | -40°C ~ 85°C | CTSD25F | 0.217" L x 0.217" W (5.50mm x 5.50mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 2.64 A | - | Shielded | 1 | - | compliant | - | - | - | 3.3 μH | 0.1 MHz | 48mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 3.3 µH | - | 0.110" (2.80mm) | - | ||
![]() CTDO1813PF-473HC Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 870mA | 0.47 Ω | 15MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1813PF-473HC | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | 15 MHz | - | -40°C ~ 85°C | CTDO1813HCF | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 720 mA | - | Unshielded | 1 | - | compliant | - | - | - | 47 μH | 0.1 MHz | 470mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 47 µH | - | 0.197" (5.00mm) | - | ||
![]() CT1008LDLSF-2R2J Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 75MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008LDLSF-2R2J | CT1008LDLSF | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.66 | Yes | - | - | -25°C ~ 105°C | ct1008ldlsf | - | ±5% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | 2.2 μH | - | 155mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | ||
![]() CT0402CSF-20NJ Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.25 Ω | 3GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-20NJ | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.38 | Yes | 3000 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 20 nH | 250 MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | - | 26 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.48 A | 0.02 µH | - | - | - | ||
![]() CTFCF-2R7K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | RECTANGULAR PACKAGE | 2 | - | - | 0.03 Ω | - | CENTRAL TECHNOLOGIES | 7.9 MHz | Central Technologies | CTFCF-2R7K | CTFCF | - | Central Technologies | 100 °C | -20 °C | Bulk | 4015 | - | 8.9 mm | 10.1 mm | Radial | 3.81 mm | Active | Active | 5.41 | Yes | - | - | -20°C ~ 100°C | CTFCF | 1.500" Dia (38.10mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 4 A | Bulk | Unshielded | 1 | Flat Coil | compliant | 25.4 mm | 8.9 mm | 0.51 mm | 2.7 μH | 7.9 MHz | 30mOhm Max | RF COIL | RADIAL | 43 @ 7.9MHz | 43 | GENERAL PURPOSE INDUCTOR | 4015 | NO | 4 A | 2.7 µH | - | 1.031" (26.20mm) | - |