- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTGS75F-681K Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 280mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTGS75F | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | - | Wirewound | - | - | - | - | Unshielded | - | - | - | 680 μH | - | 2.2Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.217" (5.50mm) | - | ||
![]() CT1812CSF-4R7J Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 115MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1812csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 4.7 μH | - | 5.4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0805FSF-681J Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 300MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | ct0805fsf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 680 nH | - | 600mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLL1608F-3N3S Central Technologies | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.22 Ω | 5.7GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1608F-3N3S | - | Ceramic | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 1608 | - | - | - | - | Active | Active | 5.45 | Yes | 5700 MHz | Q MEASURED AT 800 MHZ, INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C ~ 100°C | CTLL1608F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 300 mA | - | Unshielded | 1 | - | compliant | 3.3 nH | 100 MHz | 220mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 800MHz | 30 | GENERAL PURPOSE INDUCTOR | 1608 | NO | 0.3 A | 0.0033 µH | - | 0.037" (0.95mm) | - | ||
![]() CTM2474F-221L Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 430mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTM2474F | 0.240" Dia x 0.740" L (6.10mm x 18.80mm) | ±15% | - | - | - | Molded | - | - | 840 mA | - | Unshielded | - | - | - | 220 μH | - | 505mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603CTF-3N6H Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 7GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±3% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 3.9 nH | - | 44mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLV6028SF-1R5M Central Technologies | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 6.3A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV6028SF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | - | - | - | - | 4.95 A | - | Shielded | - | - | - | 1.5 μH | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CTM2474F-121L Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 580mA | 0.283 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTM2474F-121L | CTM2474F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -55°C ~ 125°C | CTM2474F | 0.240" Dia x 0.740" L (6.10mm x 18.80mm) | ±15% | - | Yes | EAR99 | Molded | - | 8504.50.80.00 | 1.12 A | - | Unshielded | 1 | - | compliant | 120 μH | 0.001 MHz | 283mOhm Max | - | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.12 A | 120 µH | - | - | - | ||
![]() CTGS75F-120K Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 2A | 0.08 Ω | - | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTGS75F-120K | CTGS75F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.15 | Yes | - | - | -40°C ~ 85°C | CTGS75F | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | 12 μH | 2.52 MHz | 80mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 12 µH | - | 0.217" (5.50mm) | - | ||
![]() CTCDRH8D43F-470N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.4A | 0.15 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH8D43F-470N | CTCDRH8D43 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -30°C ~ 100°C | CTCDRH8D43F | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 47 μH | 0.1 MHz | 150mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.4 A | 47 µH | - | 0.185" (4.70mm) | - | ||
![]() CTMC1812SF-390J Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 11MHz | - | 2.52 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 150 mA | - | Unshielded | - | - | - | 39 μH | - | 4.5Ohm Max | - | - | 50 @ 2.52MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CT636CYF-330M Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.25 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT636CYF-330M | CT636CYF | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 2929 | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -30°C ~ 100°C | ct636cyf | - | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 33 μH | 0.1 MHz | 250mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.72 A | 33 µH | - | - | - | ||
![]() CTLV5020SF-4R7M Central Technologies | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | - | - | 2020 | - | - | - | 2.43A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV5020SF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | - | - | - | - | - | 1.98 A | - | Shielded | - | - | - | 4.7 μH | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() CTLV4026SF-1R0M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.5A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4026SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 3.6 A | - | Shielded | - | - | - | 1 μH | - | 30mOhm | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() CTCDRH5D28RF-100N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.3A | 0.054 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH5D28RF-100N | CTCDRH5D28RF | - | Central Technologies | 80 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -30°C ~ 100°C | CTCDRH5D28RF | 0.248" L x 0.248" W (6.30mm x 6.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 10 μH | 0.1 MHz | 54mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 10 µH | - | 0.118" (3.00mm) | - | ||
![]() CT0603CTF-12NG Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 3.5GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 12 nH | - | 130mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH124F-121M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 1.1 A | - | Shielded | - | - | - | 120 μH | - | 380mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | ||
![]() CTCDRH124F-220M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.07 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH124F-220M | CTCDRH124 | - | Central Technologies | 80 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 105°C | CTCDRH124F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 2.9 A | - | Shielded | 1 | - | compliant | 22 μH | 0.1 MHz | 66mOhm Max | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.9 A | 22 µH | - | 0.177" (4.50mm) | - | ||
![]() CTTF0402F-12NJ Central Technologies | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 1.6 Ω | 3.7GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-12NJ | CTTF0402F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.4 | Yes | 3700 MHz | - | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 180 mA | - | Unshielded | 1 | - | compliant | 12 nH | 500 MHz | 1.6Ohm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.18 A | 0.012 µH | - | 0.016" (0.40mm) | - | ||
![]() CTML1206F-8R2K Central Technologies | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | 1206 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.9 Ω | 26MHz | CENTRAL TECHNOLOGIES | 4 MHz | Central Technologies | CTML1206F-8R2K | CTML1206F | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1306 | 1.3 mm | 3.2 mm | SMT | 1.6 mm | Active | Active | 5.42 | Yes | 26 MHz | - | -55°C ~ 125°C | CTML1206F | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 25 mA | TR | Shielded | 1 | Multilayer Chip | compliant | 8.2 μH | 4 MHz | 900mOhm Max | RF INDUCTOR | DUAL ENDED | 45 @ 4MHz | 45 | GENERAL PURPOSE INDUCTOR | 1306 | YES | 0.025 A | 8.2 µH | - | 0.051" (1.30mm) | - |