- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTCDRH5D28RF-270N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 850mA | 0.146 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH5D28RF-270N | CTCDRH5D28RF | - | Central Technologies | 80 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -30°C ~ 100°C | CTCDRH5D28RF | 0.248" L x 0.248" W (6.30mm x 6.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Shielded | 1 | - | compliant | 27 μH | 0.1 MHz | 146mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 27 µH | - | 0.118" (3.00mm) | - | ||
![]() CTLL2012SF-5N6S Central Technologies | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 3.2GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.3nH | - | - | - | Multilayer | - | - | 300 mA | Unshielded | - | - | - | 5.6 nH | - | 230mOhm Max | - | - | 15 @ 100MHz | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CT1008LSF-562J Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | ct1008lsf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | 5.6 μH | - | 1.82Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSPMA6015F-6R8M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.6A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | CTSPMA6015F | 0.280" L x 0.280" W (7.10mm x 7.10mm) | ±20% | - | - | - | - | - | - | 3.2 A | Shielded | - | - | - | 6.8 μH | - | 87mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.059" (1.50mm) | - | ||
![]() CTLV5020SF-3R9M Central Technologies | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | - | - | 2020 | - | - | - | 2.61A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV5020SF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | - | - | - | - | - | 2.34 A | Shielded | - | - | - | 3.9 μH | - | 53mOhm | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() CTMC1812SF-1R5J Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 210MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 410 mA | Unshielded | - | - | - | 1.5 μH | - | 600mOhm Max | - | - | 50 @ 7.96MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTDT3316PF-683 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 12MHz | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTDT3316PF | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | - | - | - | - | - | 900 mA | Shielded | - | - | - | 68 μH | - | 150mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.200" (5.08mm) | - | ||
![]() CTMLP080504CF-2R2M Central Technologies | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | 500mA | - | - | - | 3 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTMLP080504CF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | - | - | - | Multilayer | - | - | 1.6 A | Shielded | - | - | - | 2.2 μH | - | 125mOhm | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CT0201F-5N1S Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 5GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0201F-5N1S | CT0201F | - | Central Technologies | - | - | - | - | - | - | - | - | Active | Active | 5.66 | Yes | - | - | -55°C ~ 125°C | - | - | ±0.3nH | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | - | - | compliant | 5.1 nH | - | 330mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | ||
![]() CTM2474F-101L Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 640mA | 0.208 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTM2474F-101L | CTM2474F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -55°C ~ 125°C | CTM2474F | 0.240" Dia x 0.740" L (6.10mm x 18.80mm) | ±15% | - | Yes | EAR99 | Molded | - | 8504.50.80.00 | 1.3 A | Unshielded | 1 | - | compliant | 100 μH | 0.001 MHz | 208mOhm Max | - | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.3 A | 100 µH | - | - | - | ||
![]() CTRFB0810F-102K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 430mA | 2.8 Ω | 2MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTRFB0810F-102K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.45 | Yes | 2 MHz | - | -55°C ~ 125°C | CTRFB0810F | 0.374" Dia (9.50mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 500 mA | Unshielded | 1 | - | compliant | 1 mH | 0.1 MHz | 2.2Ohm Max | PEAKING COIL | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.5 A | 1000 µH | - | 0.453" (11.50mm) | - | ||
![]() CT1812CSF-1R8J Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 190MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1812csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | 1.8 μH | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSPT50LF-263M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.032 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CTSPT50LF-263M | CTSPT-L | - | Central Technologies | 130 °C | -40 °C | Bulk | 7067 | 9.906 mm | 17.78 mm | SMT | 17.018 mm | Active | Active | 5.43 | Yes | - | - | -40°C ~ 125°C | CTSPT-L | 0.700" L x 0.670" W (17.78mm x 17.02mm) | ±20% | - | Yes | EAR99 | Toroidal | - | 8504.50.80.00 | 5.1 A | Unshielded | 1 | Toroid | compliant | 26 μH | 0.1 MHz | 32mOhm Max | DC-DC CONVERTER | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7067 | NO | 5.1 A | 26 µH | - | 0.390" (9.91mm) | - | ||
![]() CT1812SMSF-82NJ Central Technologies | In Stock | - | - | Surface Mount | - | YES | FLAT | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0087 Ω | 1.3MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1812SMSF-82NJ | CT1812SMSF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 1812 | - | - | - | - | Active | Active | 5.44 | Yes | 1.3 MHz | - | -40°C ~ 85°C | ct1812smsf | - | ±5% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | 1 | - | compliant | 82 nH | 150 MHz | 8.7mOhm | RF INDUCTOR | DUAL ENDED | - | 100 | GENERAL PURPOSE INDUCTOR | 1812 | YES | 2.6 A | 0.082 µH | - | - | - | ||
![]() CTLQ1210NF-221J Central Technologies | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | 1210 | RECTANGULAR PACKAGE | 2 | - | - | 11.8 Ω | 5.5MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1210NF-221J | CTLQ1210N | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1210 | - | - | - | - | Active | Active | 5.42 | Yes | 5.5 MHz | Q MEASURED AT 0.796MHZ | -25°C ~ 85°C | CTLQ1210NF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 65 mA | Unshielded | 1 | - | compliant | 220 μH | 1 MHz | 11.8Ohm Max | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | GENERAL PURPOSE INDUCTOR | 1210 | NO | 0.065 A | 220 µH | - | 0.087" (2.20mm) | - | ||
![]() CTS3F-153K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | - | 157 Ω | 290kHz | CENTRAL TECHNOLOGIES | 79 kHz | Central Technologies | CTS3F-153K | CTS3F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.19 | Yes | 0.29 MHz | - | -55°C ~ 125°C | CTS3F | 0.160" Dia x 0.409" L (4.06mm x 10.40mm) | ±10% | e3 | Yes | EAR99 | Molded | Matte Tin (Sn) | 8504.50.80.00 | 22 mA | Shielded | 1 | - | compliant | 15 mH | 0.079 MHz | 157Ohm Max | RF INDUCTOR | AXIAL | 30 @ 79kHz | 30 | GENERAL PURPOSE INDUCTOR | - | YES | 0.022 A | 15000 µH | - | - | - | ||
![]() CTDO1813PF-222HC Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 3.5A | 0.035 Ω | 100MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1813PF-222HC | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | 100 MHz | - | -40°C ~ 85°C | CTDO1813HCF | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 3.1 A | Unshielded | 1 | - | compliant | 2.2 μH | 0.1 MHz | 35mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 2.2 µH | - | 0.197" (5.00mm) | - | ||
![]() CTHCCI1090F-3R3M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 10A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTHCCI1090F | 0.445" L x 0.409" W (11.30mm x 10.40mm) | ±20% | - | - | - | Wirewound | - | - | 11 A | Shielded | - | - | - | 3.3 μH | - | 7.7mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.382" (9.70mm) | - | ||
![]() CT0805CSF-182G Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0805csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | 1.8 μH | - | 2.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTMC1812SF-R22K Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 505MHz | - | 25.2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 665 mA | Unshielded | - | - | - | 220 nH | - | 250mOhm Max | - | - | 40 @ 25.2MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - |