- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTCDRH127F-330M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTCDRH127F | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 3 A | - | Shielded | - | - | - | - | - | 33 μH | - | 64.8mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.315" (8.00mm) | - | ||
![]() CTDR3F-221K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 5.5A | 0.08 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTDR3F-221K | CTDR3F | - | Central Technologies | 85 °C | -25 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.27 | Yes | - | - | -25°C ~ 85°C | CTDR3F | 1.102" Dia (28.00mm) | ±10% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | - | - | 220 μH | 0.001 MHz | 80mOhm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 5.5 A | 220 µH | - | 0.866" (22.00mm) | - | ||
![]() CTH8HCF-473K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 270mA | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8HCF | 0.550" Dia x 1.000" L (13.97mm x 25.40mm) | ±10% | - | - | - | - | - | - | 120 mA | - | Unshielded | - | - | - | - | - | 47 mH | - | 32Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTDR3F-821K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | 2.8A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | CTDR3F | 1.102" Dia (28.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | - | - | Unshielded | - | - | - | - | - | 820 μH | - | 288mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.866" (22.00mm) | - | ||
![]() CT622LYF-1R0K Central Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 150MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct622lyf | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 μH | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT68F-250K-H Central Technologies | In Stock | - | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | IRON-FERRITE | - | - | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT68F-250K-H | CT68F | - | Central Technologies | 80 °C | -20 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.18 | Yes | - | - | -20°C ~ 80°C | ct68f | - | ±10% | e3 | Yes | EAR99 | Toroidal | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 26 μH | 0.001 MHz | - | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 5 A | 25 µH | - | - | - | ||
![]() CTML0603F-1R2J Central Technologies | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 65MHz | - | 10 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTML0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | Multilayer | - | - | 25 mA | - | Shielded | - | - | - | - | - | 1.2 μH | - | 800mOhm Max | - | - | 35 @ 10MHz | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTLVH2510F-100M Central Technologies | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 1A | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTLVH2510F | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | 900 mA | - | Shielded | - | - | - | - | - | 10 μH | - | 435mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTLQ1812CF-151K Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | YES | ONE SURFACE | 1812 | RECTANGULAR PACKAGE | 2 | - | - | 3.5 Ω | 5.5MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1812CF-151K | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1812 | - | - | - | - | - | Active | Active | 5.45 | Yes | 5.5 MHz | - | -40°C ~ 125°C | CTLQ1812CF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 130 mA | - | Unshielded | 1 | - | compliant | - | - | 150 μH | 1 MHz | 3.5Ohm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.13 A | 150 µH | - | 0.110" (2.80mm) | - | ||
![]() CTCH654F-330K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 740mA | 0.27 Ω | - | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTCH654F-330K | CTCH654F | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | - | CTCH654F | 0.236" Dia (6.00mm) | ±10% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | - | - | 33 μH | 2.52 MHz | 270mOhm Max | DC-DC CONVERTER | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.74 A | 33 µH | - | 0.197" (5.00mm) | - | ||
![]() CTC2F-471K Central Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 2.7MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 μH | - | 11Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTC2F-5R6K Central Technologies | In Stock | - | - | Through Hole | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | - | 0.4 Ω | 49MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTC2F-5R6K | CTC2F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 3 mm | - | 7 mm | Axial | - | Active | Active | 5.37 | Yes | 49 MHz | - | -55°C ~ 125°C | ctc2f | - | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk; TR | - | 1 | Cylindrical | compliant | 29.2 mm | 0.511 mm | 5.6 μH | 7.96 MHz | 400mOhm | RF INDUCTOR | AXIAL | - | 40 | GENERAL PURPOSE INDUCTOR | - | NO | 0.5 A | 5.6 µH | - | - | - | ||
![]() CTDO1608CF-684 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 140mA | - | 3MHz | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTDO1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | - | - | - | Wirewound | - | - | 120 mA | - | Unshielded | - | - | - | - | - | 680 μH | - | 9.2Ohm | - | - | - | - | - | - | - | - | - | - | 0.115" (2.92mm) | - | ||
![]() CTCDRH4D28F-3R9N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.44A | 0.0648 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH4D28F-3R9N | CTCDRH4D28 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 1919 | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH4D28F | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | 3.9 μH | 0.1 MHz | 64.8mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1.44 A | 3.9 µH | - | 0.118" (3.00mm) | - | ||
![]() CTDO5022PF-153 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 8A | 0.036 Ω | 22MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5022PF-153 | CTDO5022F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 7360 | - | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Active | 5.22 | Yes | 22 MHz | DCR IS MEASURED AT 15% TOLERANCE | -40°C ~ 85°C | CTDO5022PF | 0.718" L x 0.600" W (18.24mm x 15.24mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 4 A | TR | Unshielded | 1 | Unshielded | compliant | - | - | 15 μH | 0.1 MHz | 36mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 8 A | 15 µH | - | 0.295" (7.50mm) | - | ||
![]() CTMPC080605F-R68M Central Technologies | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | - | - | 0806 | - | - | - | 3.3A | - | - | - | 2 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMPC080605F | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | - | - | Molded | - | - | 2.6 A | - | Shielded | - | - | - | - | - | 680 nH | - | 70mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTIHLP1304AF-R47M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 7.2A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTIHLP1304AF | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | - | - | - | - | - | 5 A | - | Shielded | - | - | - | - | - | 470 nH | - | 30mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTLVH3012F-100M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.7A | - | 12MHz | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTLVH3012F | 0.118" L x 0.106" W (3.00mm x 2.70mm) | ±20% | - | - | - | Wirewound | - | - | 1.15 A | - | Shielded | - | - | - | - | - | 10 μH | - | 370mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTMC1210SF-1R2J Central Technologies | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | 255MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1210SF | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 390 mA | - | Unshielded | - | - | - | - | - | 1.2 μH | - | 750mOhm Max | - | - | 30 @ 7.96MHz | - | - | - | - | - | - | - | 0.094" (2.40mm) | - | ||
![]() CTLQ1812CF-1R0M Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 100MHz | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTLQ1812CF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | - | - | - | Wirewound | - | - | 1.08 A | - | Unshielded | - | - | - | - | - | 1 μH | - | 80mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - |