- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS4F-121K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 95mA | - | 11MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTS4F | 0.160" Dia x 0.449" L (4.06mm x 11.40mm) | ±10% | - | - | - | Molded | - | - | 311 mA | - | Shielded | - | - | - | 120 μH | - | 2.4Ohm Max | - | - | 65 @ 790kHz | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH5D28RF-820N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 450mA | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | CTCDRH5D28RF | 0.248" L x 0.248" W (6.30mm x 6.30mm) | ±30% | - | - | - | - | - | - | - | - | Shielded | - | - | - | 82 μH | - | 418.5mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CT0603CTF-27NG Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.55GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 27 nH | - | 270mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLV4026SF-330M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 900mA | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4026SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 730 mA | - | Shielded | - | - | - | 33 μH | - | 480mOhm | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() CT0805CSF-471G Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.8 Ω | 375MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-471G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.45 | Yes | 375 MHz | Q MEASURED AT 100 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 470 nH | 50 MHz | 1.8Ohm | FILTER CHOKE | DUAL ENDED | - | 33 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.25 A | 0.47 µH | - | - | - | ||
![]() CTDT1608CF-684 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTDT1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | - | - | - | - | - | - | 120 mA | - | Shielded | - | - | - | 680 μH | - | 4.6Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.115" (2.92mm) | - | ||
![]() CTDR1F-820K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | Radial, Vertical Cylinder | - | - | - | 2.8A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | CTDR1F | 0.669" Dia (17.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | - | - | Unshielded | - | - | - | 82 μH | - | 83mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.866" (22.00mm) | - | ||
![]() CTCDRH5D28F-470N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 620mA | 0.26 Ω | - | CENTRAL TECHNOLOGIES | 10 kHz | Central Technologies | CTCDRH5D28F-470N | CTCDRH5D28F | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH5D28F | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 47 μH | 0.01 MHz | 260mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.62 A | 47 µH | - | 0.118" (3.00mm) | - | ||
![]() CT1008LSCF-6R8J Central Technologies | In Stock | - | - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 2.7 Ω | 39MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008LSCF-6R8J | CT1008LSC | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1111 | 2.1 mm | 2.92 mm | SMT | 2.79 mm | Active | Active | 5.25 | Yes | 39 MHz | - | -25°C ~ 85°C | ct1008lscf | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Chip | compliant | 6.8 μH | 7.96 MHz | 2.7Ohm | FILTER CHOKE | DUAL ENDED | - | 20 | GENERAL PURPOSE INDUCTOR | 1111 | NO | 0.63 A | 6.8 µH | - | - | - | ||
![]() CTPCI7045F-100M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.6A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTPCI7045F | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±20% | - | - | - | - | - | - | 3.1 A | - | Shielded | - | - | - | 10 μH | - | 39.6mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.189" (4.80mm) | - | ||
![]() CTLL1005F-FH47NJ Central Technologies | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 2 Ω | 1.4GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1005F-FH47NJ | CTLL1005F-FH | Ceramic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1005 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.44 | Yes | 1300 MHz | Q MEASURED AT 800 MHZ | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 150 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 47 nH | 100 MHz | 1.2Ohm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 23 | GENERAL PURPOSE INDUCTOR | 1005 | NO | 0.2 A | 0.047 µH | - | 0.026" (0.65mm) | - | ||
![]() CTLV4026SF-100M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.71A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV4026SF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | 1.26 A | - | Shielded | - | - | - | 10 μH | - | 188mOhm | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() CT0805CSF-2N8J Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 7.9GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0805csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 2.8 nH | - | 60mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0402CSF-7N5J Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.14 Ω | 4.4GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0402CSF-7N5J | CT0402CSF | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.4 | Yes | 4400 MHz | Q MEASURED AT 250 MHZ | -40°C ~ 125°C | ct0402csf | - | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 7.5 nH | 250 MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | - | 23 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.68 A | 0.0075 µH | - | - | - | ||
![]() CT1008LSF-122J Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 210MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | ct1008lsf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 1.2 μH | - | 680mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT187LYF-331J Central Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 2.3MHz | - | - | - | - | - | - | Central Technologies | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 330 μH | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH2D09F-4R7N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 410mA | 0.288 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH2D09F-4R7N | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.68 | Yes | - | - | -40°C ~ 85°C | CTCDRH2D09F | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | - | EAR99 | - | - | 8504.50.80.00 | 640 mA | - | Shielded | 1 | - | compliant | 4.7 μH | 0.1 MHz | 288mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 4.7 µH | - | 0.039" (1.00mm) | - | ||
![]() CT0805CSF-151J Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 920MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0805csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 150 nH | - | 560mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0805CSF-150G Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.17 Ω | 3.4GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-150G | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0805 | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.16 | Yes | 3400 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | ct0805csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | 15 nH | 250 MHz | 170mOhm | FILTER CHOKE | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.6 A | 0.015 µH | - | - | - | ||
![]() CTS3F-6R8J Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 55MHz | - | 7.9 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTS3F | 0.160" Dia x 0.409" L (4.06mm x 10.40mm) | ±5% | - | - | - | Molded | - | - | 280 mA | - | Shielded | - | - | - | 6.8 μH | - | 1Ohm Max | - | - | 50 @ 7.9MHz | - | - | - | - | - | - | - | - | - |