- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTSMDS4F-103K Central Technologies | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | - | SMD | - | - | - | 50mA | - | 1.3MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | -55°C ~ 125°C | CTSMDS4F | 0.504" L x 0.238" W (12.80mm x 6.05mm) | ±10% | - | - | - | - | - | - | - | - | Shielded | - | - | - | 10 mH | - | 93.1Ohm Max | - | - | 70 @ 250kHz | - | - | - | - | - | - | - | 0.228" (5.80mm) | - | ||
![]() CTH9F-501M Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | FERRITE | 2A | 0.26 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH9F-501M | CTH9F | Ferrite | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -55°C ~ 125°C | CTH9F | 0.560" Dia x 1.250" L (14.22mm x 31.75mm) | ±20% | e3 | Yes | EAR99 | Drum Core, Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | 500 μH | 0.001 MHz | 260mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 2 A | 500 µH | - | - | - | ||
![]() CTC2F-R022J Central Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 500MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ctc2f | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 22 nH | - | 10mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTIHLP1808F-4R7M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 3A | - | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTIHLP1808F-4R7M | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.67 | Yes | - | - | -55°C ~ 125°C | CTIHLP1808F | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 2.2 A | - | Shielded | - | - | compliant | 4.7 μH | - | 105mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.079" (2.00mm) | - | ||
![]() CTM1F-3R9K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 80MHz | - | 7.9 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTM1F | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | - | - | - | Molded | - | - | 250 mA | - | Unshielded | - | - | - | 3.9 μH | - | 1Ohm Max | - | - | 45 @ 7.9MHz | - | - | - | - | - | - | - | - | - | ||
![]() CTH8F-272K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 530mA | 2.1 Ω | 650kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-272K | CTH8F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.41 | Yes | 0.65 MHz | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 400 mA | - | Unshielded | 1 | - | compliant | 2.7 mH | 0.001 MHz | 2.06Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 2700 µH | - | - | - | ||
![]() CTCDRH125F-120M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 3.5A | 0.03 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH125F-120M | CTCDRH125 | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 105°C | CTCDRH125F | 0.504" L x 0.504" W (12.80mm x 12.80mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 12 μH | 0.001 MHz | 30mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 3.5 A | 12 µH | - | 0.236" (6.00mm) | - | ||
![]() CTAC0603F-22NK Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0113 Ω | 2.4GHz | CENTRAL TECHNOLOGIES | 300 MHz | Central Technologies | CTAC0603F-22NK | CTAC0603F | Air | Central Technologies | 85 °C | -25 °C | Bulk | CHIP, 0807, ROHS COMPLIANT | - | - | - | - | Active | Last Time Buy | 5.44 | Yes | 2400 MHz | - | -25°C ~ 85°C | CTAC0603F | 0.079" L x 0.071" W (2.00mm x 1.80mm) | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 550 mA | - | Unshielded | 1 | - | compliant | 22 nH | 300 MHz | 11.3mOhm Max | RF INDUCTOR | DUAL ENDED | 70 @ 300MHz | 70 | GENERAL PURPOSE INDUCTOR | 0807 | NO | 0.55 A | 0.022 µH | - | 0.079" (2.00mm) | - | ||
![]() CTDO5022PF-683 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 3.5A | 0.13 Ω | 8MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5022PF-683 | CTDO5022F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 7360 | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Active | 5.22 | Yes | 8 MHz | DCR IS MEASURED AT 15% TOLERANCE | -40°C ~ 85°C | CTDO5022PF | 0.718" L x 0.600" W (18.24mm x 15.24mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 2.3 A | TR | Unshielded | 1 | Unshielded | compliant | 68 μH | 0.1 MHz | 130mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 3.5 A | 68 µH | - | 0.295" (7.50mm) | - | ||
![]() CT622LYF-821J Central Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 1.5MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct622lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 820 μH | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH8F-563K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 119mA | 43 Ω | 100kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-563K | CTH8F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.41 | Yes | 0.1 MHz | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 83 mA | - | Unshielded | 1 | - | compliant | 56 mH | 0.001 MHz | 42.6Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 56000 µH | - | - | - | ||
![]() CTCDRH125F-1R3N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 8A | 0.008 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH125F-1R3N | CTCDRH125 | - | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -40°C ~ 105°C | CTCDRH125F | 0.504" L x 0.504" W (12.80mm x 12.80mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 1.3 μH | 0.001 MHz | 12mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 11.8 A | 1.3 µH | - | 0.236" (6.00mm) | - | ||
![]() CTH8F-680K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 3.31A | - | 5MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 2.5 A | - | Unshielded | - | - | - | 68 μH | - | 47mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTDT1608CF-102 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTDT1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | - | - | - | - | - | - | 2 A | - | Shielded | - | - | - | 1 μH | - | 50mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.115" (2.92mm) | - | ||
![]() CTCDRH2D14F-5R6N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 950mA | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | CTCDRH2D14F | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | - | - | - | - | - | 980 mA | - | Shielded | - | - | - | 5.6 μH | - | 256mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CTCDRH127/LDF-2R4N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 10.3A | 0.0105 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH127/LDF-2R4N | CTCDRH127/LD | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 4949 | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | Active | 5.42 | Yes | - | - | -40°C ~ 125°C | CTCDRH127/LDF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 11.3 A | TR | Shielded | 1 | Magnetically Shielded | compliant | 2.4 μH | 0.1 MHz | 10.5mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 10.3 A | 2.4 µH | - | 0.315" (8.00mm) | - | ||
![]() CTGS104F-220M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 1.6A | 0.09 Ω | - | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTGS104F-220M | CTGS104 | - | Central Technologies | 100 °C | -30 °C | - | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -30°C ~ 100°C | - | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | 22 μH | 2.52 MHz | 90mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.6 A | 22 µH | - | 0.185" (4.70mm) | - | ||
![]() CT132SMF-11TJ Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 900MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | ct132smf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | 130 nH | - | 10.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH8D28F-7R3N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 2.8A | 0.038 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH8D28F-7R3N | CTCDRH8D28F | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.44 | Yes | - | ROHS COMPLIANT | -30°C ~ 100°C | CTCDRH8D28F | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 7.3 μH | 0.1 MHz | 38mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.8 A | 7.3 µH | - | 0.118" (3.00mm) | - | ||
![]() CTPCI7045F-6R8N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 3A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTPCI7045F | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±30% | - | - | - | - | - | - | 3.9 A | - | Shielded | - | - | - | 6.8 μH | - | 26.4mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.189" (4.80mm) | - |