- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLL1608F-FH3N9S Central Technologies | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.14 Ω | 5kHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1608F-FH3N9S | - | Ceramic | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.45 | Yes | 5000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C ~ 125°C | CTLL1608F-FH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 600 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | 3.9 nH | - | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.5 A | 0.0039 µH | - | 0.037" (0.95mm) | - | ||
![]() CTCDRH5D28F-220N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 900mA | 0.122 Ω | - | CENTRAL TECHNOLOGIES | 10 kHz | Central Technologies | CTCDRH5D28F-220N | CTCDRH5D28F | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH5D28F | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | 22 μH | 0.01 MHz | 122mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.9 A | 22 µH | - | 0.118" (3.00mm) | - | ||
![]() CTLL2012SF-2N2S Central Technologies | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 4GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.3nH | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | 2.2 nH | - | 100mOhm Max | - | - | 10 @ 100MHz | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CTM3F-R47J Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | PHENOLIC | - | 0.08 Ω | 300MHz | CENTRAL TECHNOLOGIES | 25 MHz | Central Technologies | CTM3F-R47J | CTM3F | Phenolic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.39 | Yes | 300 MHz | - | -55°C ~ 125°C | CTM3F | 0.190" Dia x 0.441" L (4.82mm x 11.20mm) | ±5% | e3 | Yes | EAR99 | Molded | Matte Tin (Sn) | 8504.50.80.00 | 1.7 A | - | Unshielded | 1 | - | compliant | 470 nH | 25 MHz | 80mOhm Max | RF INDUCTOR | AXIAL | 50 @ 25MHz | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 1.7 A | 0.47 µH | - | - | - | ||
![]() CTGSR74BF-820L Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.43 Ω | - | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTGSR74BF-820L | CTGSR74BF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -40°C ~ 85°C | CTGSR74BF | 0.321" L x 0.289" W (8.15mm x 7.35mm) | ±15% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 620 mA | - | Shielded | 1 | - | compliant | 82 μH | 2.52 MHz | 430mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.62 A | 82 µH | - | 0.193" (4.90mm) | - | ||
![]() CT817FYF-100M Central Technologies | In Stock | - | - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.12 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT817FYF-100M | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.45 | Yes | - | - | -40°C ~ 85°C | ct817fyf | - | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 10 μH | 0.1 MHz | 120mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 1.37 A | 10 µH | - | - | - | ||
![]() CTLQ1812NF-102K Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | YES | ONE SURFACE | 1812 | RECTANGULAR PACKAGE | 2 | - | - | 25 Ω | 2MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTLQ1812NF-102K | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1810 | - | - | - | - | Active | Active | 5.45 | Yes | 2 MHz | Q MEASURED AT 0.796 MHZ | -40°C ~ 125°C | CTLQ1812NF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 50 mA | - | Unshielded | 1 | - | compliant | 1 mH | 1 MHz | 25Ohm Max | RF INDUCTOR | DUAL ENDED | 40 @ 252kHz | 40 | GENERAL PURPOSE INDUCTOR | 1810 | NO | 0.05 A | 1000 µH | - | 0.110" (2.80mm) | - | ||
![]() CTIHLP5024F-220M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 7.5A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP5024F | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | - | - | - | - | - | - | 5 A | - | Shielded | - | - | - | 22 μH | - | 39.5mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | ||
![]() CTIHLP1304AF-2R2M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 3.4A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTIHLP1304AF | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | - | - | - | - | - | 2.7 A | - | Shielded | - | - | - | 2.2 μH | - | 115mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | ||
![]() CTDO5022PF-105 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1A | 1.8 Ω | 2MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5022PF-105 | CTDO5022F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 7360 | 7.11 mm | 18.54 mm | SMT | 15.24 mm | Active | Active | 5.22 | Yes | 2 MHz | DCR IS MEASURED AT 15% TOLERANCE | -40°C ~ 85°C | CTDO5022PF | 0.718" L x 0.600" W (18.24mm x 15.24mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 560 mA | TR | Unshielded | 1 | Unshielded | compliant | 1 mH | 0.1 MHz | 1.8Ohm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 7360 | NO | 1 A | 1000 µH | - | 0.295" (7.50mm) | - | ||
![]() CTH6EF-151K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 250mA | 1.2 Ω | 3.2MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH6EF-151K | CTH6F | - | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.25 | Yes | 3.2 MHz | - | -55°C ~ 105°C | CTH6F | 0.160" Dia x 0.500" L (4.06mm x 12.70mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 410 mA | - | Unshielded | 1 | - | compliant | 150 μH | 0.001 MHz | 1.2Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.41 A | 150 µH | - | - | - | ||
![]() CTH9F-101M Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 2A | - | - | - | 1 kHz | - | - | - | Ferrite | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH9F | 0.380" Dia x 1.250" L (9.65mm x 31.75mm) | ±20% | - | - | - | Drum Core, Wirewound | - | - | - | - | Unshielded | - | - | - | 100 μH | - | 210mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTM2F-4R7K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 90MHz | - | 7.9 MHz | - | - | - | Phenolic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTM2F | 0.156" Dia x 0.375" L (3.96mm x 9.52mm) | ±10% | - | - | - | Molded | - | - | 294 mA | - | Unshielded | - | - | - | 4.7 μH | - | 2.6Ohm Max | - | - | 33 @ 7.9MHz | - | - | - | - | - | - | - | - | - | ||
![]() CTAC0805F-18NK Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | AIR | - | 0.0125 Ω | 2.5GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CTAC0805F-18NK | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1107 | - | - | - | - | Obsolete | Obsolete | 5.82 | - | 2500 MHz | - | -25°C ~ 85°C | ctac0805f | - | ±10% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 18 nH | 300 MHz | 12.5mOhm | RF INDUCTOR | DUAL ENDED | - | 70 | GENERAL PURPOSE INDUCTOR | 1107 | NO | 0.5 A | 0.018 µH | - | - | - | ||
![]() CTMC1812SF-120J Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 20MHz | - | 2.52 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 225 mA | - | Unshielded | - | - | - | 12 μH | - | 2Ohm Max | - | - | 50 @ 2.52MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTCDRH74F-270M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.1A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTCDRH74F | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | 27 μH | - | 150mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177" (4.50mm) | - | ||
![]() CTCDRH2D18/HPF-2R2N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.6A | 0.06 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH2D18/HPF-2R2N | CTCDRH2D18/HPF | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 1212 | 2 mm | 3.2 mm | SMT | 3.2 mm | Active | Active | 5.43 | Yes | - | - | -40°C ~ 85°C | CTCDRH2D18/HPF | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR | Shielded | 1 | Shielded | compliant | 2.2 μH | 0.1 MHz | 60mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1212 | YES | 1.6 A | 2.2 µH | - | 0.079" (2.00mm) | - | ||
![]() CTML0805F-150K Central Technologies | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.8 Ω | 19MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTML0805F-150K | CTML0805F | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 0805 | 1.25 mm | 2 mm | SMT | 1.25 mm | Active | Active | 5.1 | Yes | 19 MHz | - | -55°C ~ 125°C | CTML0805F | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 5 mA | TR | Shielded | 1 | Multilayer Chip | compliant | 15 μH | 1 MHz | 800mOhm Max | FILTER CHOKE | DUAL ENDED | 30 @ 1MHz | 30 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.005 A | 15 µH | - | 0.057" (1.45mm) | - | ||
![]() CTTF0603F-1N2C Central Technologies | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | - | - | 0.2 Ω | 6GHz | CENTRAL TECHNOLOGIES | 300 MHz | Central Technologies | CTTF0603F-1N2C | - | - | Central Technologies | 85 °C | -40 °C | Bulk | 0603 | - | - | - | - | Active | Obsolete | 5.45 | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.1, 0.2 NANO HENRY | -40°C ~ 85°C | CTTF0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.2nH | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 800 mA | - | Unshielded | 1 | - | compliant | 1.2 μH | 300 MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 17 @ 300MHz | 17 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.8 A | 0.0012 µH | - | 0.022" (0.55mm) | - | ||
![]() CTM2F-101K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | - | - | 9.5MHz | - | 2.5 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | CTM2F | 0.156" Dia x 0.375" L (3.96mm x 9.52mm) | ±10% | - | - | - | Molded | - | - | 151 mA | - | Unshielded | - | - | - | 100 μH | - | 4.5Ohm Max | - | - | 50 @ 2.5MHz | - | - | - | - | - | - | - | - | - |