- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLL1005F-FH33NJ Central Technologies | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.5 Ω | 1.8GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1005F-FH33NJ | CTLL1005F-FH | Ceramic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 1005 | - | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.43 | Yes | 1700 MHz | Q MEASURED AT 800 MHZ | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 200 mA | TR | Unshielded | 1 | Multilayer Chip | compliant | - | - | 33 nH | 100 MHz | 900mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 25 | GENERAL PURPOSE INDUCTOR | 1005 | NO | 0.2 A | 0.033 µH | - | 0.026" (0.65mm) | - | ||
![]() CTCDRH64BF-100M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTCDRH64BF | 0.260" L x 0.244" W (6.60mm x 6.20mm) | ±20% | - | - | - | - | - | - | 1.4 A | - | Shielded | - | - | - | - | - | 10 μH | - | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.197" (5.00mm) | - | ||
![]() CTH6EF-222K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 64mA | 19 Ω | 640kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH6EF-222K | CTH6F | - | Central Technologies | 105 °C | -55 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.25 | Yes | 0.64 MHz | - | -55°C ~ 105°C | CTH6F | 0.160" Dia x 0.500" L (4.06mm x 12.70mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 100 mA | - | Unshielded | 1 | - | compliant | - | - | 2.2 mH | 0.001 MHz | 19Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.1 A | 2200 µH | - | - | - | ||
![]() CTDO5040F-103M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | CYLINDRICAL PACKAGE | 2 | - | 16A | 0.015 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5040F-103M | CTDO5040F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -40°C ~ 85°C | CTDO5040F | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | 7.1 A | - | Unshielded | 1 | - | compliant | - | - | 10 μH | 0.1 MHz | 15mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 7.1 A | 10 µH | - | 0.450" (11.43mm) | - | ||
![]() CTDO1813PF-333HC Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 990mA | 0.36 Ω | 20MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1813PF-333HC | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | 20 MHz | - | -40°C ~ 85°C | CTDO1813HCF | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 820 mA | - | Unshielded | 1 | - | compliant | - | - | 33 μH | 0.1 MHz | 360mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 33 µH | - | 0.197" (5.00mm) | - | ||
![]() CTSLF1255TF-101M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.1A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTSLF1255TF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 1.8 A | - | Shielded | - | - | - | - | - | 100 μH | - | 117mOhm | - | - | - | - | - | - | - | - | - | - | 0.228" (5.80mm) | - | ||
![]() CTGSR105BF-330N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.11 Ω | - | CENTRAL TECHNOLOGIES | 2.52 MHz | Central Technologies | CTGSR105BF-330N | CTGSR105BF | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -30°C ~ 100°C | CTGSR105BF | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.16 A | - | Shielded | 1 | - | compliant | - | - | 33 μH | 2.52 MHz | 110mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.16 A | 33 µH | - | 0.236" (6.00mm) | - | ||
![]() CTH7F-183K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 90mA | 48 Ω | 220kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-183K | CTH7F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.4 | Yes | 0.22 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 40 mA | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | 0.813 mm | 18 mH | 0.001 MHz | 48Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.04 A | 18000 µH | - | - | - | ||
![]() CTTF0402F-0N8B Central Technologies | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 0.1 Ω | 6GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-0N8B | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.45 | Yes | 6000 MHz | INDUCTANCE TOLERANCE 0.1NF | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 700 mA | - | Unshielded | 1 | - | compliant | - | - | 0.8 nH | 500 MHz | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.7 A | 0.0008 µH | - | 0.016" (0.40mm) | - | ||
![]() CT0603CTF-33NG Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.2GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 33 nH | - | 330mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH7F-561K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 540mA | 1.3 Ω | 1MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-561K | - | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.45 | Yes | 1 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 320 mA | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | 0.813 mm | 560 μH | 0.001 MHz | 1.3Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.32 A | 560 µH | - | - | - | ||
![]() CT1008CSF-821G Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 350MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1008csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 820 nH | - | 1.6Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTGS32F-101K Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 280mA | 2.85 Ω | 10MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTGS32F-101K | CTGS32 | - | Central Technologies | 105 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | Yes | 10 MHz | - | -40°C ~ 105°C | CTGS32F | 0.118" L x 0.110" W (3.00mm x 2.80mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 260 mA | - | Unshielded | 1 | - | compliant | - | - | 100 μH | 0.1 MHz | 2.85Ohm Max | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 100 µH | - | 0.110" (2.80mm) | - | ||
![]() CTH7F-153K Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 100mA | 43 Ω | 230kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH7F-153K | CTH7F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 7.37 mm | - | 15.3 mm | Axial | - | Active | Active | 5.4 | Yes | 0.23 MHz | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 40 mA | TR | Unshielded | 1 | Tubular | compliant | 23.9 mm | 0.813 mm | 15 mH | 0.001 MHz | 43Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.04 A | 15000 µH | - | - | - | ||
![]() CT0603CTF-30NG Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 30 nH | - | 330mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH8D43F-4R7N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 4.6A | 0.022 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH8D43F-4R7N | CTCDRH8D43 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -30°C ~ 100°C | CTCDRH8D43F | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | 4.7 μH | 0.1 MHz | 22mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 4.6 A | 4.7 µH | - | 0.185" (4.70mm) | - | ||
![]() CT0603CTF-7N2H Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 4.5GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603ctf | - | ±3% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 7.2 nH | - | 47mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSD25F-3R3M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 2.21A | 0.048 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTSD25F-3R3M | CTSD25F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.66 | Yes | - | - | -40°C ~ 85°C | CTSD25F | 0.217" L x 0.217" W (5.50mm x 5.50mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | 2.64 A | - | Shielded | 1 | - | compliant | - | - | 3.3 μH | 0.1 MHz | 48mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 3.3 µH | - | 0.110" (2.80mm) | - | ||
![]() CTDO1813PF-473HC Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 870mA | 0.47 Ω | 15MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1813PF-473HC | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | 15 MHz | - | -40°C ~ 85°C | CTDO1813HCF | 0.350" L x 0.240" W (8.89mm x 6.10mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 720 mA | - | Unshielded | 1 | - | compliant | - | - | 47 μH | 0.1 MHz | 470mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 47 µH | - | 0.197" (5.00mm) | - | ||
![]() CT1008LDLSF-2R2J Central Technologies | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 75MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008LDLSF-2R2J | CT1008LDLSF | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.66 | Yes | - | - | -25°C ~ 105°C | ct1008ldlsf | - | ±5% | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | 2.2 μH | - | 155mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - |