- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTH7F-270K Central Technologies | In Stock | - | - | Through Hole | Axial | - | - | Axial | - | - | - | 2.5A | - | 7MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 1.3 A | - | Unshielded | - | - | - | - | - | 27 μH | - | 60mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS4F-6R8J Central Technologies | In Stock | - | - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | AMORPHOUS MAGNETIC | 560mA | 0.75 Ω | 62MHz | CENTRAL TECHNOLOGIES | 7.9 MHz | Central Technologies | CTS4F-6R8J | CTS4F | - | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | - | 4.06 mm | - | 11.4 mm | Axial | - | Active | Active | 5.4 | Yes | 62 MHz | - | -55°C ~ 125°C | CTS4F | 0.160" Dia x 0.449" L (4.06mm x 11.40mm) | ±5% | e3 | Yes | EAR99 | Molded | Matte Tin (Sn) | 8504.50.80.00 | 560 mA | TR | Shielded | 1 | Shielded | compliant | 29.2 mm | 0.51 mm | 6.8 μH | 7.9 MHz | 750mOhm Max | RF INDUCTOR | AXIAL | 42 @ 7.9MHz | 42 | GENERAL PURPOSE INDUCTOR | - | YES | 0.56 A | 6.8 µH | - | - | - | ||
![]() CTGS75F-181K Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 510mA | 0.71 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTGS75F-181K | CTGS75F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.16 | Yes | - | - | -40°C ~ 85°C | CTGS75F | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | - | - | 180 μH | 0.001 MHz | 710mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.51 A | 180 µH | - | 0.217" (5.50mm) | - | ||
![]() CTMC1812SF-R33K Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 425MHz | - | 25.2 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 605 mA | - | Unshielded | - | - | - | - | - | 330 nH | - | 280mOhm Max | - | - | 40 @ 25.2MHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTLQ1812CF-100K Central Technologies | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | YES | ONE SURFACE | 1812 | RECTANGULAR PACKAGE | 2 | - | - | 0.24 Ω | 23MHz | CENTRAL TECHNOLOGIES | 1 MHz | Central Technologies | CTLQ1812CF-100K | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | 1812 | - | - | - | - | - | Active | Active | 5.45 | Yes | 23 MHz | - | -40°C ~ 125°C | CTLQ1812CF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 650 mA | - | Unshielded | 1 | - | compliant | - | - | 10 μH | 1 MHz | 240mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1812 | NO | 0.65 A | 10 µH | - | 0.110" (2.80mm) | - | ||
![]() CTDS1608CF-333 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | Ferrite | - | 0.19 Ω | 20MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDS1608CF-333 | CTDS1608F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 2618 | - | 2.92 mm | 6.6 mm | SMT | 4.45 mm | Active | Active | 5.12 | Yes | 20 MHz | Q MEASURED AT 0.1 MHZ | -40°C ~ 85°C | CTDS1608CF | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 600 mA | TR | Shielded | 1 | Magnetically Shielded | compliant | - | - | 33 μH | 0.1 MHz | 190mOhm Max | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | 40 | GENERAL PURPOSE INDUCTOR | 2618 | YES | 0.6 A | 33 µH | - | 0.115" (2.92mm) | - | ||
![]() CTDR2F-681K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | - | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | CTDR2F | 0.866" Dia (22.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 1.6 A | - | Unshielded | - | - | - | - | - | 680 μH | - | 430mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.866" (22.00mm) | - | ||
![]() CTLVC6020F-6R8M Central Technologies | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 2.2A | - | - | - | 100 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLVC6020F | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | - | - | - | - | 1.8 A | - | Shielded | - | - | - | - | - | 6.8 μH | - | 85mOhm | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() CT9555F-102-TV Central Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 105°C | ct9555f | - | ±15% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | 1 mH | - | 280mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLV3010SF-1R5M Central Technologies | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | 1212 | - | - | - | 1.62A | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV3010SF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | - | - | - | - | 1.53 A | - | Shielded | - | - | - | - | - | 1.5 μH | - | 85mOhm | - | - | - | - | - | - | - | - | - | - | 0.040" (1.02mm) | - | ||
![]() CTLL1608F-1N5S Central Technologies | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.1 Ω | 6GHz | CENTRAL TECHNOLOGIES | 100 MHz | Central Technologies | CTLL1608F-1N5S | - | Ceramic | Central Technologies | 100 °C | -40 °C | Tape & Reel (TR) | 1608 | - | - | - | - | - | Active | Active | 5.45 | Yes | 6000 MHz | Q MEASURED AT 800 MHZ, INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C ~ 100°C | CTLL1608F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 300 mA | - | Unshielded | 1 | - | compliant | - | - | 1.5 nH | 100 MHz | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 38 @ 800MHz | 38 | GENERAL PURPOSE INDUCTOR | 1608 | NO | 0.3 A | 0.0015 µH | - | 0.037" (0.95mm) | - | ||
![]() CT0603CSF-15NG Central Technologies | In Stock | - | - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.17 Ω | 4GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0603CSF-15NG | - | - | Central Technologies | 125 °C | -40 °C | Tape & Reel (TR) | 0603 | - | 1.02 mm | 1.8 mm | - | 1.12 mm | Active | Active | 5.45 | Yes | 4000 MHz | - | -40°C ~ 125°C | ct0603csf | - | ±2% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 15 nH | 250 MHz | 170mOhm | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.7 A | 0.015 µH | - | - | - | ||
![]() CTIHLP5026F-2R2M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 33A | - | - | CENTRAL TECHNOLOGIES | 200 kHz | Central Technologies | CTIHLP5026F-2R2M | CTIHLP5026F | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.67 | Yes | - | - | -55°C ~ 125°C | CTIHLP5026F | 0.543" L x 0.508" W (13.80mm x 12.90mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 20 A | - | Shielded | - | - | compliant | - | - | 2.2 μH | - | 4.2mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.264" (6.70mm) | - | ||
![]() CTDO1608CF-682 Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 1.2A | 0.13 Ω | 45MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO1608CF-682 | CTDO1608F | - | Central Technologies | 85 °C | -40 °C | - | 2618 | - | 2.92 mm | 6.58 mm | SMT | 4.45 mm | Active | Active | 5.22 | Yes | 45 MHz | - | -40°C ~ 85°C | CTDO1608F | 0.259" L x 0.175" W (6.58mm x 4.45mm) | ±20% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 1.4 A | TR | Unshielded | 1 | Unshielded | compliant | - | - | 6.8 μH | 0.1 MHz | 130mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2618 | NO | 1.2 A | 6.8 µH | - | 0.115" (2.92mm) | - | ||
![]() CT1008PSF-473K Central Technologies | In Stock | - | - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 2.2 Ω | 15MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT1008PSF-473K | - | - | Central Technologies | 85 °C | -25 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.45 | Yes | 15 MHz | Q MEASURED AT 1 MHZ | -25°C ~ 85°C | ct1008psf | - | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | 47 μH | 0.1 MHz | 2.2Ohm | FILTER CHOKE | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.43 A | 47 µH | - | - | - | ||
![]() CTSLF0745TF-101M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | 500mA | 0.25 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTSLF0745TF-101M | CTSLF0745 | - | Central Technologies | 85 °C | -20 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -20°C ~ 85°C | CTSLF0745TF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 650 mA | - | Shielded | 1 | - | compliant | - | - | 100 μH | 0.001 MHz | 250mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.5 A | 100 µH | - | 0.189" (4.80mm) | - | ||
![]() CTML0603F-3R9K Central Technologies | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 35MHz | - | 10 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTML0603F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | Multilayer | - | - | 15 mA | - | Shielded | - | - | - | - | - | 3.9 μH | - | 1.7Ohm Max | - | - | 35 @ 10MHz | - | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() CT181LYF-222J Central Technologies | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 510kHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -20°C ~ 125°C | ct181lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 mH | - | 5.2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSLF0755TF-1R5N Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 6.2A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTSLF0755TF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | - | - | - | - | - | 4 A | - | Shielded | - | - | - | - | - | 1.5 μH | - | 17.4mOhm | - | - | - | - | - | - | - | - | - | - | 0.228" (5.80mm) | - | ||
![]() CTIHLP1304AF-6R8M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 2A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTIHLP1304AF | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | - | - | - | - | - | 1.4 A | - | Shielded | - | - | - | - | - | 6.8 μH | - | 400mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - |