- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLV3015SF-4R7M Central Technologies | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | 1212 | - | - | 1.42A | - | - | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV3015SF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | - | - | - | - | 1.36 A | - | Shielded | - | - | - | - | - | - | 4.7 μH | - | 170mOhm | - | - | - | - | - | - | - | - | - | - | 0.059" (1.50mm) | - | ||
![]() CTCDRH5D18F-100N Central Technologies | 1829 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 10 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | CTCDRH5D18F | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | - | - | - | - | 1.2 A | - | Shielded | - | - | - | - | - | - | 10 μH | - | 124mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.079" (2.00mm) | - | ||
![]() CTCDRH104F-100M Central Technologies | 483 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | 2.4A | 0.05 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH104F-100M | CTCDRH104F | - | Central Technologies | 100 °C | -30 °C | Bulk | - | - | - | - | - | - | Active | Obsolete | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH104F | 0.398" L x 0.362" W (10.10mm x 9.20mm) | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | - | 10 μH | 0.1 MHz | 50mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.4 A | 10 µH | - | 0.197" (5.00mm) | - | ||
![]() CTLQ1812NF-121J Central Technologies | 36 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | 6.2MHz | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTLQ1812NF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Wirewound | - | - | 150 mA | - | Unshielded | - | - | - | - | - | - | 120 μH | - | 3Ohm Max | - | - | 40 @ 796kHz | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() CTDR4F-471K Central Technologies | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | 7.2A | 0.114 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTDR4F-471K | - | - | Central Technologies | 85 °C | -25 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.68 | Yes | - | - | -25°C ~ 85°C | CTDR4F | 1.500" Dia (38.10mm) | ±10% | - | - | EAR99 | Drum Core, Wirewound | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | compliant | - | - | - | 470 μH | 0.001 MHz | 114mOhm Max | POWER INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 470 µH | - | 1.031" (26.20mm) | - | ||
![]() CTCH875F-471K Central Technologies | 46 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | 410mA | 1.34 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCH875F-471K | CTCH875F | - | Central Technologies | - | - | Bulk | - | 7.8 mm | - | 7.5 mm | Radial | - | Active | Active | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCH875F | 0.307" Dia (7.80mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | Unshielded | 1 | Bobbin | compliant | 5 mm | 5 mm | 0.7 mm | 470 μH | 0.001 MHz | 1.34Ohm Max | DC-DC CONVERTER | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.41 A | 470 µH | - | 0.295" (7.50mm) | - | ||
![]() CTCDRH5D28F-270N Central Technologies | 2445 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | 850mA | 0.175 Ω | - | CENTRAL TECHNOLOGIES | 10 kHz | Central Technologies | CTCDRH5D28F-270N | CTCDRH5D28F | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH5D28F | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | - | 27 μH | 0.01 MHz | 175mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.85 A | 27 µH | - | 0.118" (3.00mm) | - | ||
![]() CT814AYF-680K Central Technologies | 46 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT814AYF-680K | CT814AYF | - | Central Technologies | - | - | - | - | - | - | - | - | - | Active | Active | 5.67 | Yes | - | - | -30°C ~ 100°C | - | - | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | 60 μH | - | 200mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | ||
![]() CTLL2012SF-2N7S Central Technologies | 51 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | 4GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.3nH | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | - | - | - | 2.7 nH | - | 100mOhm Max | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CT7503CYF-560M Central Technologies | 33 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | ct7503cyf | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 μH | - | 95mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTSMDS4F-R10M Central Technologies | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | - | SMD | - | - | 3A | - | 400MHz | - | 25 MHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -55°C ~ 125°C | CTSMDS4F | 0.504" L x 0.238" W (12.80mm x 6.05mm) | ±20% | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | 100 nH | - | 26mOhm Max | - | - | 50 @ 25MHz | - | - | - | - | - | - | - | 0.228" (5.80mm) | - | ||
![]() CTIHLP2906F-3R3M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 8A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTIHLP2906F | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | - | - | - | - | - | - | 3.5 A | - | Shielded | - | - | - | - | - | - | 3.3 μH | - | 60mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() CTDS3316PF-223 Central Technologies | 1562 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | 1.6A | 0.207 Ω | 15MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDS3316PF-223 | CTDS3316F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.44 | Yes | 15 MHz | - | -40°C ~ 85°C | CTDS3316F | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.3 A | - | Shielded | 1 | - | compliant | - | - | - | 22 μH | 0.1 MHz | 207mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 22 µH | - | 0.205" (5.21mm) | - | ||
![]() CTTF0402F-2N0B Central Technologies | 88 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | 0.3 Ω | 6GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-2N0B | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | - | Active | Active | 5.29 | Yes | 6000 MHz | INDUCTANCE TOLERANCE 0.1NF | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1nH | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 560 mA | - | Unshielded | 1 | - | compliant | - | - | - | 2 nH | 500 MHz | 300mOhm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.56 A | 0.002 µH | - | 0.016" (0.40mm) | - | ||
![]() CTDO5022PF-152HC Central Technologies | 42 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | CYLINDRICAL PACKAGE | 2 | - | 0.004 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5022PF-152HC | CTDO5022HCF | - | Central Technologies | 85 °C | -55 °C | Tape & Reel (TR) | 8864 | - | 8 mm | 22.35 mm | SMT | 16.26 mm | Active | Active | 5.44 | Yes | 100 MHz | - | -40°C ~ 105°C | CTDO5022HCF | 0.880" L x 0.640" W (22.35mm x 16.26mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 25 A | TR | Unshielded | 1 | Unshielded | compliant | - | - | - | 1.5 μH | 0.1 MHz | 4mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 8864 | NO | 15 A | 1.5 µH | - | 0.315" (8.00mm) | - | ||
![]() CT0603CSF-3N3G Central Technologies | 252 |
| - | Surface Mount | - | - | - | - | - | - | - | - | 5.9GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct0603csf | - | ±2% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 3.3 nH | - | 45mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT1812CSF-8R2J Central Technologies | 47 |
| - | Surface Mount | - | - | - | - | - | - | - | - | 80MHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | ct1812csf | - | ±5% | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | 8.2 μH | - | 7Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH4D28F-4R7N Central Technologies | 2453 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | 1.32A | 0.072 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTCDRH4D28F-4R7N | CTCDRH4D28 | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 1919 | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH4D28F | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | - | 4.7 μH | 0.1 MHz | 72mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1919 | YES | 1.32 A | 4.7 µH | - | 0.118" (3.00mm) | - | ||
![]() CTDS5022PF-153 Central Technologies | 235 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | 7A | 0.05 Ω | 16MHz | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDS5022PF-153 | CTDS5022F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 5022 | - | - | 12.7 mm | SMT | 5.588 mm | Active | Active | 5.44 | Yes | 16 MHz | - | -40°C ~ 85°C | CTDS5022F | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 3.4 A | TR | Shielded | 1 | Shielded | compliant | - | - | - | 15 μH | 0.1 MHz | 50mOhm Max | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | 40 | GENERAL PURPOSE INDUCTOR | 5022 | YES | 7 A | 15 µH | - | 0.300" (7.62mm) | - | ||
![]() CT187LYF-103J Central Technologies | 38 |
| - | Through Hole | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | 40 Ω | 400kHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT187LYF-103J | CT187LYF | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.41 | Yes | 0.4 MHz | - | -55°C ~ 125°C | ct187lyf | - | ±5% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 10 mH | 0.0796 MHz | 40Ohm | FILTER CHOKE | RADIAL | - | 100 | GENERAL PURPOSE INDUCTOR | - | NO | 0.04 A | 10000 µH | - | - | - |