- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS4F-182K Central Technologies | 30 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 30mA | - | 2.3MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTS4F | 0.160" Dia x 0.449" L (4.06mm x 11.40mm) | ±10% | - | - | - | Molded | - | - | 111 mA | - | Shielded | - | - | - | - | - | - | 1.8 mH | - | 19Ohm Max | - | - | 70 @ 250kHz | - | - | - | - | - | - | - | - | - | ||
![]() CTH8F-683K Central Technologies | 481 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 108mA | - | 100kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | - | - | - | - | - | - | 83 mA | - | Unshielded | - | - | - | - | - | - | 68 mH | - | 46.9Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT636CYF-680M Central Technologies | 37 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | - | - | 0.52 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT636CYF-680M | CT636CYF | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 2929 | - | - | - | - | - | Active | Active | 5.42 | Yes | - | - | -30°C ~ 100°C | ct636cyf | - | ±20% | - | Yes | EAR99 | - | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | 68 μH | 0.1 MHz | 520mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2929 | YES | 0.5 A | 68 µH | - | - | - | ||
![]() CTML0805F-5R6K Central Technologies | 139 |
| - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.9 Ω | 32MHz | CENTRAL TECHNOLOGIES | 4 MHz | Central Technologies | CTML0805F-5R6K | CTML0805F | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 0805 | - | 1.25 mm | 2 mm | SMT | 1.25 mm | Active | Active | 5.42 | Yes | 32 MHz | - | -55°C ~ 125°C | CTML0805F | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 15 mA | TR | Shielded | 1 | Multilayer Chip | compliant | - | - | - | 5.6 μH | 4 MHz | 900mOhm Max | FILTER CHOKE | DUAL ENDED | 50 @ 4MHz | 50 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.15 A | 5.6 µH | - | 0.057" (1.45mm) | - | ||
![]() CTDO5040F-473M Central Technologies | 14 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | CYLINDRICAL PACKAGE | 2 | - | 7A | 0.055 Ω | - | CENTRAL TECHNOLOGIES | 100 kHz | Central Technologies | CTDO5040F-473M | CTDO5040F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.44 | Yes | - | - | -40°C ~ 85°C | CTDO5040F | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | Yes | EAR99 | Wirewound | - | 8504.50.80.00 | 3.5 A | - | Unshielded | 1 | - | compliant | - | - | - | 47 μH | 0.1 MHz | 55mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 3.5 A | 47 µH | - | 0.450" (11.43mm) | - | ||
![]() CTCDRH127/LDF-220M Central Technologies | 24 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.7A | - | - | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTCDRH127/LDF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | - | - | 4.78 A | - | Shielded | - | - | - | - | - | - | 22 μH | - | 36.4mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.315" (8.00mm) | - | ||
![]() CTXAL6030F-1R2M Central Technologies | 16 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 16A | - | 47MHz | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTXAL6030F | 0.260" L x 0.252" W (6.60mm x 6.40mm) | ±20% | - | - | - | - | - | - | 12 A | - | Shielded | - | - | - | - | - | - | 1.2 μH | - | 7.4mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CTCDRH127/LDF-150M Central Technologies | 462 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 5.65A | 0.0264 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH127/LDF-150M | CTCDRH127/LD | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | 4949 | - | 8 mm | 12.5 mm | SMT | 12.5 mm | Active | Active | 5.43 | Yes | - | - | -40°C ~ 125°C | CTCDRH127/LDF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 5.31 A | TR | Shielded | 1 | Magnetically Shielded | compliant | - | - | - | 15 μH | 0.001 MHz | 26.4mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4949 | YES | 5.65 A | 15 µH | - | 0.315" (8.00mm) | - | ||
![]() CTHC2220F-4R7K Central Technologies | 912 |
| - | Surface Mount | 2220 (5750 Metric) | - | - | 2220 | - | - | - | - | - | 29MHz | - | 7.96 MHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | CTHC2220F | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | - | - | - | Drum Core, Wirewound | - | - | 950 mA | - | Shielded | - | - | - | - | - | - | 4.7 μH | - | 110mOhm Max | - | - | 10 @ 7.96MHz | - | - | - | - | - | - | - | 0.169" (4.30mm) | - | ||
![]() CT0805CSF-240J Central Technologies | 16 |
| - | Surface Mount | - | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.22 Ω | 2GHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0805CSF-240J | - | - | Central Technologies | 125 °C | -40 °C | - | 0805 | - | 1.52 mm | 2.35 mm | SMT | 1.73 mm | Active | Active | 5.15 | Yes | 2000 MHz | Q MEASURED AT 500 MHZ | -40°C ~ 125°C | - | - | ±5% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | - | TR | - | 1 | Rectangular | compliant | - | - | - | 24 nH | 250 MHz | 220mOhm | FILTER CHOKE | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | 0805 | NO | 0.5 A | 0.024 µH | - | - | - | ||
![]() CTLL2012SF-27NJ Central Technologies | 4847 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | 1.3GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL2012SF | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | - | - | - | 27 nH | - | 550mOhm Max | - | - | 18 @ 100MHz | - | - | - | - | - | - | - | 0.041" (1.05mm) | - | ||
![]() CTCDRH74BF-470M Central Technologies | 65 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.26 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTCDRH74BF-470M | CTCDRH74B | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.14 | Yes | - | - | -40°C ~ 85°C | CTCDRH74BF | 0.295" L x 0.295" W (7.50mm x 7.50mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 880 mA | - | Shielded | 1 | - | compliant | - | - | - | 47 μH | 0.001 MHz | 260mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 0.88 A | 47 µH | - | 0.177" (4.50mm) | - | ||
![]() CTDAT1623F-100M Central Technologies | 33 |
| - | Through Hole | Vertical, 4 PC Pin | - | - | Vertical, 4 PC Pin | - | - | - | 15A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTDAT1623F | 0.650" L x 0.591" W (16.50mm x 15.00mm) | ±20% | - | - | - | Wirewound | - | - | 6.4 mA | - | Shielded | - | - | - | - | - | - | 10 μH | - | 12Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.906" (23.00mm) | - | ||
![]() CTML0805F-1R5K Central Technologies | 70829 |
| - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | 0805 | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.5 Ω | 60MHz | CENTRAL TECHNOLOGIES | 10 MHz | Central Technologies | CTML0805F-1R5K | CTML0805F | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | 0805 | - | 0.9 mm | 2 mm | SMT | 1.25 mm | Active | Active | 5.26 | Yes | 60 MHz | - | -55°C ~ 125°C | CTML0805F | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) | 8504.50.80.00 | 50 mA | TR | Shielded | 1 | Multilayer Chip | compliant | - | - | - | 1.5 μH | 10 MHz | 500mOhm Max | FILTER CHOKE | DUAL ENDED | 45 @ 10MHz | 45 | GENERAL PURPOSE INDUCTOR | 0805 | YES | 0.05 A | 1.5 µH | - | 0.043" (1.10mm) | - | ||
![]() CTH8F-153K Central Technologies | 55 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 230mA | 11 Ω | 300kHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH8F-153K | CTH8F | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | - | Active | Active | 5.41 | Yes | 0.3 MHz | - | -55°C ~ 125°C | CTH8F | 0.469" Dia x 0.921" L (11.90mm x 23.40mm) | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 160 mA | - | Unshielded | 1 | - | compliant | - | - | - | 15 mH | 0.001 MHz | 11.2Ohm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | - | 15000 µH | - | - | - | ||
![]() CT187LYF-391K Central Technologies | 12623 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 2.1MHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct187lyf | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 μH | - | 4Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH5D28F-4R2N Central Technologies | 14 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 2.2A | 0.031 Ω | - | CENTRAL TECHNOLOGIES | 10 kHz | Central Technologies | CTCDRH5D28F-4R2N | CTCDRH5D28F | - | Central Technologies | 100 °C | -30 °C | Tape & Reel (TR) | - | - | - | - | - | - | Active | Active | 5.43 | Yes | - | - | -30°C ~ 100°C | CTCDRH5D28F | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | Shielded | 1 | - | compliant | - | - | - | 4.2 μH | 0.01 MHz | 31mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 2.2 A | 4.2 µH | - | 0.118" (3.00mm) | - | ||
![]() CT622LYF-3R3K Central Technologies | 21 |
| - | Through Hole | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | 0.02 Ω | 79MHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT622LYF-3R3K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | 8.5 mm | - | 11 mm | Radial | - | Active | Active | 5.45 | Yes | 79 MHz | - | -55°C ~ 125°C | ct622lyf | - | ±10% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | Bulk | - | 1 | Bobbin | compliant | 5 mm | 5 mm | 0.643 mm | 3.3 μH | 7.96 MHz | 20mOhm | DC-DC CONVERTER | RADIAL | - | 20 | GENERAL PURPOSE INDUCTOR | - | NO | 5.5 A | 3.3 µH | - | - | - | ||
![]() CTLL1005F-FH4N7K Central Technologies | 23875 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 6GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | - | - | - | 4.7 nH | - | 180mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CTLV5020SF-6R8M Central Technologies | 21 |
| - | Surface Mount | 2020 (5050 Metric) | - | - | 2020 | - | - | - | 1.98A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV5020SF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | - | - | - | - | - | 1.62 A | - | Shielded | - | - | - | - | - | - | 6.8 μH | - | 93mOhm | - | - | - | - | - | - | - | - | - | - | 0.087" (2.20mm) | - |