- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Dielectric Material | Body Material | Resistive Material | Center Contact Plating | Center Contact Material | Base Product Number | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Frequency-Max | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Material-Core | Mfr | Package | Primary Material | Product Status | Resistance @ 25C | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Inductance | Test Frequency | DC Resistance (DCR) | Load Capacitance | Impedance | Connector Style | Number of Ports | Operating Mode | Number of Resistors | Frequency Tolerance | Spread Spectrum Bandwidth | Power - Max | Q @ Freq | Current - Supply | Mating Cycles | Contact Termination | Fuse Type | Circuit Type | Power Per Element | Adjustment Type | Number of Turns | Includes | Gain | Insertion Loss | Body Finish | Cable Group | Absolute Pull Range (APR) | Resistance Tolerance | RF Type | Shield Termination | Resistor-Ratio-Drift | Noise Figure | P1dB | Resistance (Ohms) | Resistor Matching Ratio | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0402QWF-23NH Central | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | 3.8GHz | - | - | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | - | 806 | - | ±3% | - | - | - | Solder | - | Plug, Male Pins | Wirewound | - | - | Silver | - | - | Threaded | - | - | A | - | - | - | - | - | Nickel/PTFE | - | - | - | - | - | - | - | - | 233 nH | - | 300mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS4HTF-330J Central | In Stock | - | - | Through Hole | 12-VFQFN Exposed Pad | - | - | - | 12-QFN (3x3) | - | - | - | - | - | - | - | - | 190mA | - | 33MHz | 1 kHz | - | - | Central Technologies | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 150°C | Tray | -- | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Obsolete | - | - | - | - | - | Molded | - | - | - | - | - | - | 505 mA | 2.7 V ~ 3 V | - | Shielded | - | 800MHz ~ 2.5GHz | - | - | - | - | - | - | - | - | - | - | - | 33 µH | 1.575GHz | 930mOhm Max | - | - | - | - | - | - | - | - | - | 50 @ 2.5MHz | 2.8mA | - | - | - | - | - | - | - | - | 18dB | - | - | - | - | - | Cellular, ISM, PCS, GPS | - | - | 1.25dB | -10dBm | - | - | - | - | - | ||
![]() CTC4F-R47M Central | In Stock | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 16-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | Tube | MDP | 0.850 L x 0.250 W (21.59mm x 6.35mm) | ±2% | Active | - | - | - | ±100ppm/°C | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | Isolated | 250mW | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 8.2k | -- | - | 0.155 (3.94mm) | - | ||
![]() CTC4F-R10K Central | In Stock | - | - | Through Hole | Axial | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | Tape & Box (TB) | MRS25 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | - | 3.24 kOhms | Metal Film | - | - | 0.6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | ||
![]() CTH6VF-682K Central | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | 36mA | - | 360kHz | 1 kHz | - | - | Central Technologies | Bulk | - | Active | - | - | -55°C ~ 105°C | - | CTH6F | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | ±10% | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | 59 mA | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8 mH | - | 58Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0201CSF-5N3J Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.6GHz | - | - | - | Central Technologies | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | - | ct0201csf | - | ±5% | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 pH | - | 130mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0402HPF-13NJ Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2GHz | - | - | - | Central Technologies | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | - | ct0402hpf | - | ±5% | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 nH | - | 150mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTHC1812SF-220M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | - | - | - | 1812 | - | - | - | - | - | - | - | - | - | - | 18MHz | 2.52 MHz | - | Ferrite | PEI-Genesis | Bulk | - | Active | - | - | -40°C ~ 125°C | - | * | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | 370 mA | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 µH | - | 900mOhm Max | - | - | - | - | - | - | - | - | - | 10 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.134 (3.40mm) | - | ||
![]() CTSPI3D18F-270M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | RN73R2B | - | - | 560mA | - | - | 1 kHz | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | - | - | 316 kOhms | Thin Film | - | - | 0.25W, 1/4W | - | 600 mA | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 µH | - | 450mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | AEC-Q200 | ||
![]() CTMLP100804BF-1R0M Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 | - | - | - | - | - | - | - | - | 900mA | - | - | 3 MHz | - | Ferrite | Glenair | Retail Package | - | Active | - | - | -55°C ~ 125°C | - | * | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | - | Multilayer | - | - | - | - | - | - | 1.6 A | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µH | - | 55mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | ||
![]() CTCH895F-562K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | Radial | - | - | - | - | - | - | - | - | 120mA | - | - | 1 kHz | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | * | 0.307 Dia (7.80mm) | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 mH | - | 11.5Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.374 (9.50mm) | - | ||
![]() CT187LYF-471K Central | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | - | - | Polytetrafluoroethylene (PTFE) | Brass | - | Gold | Beryllium Copper | 073251 | - | - | - | 18 GHz | 1.9MHz | - | - | - | Molex | Tray | - | Active | - | 500 V | - | - | 73251 | - | ±10% | - | - | - | - | - | Jack, Female Socket | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 470 µH | - | 4Ohm | - | 50Ohm | SMA | 1 | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Solder | - | - | - | - | - | - | - | - | ||
![]() CT0402CSF-33NH Central | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2GHz | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 85°C | - | SG-310SCF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±3% | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 3.3V | - | - | - | 2.048 MHz | ±50ppm | CMOS | - | - | Standby (Power Down) | Crystal | 1.5mA | - | - | - | 2µA | 33 nH | - | 410mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | ||
![]() CTLC0603F-R18G Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 1.4GHz | 25.2 MHz | - | - | PEI-Genesis | Bulk | - | Active | - | - | -40°C ~ 125°C | - | * | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 mA | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 nH | - | 6Ohm Max | - | - | - | - | - | - | - | - | - | 4 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() CTLQ1206NF-470J Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | 10MHz | 1 MHz | - | - | EDAC Inc. | Bulk | - | Active | - | - | -25°C ~ 85°C | - | * | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | 55 mA | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 µH | - | 10.4Ohm Max | - | - | - | - | - | - | - | - | - | 40 @ 2.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | ||
![]() CTGS54F-101L Central | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | - | -10°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±15% | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | 520 mA | - | - | Unshielded | - | 24.576 MHz | ±30ppm | - | - | - | - | - | - | - | 80 Ohms | - | - | 100 µH | - | 700mOhm Max | 10pF | - | - | - | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() CTDO5040F-392M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 26A | - | - | 100 kHz | - | - | Glenair | Retail Package | - | Active | - | - | -40°C ~ 85°C | - | * | 0.730 L x 0.600 W (18.54mm x 15.24mm) | ±20% | - | - | - | - | - | - | Wirewound | - | - | - | - | - | - | 11.7 A | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9 µH | - | 6.7mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.450 (11.43mm) | - | ||
![]() CT1008LSCF-560K Central | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | 16MHz | - | - | - | Central Technologies | Tape & Reel (TR) | - | Active | 3.9 kOhms | - | -55°C ~ 150°C | Tape & Reel (TR) | TFPT | - | ±10% | Active | - | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 µH | - | 12.1Ohm | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | ||
![]() CTS4HTF-223K Central | In Stock | - | - | Surface Mount | Axial | - | - | - | Axial | - | - | Cermet | - | - | - | - | - | 9mA | - | 570kHz | 1 kHz | - | - | Central Technologies | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 150°C | Bulk | ST-32 | Rectangular - 0.142 x 0.138 Face x 0.185 H (3.60mm x 3.50mm x 4.70mm) | ±20% | Active | -- | - | - | ±100ppm/°C | - | Molded | 100 Ohms | - | - | - | 0.125W, 1/8W | - | 40 mA | - | - | Shielded | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | 22 mH | - | 145Ohm Max | - | - | - | - | - | - | - | - | - | 50 @ 79kHz | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTDR2F-100M Central | In Stock | - | - | Through Hole | Radial Bend Cylinder | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 1 kHz | -- | - | Central Technologies | Bulk | - | Active | - | - | -- | Bulk | Semitron™ SPJ | 0.181 Dia x 0.760 L (4.60mm x 19.30mm) | ±20% | Obsolete | -- | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | 11.4 A | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 µH | - | 9mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.866 (22.00mm) | - |