- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLL1005F-FH2N7S Central Technologies | 19946 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 7.7GHz | - | 100 MHz | - | - | - | Ceramic | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLL1005F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | - | - | Multilayer | - | - | 300 mA | - | Unshielded | - | - | - | 2.7 nH | - | 150mOhm Max | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CTRL5480F-1-121K Central Technologies | 42 |
| - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | Radial | CYLINDRICAL PACKAGE | 2 | - | 270mA | 0.64 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTRL5480F-1-121K | - | - | Central Technologies | 125 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.29 | Yes | - | - | -55°C ~ 125°C | CTRL5480F-1 | 0.224" Dia (5.70mm) | ±10% | - | - | EAR99 | - | - | 8504.50.80.00 | 190 mA | - | Unshielded | 1 | - | compliant | 120 μH | 0.001 MHz | 640mOhm Max | RF INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.19 A | 120 µH | - | 0.337" (8.57mm) | - | ||
![]() CTLQH3KSF-4R7N Central Technologies | 936 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 50MHz | - | 1 MHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -25°C ~ 85°C | CTLQH3KSF | 0.142" L x 0.138" W (3.60mm x 3.50mm) | ±30% | - | - | - | - | - | - | 460 mA | - | Shielded | - | - | - | 4.7 μH | - | 820mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.091" (2.30mm) | - | ||
![]() CT187LYF-822J Central Technologies | 449 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | 500kHz | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct187lyf | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 mH | - | 26Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTHFW2915F-150M Central Technologies | 277 |
| - | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | 11A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTHFW2915F | 1.098" L x 1.098" W (27.90mm x 27.90mm) | ±20% | - | - | - | Wirewound | - | - | 30 A | - | Shielded | - | - | - | 15 μH | - | 1.76mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.606" (15.40mm) | - | ||
![]() CTH6VF-270K Central Technologies | 874 |
| - | Through Hole | Axial | NO | WIRE | Axial | TUBULAR PACKAGE | 2 | - | 580mA | 0.22 Ω | 8MHz | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTH6VF-270K | CTH6F | - | Central Technologies | 105 °C | -55 °C | Bulk | - | - | - | - | - | Active | Active | 5.25 | Yes | 8 MHz | - | -55°C ~ 105°C | CTH6F | 0.138" Dia x 0.394" L (3.50mm x 10.00mm) | ±10% | e3 | Yes | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 950 mA | - | Unshielded | 1 | - | compliant | 27 μH | 0.001 MHz | 220mOhm Max | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | NO | 0.95 A | 27 µH | - | - | - | ||
![]() CTPCI7045F-471M Central Technologies | 48 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 370mA | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 105°C | CTPCI7045F | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±20% | - | - | - | - | - | - | 460 mA | - | Shielded | - | - | - | 470 μH | - | 1.44Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.189" (4.80mm) | - | ||
![]() CT0201F-3N3S Central Technologies | 48 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | 6.7GHz | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | ct0201f | - | ±0.3nH | - | - | - | Multilayer | - | - | - | - | - | - | - | - | 3.3 nH | - | 230mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTH8RF-101K Central Technologies | 310 |
| - | Through Hole | Radial, Vertical Cylinder | - | - | Radial | - | - | - | 2.8A | - | 3MHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH8RF | 0.469" Dia (11.90mm) | ±10% | - | - | - | - | - | - | 1.6 A | - | Unshielded | - | - | - | 100 μH | - | 90mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.917" (23.30mm) | - | ||
![]() CTSLF1045TF-220M Central Technologies | 77 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 2.1A | 0.0591 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTSLF1045TF-220M | CTSLF1045 | - | Central Technologies | 85 °C | -20 °C | Tape & Reel (TR) | 4040 | 4.5 mm | 10.1 mm | SMT | 10.1 mm | Active | Active | 5.28 | Yes | - | - | -20°C ~ 85°C | CTSLF1045TF | 0.398" L x 0.398" W (10.10mm x 10.10mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.9 A | TR | Shielded | 1 | Magnetically Shielded | compliant | 22 μH | 0.001 MHz | 59.1mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4040 | YES | 2.1 A | 22 µH | - | 0.189" (4.80mm) | - | ||
![]() CT181LYF-124J Central Technologies | 105 |
| - | Through Hole | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | 97 Ω | 80kHz | CENTRAL TECHNOLOGIES | - | Central Technologies | CT181LYF-124J | CT181LYF | - | Central Technologies | 125 °C | -20 °C | Bulk | - | - | - | - | - | Active | Active | 5.43 | Yes | 0.08 MHz | Q MEASURED AT 50 KHZ | -20°C ~ 125°C | ct181lyf | - | ±5% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | - | 1 | - | compliant | 120 mH | 0.001 MHz | 97Ohm | RF INDUCTOR | RADIAL | - | 100 | GENERAL PURPOSE INDUCTOR | - | YES | 0.008 A | 120000 µH | - | - | - | ||
![]() CTB80F-250K Central Technologies | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | ctb80f | - | - | - | - | - | Toroidal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTLV6028SF-1R0M Central Technologies | 38 |
| - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | 7.11A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTLV6028SF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | - | - | - | - | 5.67 A | - | Shielded | - | - | - | 1 μH | - | 12mOhm | - | - | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | ||
![]() CTMC1812SF-561J Central Technologies | 648 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | - | - | - | 3MHz | - | 796 kHz | - | - | - | Ferrite | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | CTMC1812SF | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | - | - | - | Drum Core, Wirewound | - | - | 50 mA | - | Unshielded | - | - | - | 560 μH | - | 30Ohm Max | - | - | 30 @ 796kHz | - | - | - | - | - | - | - | 0.134" (3.40mm) | - | ||
![]() CTEP105HF-R30N Central Technologies | 48 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 40A | - | - | - | 100 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -30°C ~ 100°C | CTEP105HF | 0.409" L x 0.409" W (10.40mm x 10.40mm) | ±30% | - | - | - | Wirewound | - | - | 18.8 A | - | Shielded | - | - | - | 300 nH | - | 3.2mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.220" (5.60mm) | - | ||
![]() CTIHLP2712F-R82M Central Technologies | In Stock | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | 19A | 0.008 Ω | - | CENTRAL TECHNOLOGIES | 200 kHz | Central Technologies | CTIHLP2712F-R82M | - | - | Central Technologies | - | - | Tape & Reel (TR) | 2927-12 | - | - | - | - | Active | Active | 5.68 | Yes | - | - | -55°C ~ 125°C | CTIHLP2712F | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | - | - | EAR99 | - | - | 8504.50.80.00 | 13 A | - | Shielded | 1 | - | compliant | 820 nH | 0.2 MHz | 8mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2927-12 | YES | - | 0.82 µH | - | 0.118" (3.00mm) | - | ||
![]() CTSLF0732TF-100M Central Technologies | 55 |
| - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.053 Ω | - | CENTRAL TECHNOLOGIES | 1 kHz | Central Technologies | CTSLF0732TF-100M | CTSLF0732 | - | Central Technologies | 85 °C | -20 °C | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.22 | Yes | - | - | -40°C ~ 85°C | CTSLF0732TF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | e3 | Yes | EAR99 | - | Matte Tin (Sn) | 8504.50.80.00 | 1.4 A | - | Shielded | 1 | - | compliant | 10 μH | 0.001 MHz | 53mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | YES | 1.4 A | 10 µH | - | 0.134" (3.40mm) | - | ||
![]() CTH7F-332K Central Technologies | 54 |
| - | Through Hole | Axial | - | - | Axial | - | - | - | 220mA | - | 600kHz | - | 1 kHz | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | CTH7F | 0.290" Dia x 0.602" L (7.37mm x 15.30mm) | ±10% | - | - | - | - | - | - | 130 mA | - | Unshielded | - | - | - | 3.3 mH | - | 6.6Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0201F-1N2S Central Technologies | 48 |
| - | Surface Mount | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.2 Ω | - | CENTRAL TECHNOLOGIES | - | Central Technologies | CT0201F-1N2S | - | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0201 | - | - | - | - | Active | Active | 5.45 | Yes | 10000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C ~ 125°C | ct0201f | - | ±0.3nH | - | Yes | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | 1.2 nH | 100 MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | - | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.3 A | 0.0012 µH | - | - | - | ||
![]() CTTF0402F-13N8G Central Technologies | 139 |
| - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | - | - | 1.6 Ω | 3.7GHz | CENTRAL TECHNOLOGIES | 500 MHz | Central Technologies | CTTF0402F-13N8G | CTTF0402F | - | Central Technologies | 85 °C | -40 °C | Tape & Reel (TR) | 0402 | - | - | - | - | Active | Active | 5.4 | Yes | 3700 MHz | - | -40°C ~ 85°C | CTTF0402F | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | e3 | Yes | EAR99 | Thin Film | Matte Tin (Sn) | 8504.50.80.00 | 180 mA | - | Unshielded | 1 | - | compliant | 13.8 nH | 500 MHz | 1.6Ohm Max | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.18 A | 0.0138 µH | - | 0.016" (0.40mm) | - |