- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTH6VF-100K Central | In Stock | - | - | Through Hole | Axial | Axial | 970mA | 25MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTH6F | 0.138 Dia x 0.394 L (3.50mm x 10.00mm) | ±10% | Wirewound | 1.5 A | Unshielded | 10 µH | 100mOhm Max | - | - | - | - | ||
![]() CTC4F-332M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CTLV4012ASF-6R8N Central | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 970mA | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV4012ASF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | Wirewound | 1.35 A | Shielded | 6.8 µH | 135mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CTS3F-1R2K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 130MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±10% | Molded | 895 mA | Shielded | 1.2 µH | 100mOhm Max | 46 @ 7.9MHz | - | - | - | ||
![]() CTC3F-R39M Central | In Stock | - | - | Through Hole | - | - | - | 280MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±20% | - | - | - | 390 nH | 320mOhm | - | - | - | - | ||
![]() CTH8RF-393K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 140mA | 150kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8RF | 0.469 Dia (11.90mm) | ±10% | - | 100 mA | Unshielded | 39 mH | 29Ohm Max | - | - | 0.917 (23.30mm) | - | ||
![]() CTHC1812F-560K Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | 240mA | 11MHz | 2.52 MHz | Ferrite | Central Technologies | Bulk | Obsolete | -40°C ~ 125°C | CTHC1812F | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 56 µH | 2.2Ohm Max | 10 @ 2.52MHz | - | 0.134 (3.40mm) | - | ||
![]() CTS4F-5R6K Central | In Stock | - | - | Through Hole | Axial | Axial | 680mA | 69MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 680 mA | Shielded | 5.6 µH | 510mOhm Max | 42 @ 7.9MHz | - | - | - | ||
![]() CTTF0201HCF-1N1S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 600 mA | Unshielded | 1.1 nH | 150mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTMC1210SF-560K Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 13MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 55 mA | Unshielded | 56 µH | 8Ohm Max | 30 @ 2.52MHz | - | 0.094 (2.40mm) | - | ||
![]() CTH8HCF-561K Central | In Stock | - | - | Through Hole | Axial | Axial | 2.4A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 1.4 A | Unshielded | 560 µH | 348mOhm Max | - | - | - | - | ||
![]() CTS4F-R15J Central | In Stock | - | - | Through Hole | Axial | Axial | 2.6A | 400MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 2.6 A | Shielded | 150 nH | 30mOhm Max | 50 @ 25MHz | - | - | - | ||
![]() CTCDRH73F-221M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 80°C | CTCDRH73F | 0.287 L x 0.287 W (7.30mm x 7.30mm) | ±20% | - | 350 mA | Shielded | 220 µH | 1.7Ohm Max | - | - | 0.138 (3.50mm) | - | ||
![]() CTS4F-273K Central | In Stock | - | - | Through Hole | Axial | Axial | 8mA | 460kHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 34 mA | Shielded | 27 mH | 195Ohm Max | 50 @ 79kHz | - | - | - | ||
![]() CTSR0906F-390M Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 14MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±20% | Wirewound | 1.1 A | Shielded | 39 µH | 160mOhm Max | 35 @ 2.52MHz | - | 0.248 (6.30mm) | - | ||
![]() CTCVCF-102M Central | In Stock | - | - | Through Hole | Axial | Axial | 490mA | 720kHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTCVCF | 0.236 Dia x 0.630 L (6.00mm x 16.00mm) | ±20% | - | 400 mA | Unshielded | 1 mH | 4.2Ohm Max | 70 @ 252kHz | - | - | - | ||
![]() CTLVC4026F-220N Central | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 770mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4026F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | 900 mA | Shielded | 22 µH | 230mOhm Max | - | - | 0.110 (2.80mm) | - | ||
![]() CTLL1608F-R10K Central | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 830MHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 100°C | CTLL1608F | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Multilayer | 300 mA | Unshielded | 100 nH | 2.5Ohm Max | 3 @ 800MHz | - | 0.037 (0.95mm) | - | ||
![]() CTSMDS4F-R82K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 725mA | 200MHz | 25 MHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±10% | - | - | Shielded | 820 nH | 450mOhm Max | 41 @ 25MHz | - | 0.228 (5.80mm) | - | ||
![]() CT0603CSF-12NM Central | In Stock | - | - | Surface Mount | - | - | - | 4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603csf | - | ±20% | Wirewound | - | - | 12 nH | 130mOhm | - | - | - | - |