- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT8645LLF-180L-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 18 µH | 7mOhm | - | - | - | - | ||
![]() CT1008HQF-56NK Central | In Stock | - | - | Surface Mount | - | - | - | 1.23GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008hqf | - | ±10% | Wirewound | - | - | 56 nH | 120mOhm | - | - | - | - | ||
![]() CTM1F-271K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 8MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM1F | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Molded | 47 mA | Unshielded | 270 µH | 25Ohm Max | 30 @ 790kHz | - | - | - | ||
![]() CTC3F-3R3J Central | In Stock | - | - | Through Hole | - | - | - | 94MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±5% | - | - | - | 3.3 µH | 350mOhm | - | - | - | - | ||
![]() CTDR4F-100K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 27A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR4F | 1.500 Dia (38.10mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 10 µH | 5mOhm Max | - | - | 1.031 (26.20mm) | - | ||
![]() CTGS53F-122J Central | In Stock | - | - | Surface Mount | Nonstandard | - | 63mA | 3MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS53F | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±5% | Wirewound | - | Unshielded | 1.2 mH | 12Ohm Max | 40 @ 252kHz | - | 0.130 (3.30mm) | - | ||
![]() CTC3F-390M Central | In Stock | - | - | Through Hole | - | - | - | 8.3MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±20% | - | - | - | 39 µH | 1.1Ohm | - | - | - | - | ||
![]() CTS4HTF-5R6K Central | In Stock | - | - | Through Hole | Axial | Axial | 680mA | 69MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 680 mA | Shielded | 5.6 µH | 510mOhm Max | 42 @ 7.9MHz | - | - | - | ||
![]() CTSMDS4F-560M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 380mA | 25MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 56 µH | 1.64Ohm Max | 55 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CTDR6F-333K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.5A | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTDR6F | 2.000 Dia (50.80mm) | ±10% | Drum Core, Wirewound | 1.7 A | Unshielded | 33 mH | 4.16Ohm Max | - | - | 1.500 (38.10mm) | - | ||
![]() CT0603HPF-R18H Central | In Stock | - | - | Surface Mount | - | - | - | 1.3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 180 nH | 1.5Ohm | - | - | - | - | ||
![]() CTTF0201F-0N3S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 400 mA | Unshielded | 300 nH | 200mOhm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTDSS1005F-102M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 140MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 105°C | CTDSS1005F | 0.500 L x 0.394 W (12.70mm x 10.00mm) | ±20% | - | 6.5 A | Shielded | 1 µH | 10mOhm Max | 23 @ 7.96MHz | - | 0.201 (5.10mm) | - | ||
![]() CT9555F-181-TH Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct9555f | - | ±15% | Wirewound | - | - | 180 µH | 75mOhm | - | - | - | - | ||
![]() CTS4HTF-R27K Central | In Stock | - | - | Through Hole | Axial | Axial | 1.625A | 400MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 1.625 A | Shielded | 270 nH | 90mOhm Max | 50 @ 25MHz | - | - | - | ||
![]() CT0201CSF-9N6J Central | In Stock | - | - | Surface Mount | - | - | - | 6.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0201csf | - | ±5% | Wirewound | - | - | 500 pH | 400mOhm | - | - | - | - | ||
![]() CTLQ1206NF-820M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 7.5MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Wirewound | 45 mA | Unshielded | 82 µH | 14.3Ohm Max | 40 @ 2.5MHz | - | 0.079 (2.00mm) | - | ||
![]() CTTF0201HCF-1N6S Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.3nH | Thin Film | 600 mA | Unshielded | 1.6 nH | 250mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT7503CYF-681M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 85°C | ct7503cyf | - | ±20% | - | - | - | 680 µH | 952mOhm | - | - | - | - | ||
![]() CTH8RF-8R2K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 9.9A | 23MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8RF | 0.469 Dia (11.90mm) | ±10% | - | 4 A | Unshielded | 8.2 µH | 10mOhm Max | - | - | 0.917 (23.30mm) | - |