- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMMP104F-R56M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.398 L x 0.457 W (10.10mm x 11.60mm) | ±20% | - | 32 A | Shielded | 0.56 µH | 1.55mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTMMP2012CF-R47M Central | 43 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.217 L x 0.205 W (5.50mm x 5.20mm) | ±20% | - | 16 A | Shielded | 0.47 µH | 6.4mOhm | - | - | 0.110 (2.80mm) | - | ||
![]() CTMMP104SF-4R7M Central | 106 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.398 L x 0.457 W (10.10mm x 11.60mm) | ±20% | - | 13 A | Shielded | 4.7 µH | 16mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTMMP125F-2R2M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.504 L x 0.543 W (12.80mm x 13.80mm) | ±20% | - | 22 A | Shielded | 2.2 µH | 5.2mOhm | - | - | 0.197 (5.00mm) | - | ||
![]() CTSPMA3020F-2R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4.1A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA3020F | 0.134 L x 0.134 W (3.40mm x 3.40mm) | ±20% | - | 3 A | Shielded | 2.2 µH | 64.8mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTLQ1206NF-8R2K Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 23MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Wirewound | 105 mA | Unshielded | 8.2 µH | 2.86Ohm Max | 35 @ 8MHz | - | 0.079 (2.00mm) | - | ||
![]() CTHC2220F-151M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 4.8MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 210 mA | Shielded | 150 µH | 2.2Ohm Max | 20 @ 796kHz | - | 0.169 (4.30mm) | - | ||
![]() CTC2F-R18K Central | In Stock | - | - | Through Hole | - | - | - | 280MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±10% | - | - | - | 180 nH | 120mOhm | - | - | - | - | ||
![]() CTC0F-R68M Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | 680 nH | 670mOhm | - | - | - | - | ||
![]() CTH7VF-561K Central | In Stock | - | - | Through Hole | Axial | Axial | 540mA | 1MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH7VF | 0.270 Dia x 0.602 L (6.85mm x 15.30mm) | ±10% | Wirewound | 320 mA | Unshielded | 560 µH | 1.3Ohm Max | - | - | - | - | ||
![]() CTC0F-270J Central | In Stock | - | - | Through Hole | - | - | - | 16MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±5% | - | - | - | 27 µH | 4.3Ohm | - | - | - | - | ||
![]() CTDAS1065F-220M Central | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | Horizontal, 4 PC Pad | 4A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTDAS1065F | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | 4 A | Shielded | 22 µH | 28mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CTLVC6020F-1R5N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 5A | - | 100 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC6020F | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 3.6 A | Shielded | 1.5 µH | 26mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTTF0402F-8N2S Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.5GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0402F | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.3nH | Thin Film | 220 mA | Unshielded | 8.2 nH | 1.1Ohm Max | 13 @ 500MHz | - | 0.016 (0.40mm) | - | ||
![]() CT0402CSF-36NH Central | In Stock | - | - | Surface Mount | - | - | - | 2.2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402csf | - | ±3% | Multilayer | - | - | 36 nH | 460mOhm | - | - | - | - | ||
![]() KT-D4856F Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KT-5328FRM Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KT-4123F Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KT-D4711 Central | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTHC1812SF-101M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 8MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 180 mA | Unshielded | 100 µH | 4Ohm Max | 20 @ 796kHz | - | 0.134 (3.40mm) | - |