- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTMLP100805F-4R7N Central | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 350mA | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP100805F | 0.098 L x 0.079 W (2.50mm x 2.00mm) | ±30% | Multilayer | 1 A | Shielded | 4.7 µH | 140mOhm | - | - | 0.047 (1.20mm) | - | ||
![]() CTSPI3D18F-152M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 70mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 100 mA | Shielded | 1.5 mH | 25Ohm | - | - | 0.071 (1.80mm) | - | ||
![]() CT0603HPF-23NH Central | In Stock | - | - | Surface Mount | - | - | - | 3GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603hpf | - | ±3% | Wirewound | - | - | 23 nH | 150mOhm | - | - | - | - | ||
![]() CT0201CSF-9N4J Central | In Stock | - | - | Surface Mount | - | - | - | 6.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0201csf | - | ±5% | Wirewound | - | - | 500 pH | 400mOhm | - | - | - | - | ||
![]() CTH8HCF-220K Central | In Stock | - | - | Through Hole | Axial | Axial | 12.4A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 6 A | Unshielded | 22 µH | 16mOhm Max | - | - | - | - | ||
![]() CTSMDS4F-330M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 505mA | 33MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 33 µH | 928mOhm Max | 50 @ 2.5MHz | - | 0.228 (5.80mm) | - | ||
![]() CTHC2220F-8R2M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 22MHz | 7.96 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 750 mA | Shielded | 8.2 µH | 180mOhm Max | 10 @ 7.96MHz | - | 0.169 (4.30mm) | - | ||
![]() CTVF-1-4R7L-10 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 11.8A | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.618 Dia (15.70mm) | ±15% | Wirewound | - | Unshielded | 4.7 µH | 12mOhm Max | - | - | 1.098 (27.90mm) | - | ||
![]() CTLVC8040F-151N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±30% | - | 810 mA | Shielded | 150 µH | 480mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTC0F-1R5K Central | In Stock | - | - | Through Hole | - | - | - | 80MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±10% | - | - | - | 1.5 µH | 1Ohm | - | - | - | - | ||
![]() CTHC1210SF-101M Central | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 9MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHC1210SF | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 75 mA | Unshielded | 100 µH | 10.14Ohm Max | 20 @ 796kHz | - | 0.094 (2.40mm) | - | ||
![]() CTMC1812SF-560M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 10MHz | 2.52 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 135 mA | Unshielded | 56 µH | 5.5Ohm Max | 50 @ 2.52MHz | - | 0.134 (3.40mm) | - | ||
![]() CTS4HTF-221J Central | In Stock | - | - | Through Hole | Axial | Axial | 80mA | 9.4MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 251 mA | Shielded | 220 µH | 3.5Ohm Max | 65 @ 790kHz | - | - | - | ||
![]() CTSPI3D18F-4R7M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.22A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±20% | - | 1.4 A | Shielded | 4.7 µH | 99mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTLVC4018F-220M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 810mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4018F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 760 mA | Shielded | 22 µH | 350mOhm | - | - | 0.079 (2.00mm) | - | ||
![]() CTGS53F-271K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 230mA | 5.7MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTGS53F | 0.197 L x 0.177 W (5.00mm x 4.50mm) | ±10% | Wirewound | - | Unshielded | 270 µH | 2.9Ohm Max | 35 @ 796kHz | - | 0.130 (3.30mm) | - | ||
![]() CT1008LSCF-8R2J Central | In Stock | - | - | Surface Mount | - | - | - | 36MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±5% | Wirewound | - | - | 8.2 µH | 3.1Ohm | - | - | - | - | ||
![]() CTSFW1040F-R56M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1040F | 0.413 L x 0.402 W (10.50mm x 10.20mm) | ±20% | Wirewound | 20 A | Shielded | 560 nH | 1.8mOhm Max | - | - | 0.173 (4.40mm) | - | ||
![]() CTCDRH73F-181M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 80°C | CTCDRH73 | 0.287 L x 0.287 W (7.30mm x 7.30mm) | ±20% | - | 390 mA | Shielded | 180 µH | 1.5Ohm Max | - | - | 0.138 (3.50mm) | - | ||
![]() CTMPA121208F-100M Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 2A | - | 200 kHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 120°C | CTMPA121208F | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | Molded | 1.2 A | Shielded | 10 µH | 322mOhm Max | - | - | 0.079 (2.00mm) | - |