- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTLV3015SF-3R3N Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.71A | - | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV3015SF | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±30% | - | 1.62 A | Shielded | 3.3 µH | 125mOhm | - | - | 0.059 (1.50mm) | - | ||
![]() CTVF-1-220K-03 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 5.5A | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.618 Dia (15.70mm) | ±10% | Wirewound | - | Unshielded | 22 µH | 35mOhm Max | - | - | 1.098 (27.90mm) | - | ||
![]() CT0402QWF-75NG Central | In Stock | - | - | Surface Mount | - | - | - | 2.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±2% | Wirewound | - | - | 75 nH | 2.1Ohm | - | - | - | - | ||
![]() CTC2F-2R7J Central | In Stock | - | - | Through Hole | - | - | - | 80MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±5% | - | - | - | 2.7 µH | 280mOhm | - | - | - | - | ||
![]() CT8645F-560-T Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | ct8645f | - | ±15% | Wirewound | - | - | 56 µH | 60mOhm | - | - | - | - | ||
![]() CTMMP2012CF-3R3M Central | 59 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.217 L x 0.205 W (5.50mm x 5.20mm) | ±20% | - | 8 A | Shielded | 3.3 µH | 32mOhm | - | - | 0.110 (2.80mm) | - | ||
![]() CTMMP2207F-1R0M Central | 48 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.213 L x 0.224 W (5.40mm x 5.70mm) | ±20% | - | 9 A | Shielded | 1 µH | 17mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTMMP73VCZF-1R0M Central | 26 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.260 L x 0.287 W (6.60mm x 7.30mm) | ±20% | - | 22 A | Shielded | 1 µH | 9mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTMMP2012BF-R68M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.224 L x 0.205 W (5.70mm x 5.20mm) | ±20% | - | 12.8 A | Shielded | 0.68 µH | 11mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTMMP2709F-1R0M Central | 61 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 16 A | Shielded | 1 µH | 14.2mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CT0603QWF-R13J Central | In Stock | - | - | Surface Mount | - | - | - | 1.45GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±5% | Wirewound | - | - | 130 nH | 1.4Ohm | - | - | - | - | ||
![]() CTMC1812SF-681M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 3MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 50 mA | Unshielded | 680 µH | 30Ohm Max | 30 @ 796kHz | - | 0.134 (3.40mm) | - | ||
![]() CTC5F-182K Central | In Stock | - | - | Through Hole | Axial | Axial | 105mA | 1MHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 1.8 mH | 29.9Ohm Max | 47 @ 250kHz | - | - | - | ||
![]() CT1206CSF-R10K Central | In Stock | - | - | Surface Mount | - | - | - | 1.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1206csf | - | ±10% | Wirewound | - | - | 100 nH | 260mOhm | - | - | - | - | ||
![]() CTMMP4016F-4R7M Central | 27 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | - | ±20% | - | 14 A | Shielded | 4.7 µH | 16mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTMMP6826AF-8R2M Central | 57 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.681 L x 0.665 W (17.30mm x 16.90mm) | ±20% | - | 25 A | Shielded | 8.2 µH | 9.6mOhm | - | - | 0.264 (6.70mm) | - | ||
![]() CTMMP2212F-1R5M Central | 39 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.213 L x 0.224 W (5.40mm x 5.70mm) | ±20% | - | 10 A | Shielded | 1.5 µH | 25mOhm | - | - | 0.118 (3.00mm) | - | ||
![]() CTMMP104F-R36M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.398 L x 0.457 W (10.10mm x 11.60mm) | ±20% | - | 42 A | Shielded | 0.36 µH | 1.2mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTSLF1255TF-152M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSLF1255TF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±20% | - | 480 mA | Shielded | 1.5 mH | 1.73Ohm | - | - | 0.228 (5.80mm) | - | ||
![]() CT0603QWF-R11G Central | In Stock | - | - | Surface Mount | - | - | - | 1.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±2% | Wirewound | - | - | 110 nH | 1.2Ohm | - | - | - | - |