- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTM4F-182J Central | In Stock | - | - | Through Hole | Axial | Axial | 68mA | - | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTM4F | 0.220 Dia x 0.560 L (5.59mm x 14.22mm) | ±5% | Molded | - | Unshielded | 1.8 mH | 28Ohm Max | - | - | - | - | ||
![]() CT646CYF-1R5M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct646cyf | - | ±20% | - | - | - | 1.5 µH | 27mOhm | - | - | - | - | ||
![]() CT814AYF-390M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct814ayf | - | ±20% | - | - | - | 39 µH | 120mOhm | - | - | - | - | ||
![]() CT0201HQF-1N7S Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.3nH | Multilayer | - | - | 1.7 nH | 110mOhm | - | - | - | - | ||
![]() CTH8HCF-820K Central | In Stock | - | - | Through Hole | Axial | Axial | 6.3A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTH8HCF | 0.550 Dia x 1.000 L (13.97mm x 25.40mm) | ±10% | - | 4.7 A | Unshielded | 82 µH | 43mOhm Max | - | - | - | - | ||
![]() CTGS105F-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTGS105F | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | Wirewound | - | Unshielded | 18 µH | 90mOhm Max | - | - | 0.228 (5.80mm) | - | ||
![]() CT0402HPF-12NK Central | In Stock | - | - | Surface Mount | - | - | - | 4.4GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±10% | Wirewound | - | - | 12 nH | 100mOhm | - | - | - | - | ||
![]() CT1008LSCF-33NJ Central | In Stock | - | - | Surface Mount | - | - | - | 1.6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | ct1008lscf | - | ±5% | Wirewound | - | - | 33 nH | 420mOhm | - | - | - | - | ||
![]() CT0201HQF-0N6C Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 600 pH | 60mOhm | - | - | - | - | ||
![]() CTMMP5015F-100M Central | 45 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.508 W (13.80mm x 12.90mm) | ±20% | - | 12 A | Shielded | 10 µH | 34mOhm | - | - | 0.150 (3.80mm) | - | ||
![]() CTSR0604F-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0604F | 0.256 L x 0.256 W (6.50mm x 6.50mm) | ±20% | - | 2.8 A | Shielded | 1.5 µH | 28mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTRLB9012F-822K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | 350kHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRLB9012F | 0.354 Dia (9.00mm) | ±10% | - | 180 µA | Unshielded | 8.2 mH | 22.7Ohm Max | 15 @ 252kHz | - | 0.480 (12.20mm) | - | ||
![]() CTTSMD2120F-221K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 5.21A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 220 µH | 52mOhm Max | - | - | 0.830 (21.08mm) | - | ||
![]() CTRL5480F-1-120K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 840mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-1 | 0.224 Dia (5.70mm) | ±10% | - | 620 mA | Unshielded | 12 µH | 72mOhm Max | - | - | 0.337 (8.57mm) | - | ||
![]() CTGS54F-560M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 100°C | CTGS54F | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±20% | Wirewound | 680 mA | Unshielded | 56 µH | 420mOhm Max | - | - | 0.193 (4.90mm) | - | ||
![]() CTVF-0-470K-05 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.650 Dia (16.50mm) | ±10% | Wirewound | 6 A | Unshielded | 47 µH | 35mOhm Max | - | - | 1.102 (28.00mm) | - | ||
![]() CTC2F-100J Central | In Stock | - | - | Through Hole | - | - | - | 22MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc2f | - | ±5% | - | - | - | 10 µH | 720mOhm | - | - | - | - | ||
![]() CTR1330F-3R3K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 90MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTR1330F | 0.313 L x 0.115 W (7.94mm x 2.93mm) | ±10% | Molded | 270 mA | Unshielded | 3.3 µH | 850mOhm Max | 45 @ 7.9MHz | - | 0.145 (3.68mm) | - | ||
![]() CTXAL5030F-R60M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTXAL5030F | 0.217 L x 0.209 W (5.50mm x 5.30mm) | ±20% | - | 17.7 A | Shielded | 600 nH | 4.52mOhm Max | - | - | 0.122 (3.10mm) | - | ||
![]() CTSPMA6010F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA6010F | 0.280 L x 0.280 W (7.10mm x 7.10mm) | ±20% | - | 2 A | Shielded | 6.8 µH | 173mOhm Max | - | - | 0.039 (1.00mm) | - |