- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTCDRH3D28/LDF-180M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH3D28/LDF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 1.37 A | Shielded | 18 µH | 125mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTMLP080604BF-1R5M Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.5A | - | 3 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTMLP080604BF | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.6 A | Shielded | 1.5 µH | 100mOhm | - | - | 0.039 (1.00mm) | - | ||
![]() CTVF-0-4R7L-03 Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | - | 15.75 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTVF-0 | 0.512 Dia (13.00mm) | ±15% | Wirewound | 7.4 A | Unshielded | 4.7 µH | 21mOhm Max | - | - | 0.752 (19.10mm) | - | ||
![]() CTXAL6030F-1R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | 52MHz | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTXAL6030F | 0.260 L x 0.252 W (6.60mm x 6.40mm) | ±20% | - | 13 A | Shielded | 1 µH | 6.05mOhm Max | - | - | 0.118 (3.00mm) | - | ||
![]() CTMMP6826AF-330M Central | 55 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.681 L x 0.665 W (17.30mm x 16.90mm) | ±20% | - | 15 A | Shielded | 33 µH | 38mOhm | - | - | 0.264 (6.70mm) | - | ||
![]() CTMMP1805F-2R2M Central | 70 |
| - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.161 L x 0.181 W (4.10mm x 4.60mm) | ±20% | - | 3.5 A | Shielded | 2.2 µH | 83.5mOhm | - | - | 0.047 (1.20mm) | - | ||
![]() CTMMP5026F-4R7N Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.543 L x 0.508 W (13.80mm x 12.90mm) | ±30% | - | 25 A | Shielded | 4.7 µH | 11.2mOhm | - | - | 0.264 (6.70mm) | - | ||
![]() CTMMP2012CF-2R2M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | - | 0.217 L x 0.205 W (5.50mm x 5.20mm) | ±20% | - | 9 A | Shielded | 2.2 µH | 25mOhm | - | - | 0.110 (2.80mm) | - | ||
![]() CTSFW1365F-2R0M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 22A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1365F | 0.531 L x 0.504 W (13.50mm x 12.80mm) | ±20% | - | 23 A | Shielded | 2 µH | 2.9mOhm Max | - | - | 0.256 (6.50mm) | - | ||
![]() CTC3F-R39J Central | In Stock | - | - | Through Hole | - | - | - | 280MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc3f | - | ±5% | - | - | - | 390 nH | 320mOhm | - | - | - | - | ||
![]() CTCDEP147HF-1R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 29.6A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | CTCDEP147HF | 0.591 L x 0.587 W (15.00mm x 14.90mm) | ±20% | Wirewound | 16.5 A | Shielded | 1.8 µH | 3.9mOhm Max | - | - | 0.319 (8.10mm) | - | ||
![]() CTSFW1030F-1R2M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 15A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTSFW1030F | 0.413 L x 0.402 W (10.50mm x 10.20mm) | ±20% | Wirewound | 12 A | Shielded | 1.2 µH | 7.4mOhm Max | - | - | 0.134 (3.40mm) | - | ||
![]() CTSPMA4012F-R47M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA4012F | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | 6.8 A | Shielded | 470 nH | 15.3mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTBF07TJ Central | In Stock | - | - | Surface Mount | - | - | - | 2.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | ctbf | - | ±5% | Wirewound | - | - | 22 nH | 5.2mOhm | - | - | - | - | ||
![]() CTSPT44LF-143M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | CTSPT-L | 0.615 L x 0.590 W (15.62mm x 14.99mm) | ±20% | Toroidal | 5.5 A | Unshielded | 14 µH | 22mOhm Max | - | - | 0.390 (9.91mm) | - | ||
![]() CT1812CSF-150J Central | In Stock | - | - | Surface Mount | - | - | - | 48MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1812csf | - | ±5% | Wirewound | - | - | 15 µH | 9.6Ohm | - | - | - | - | ||
![]() CTC0F-R27M Central | In Stock | - | - | Through Hole | - | - | - | 150MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±20% | - | - | - | 270 nH | 430mOhm | - | - | - | - | ||
![]() CT0603QWF-R16G Central | In Stock | - | - | Surface Mount | - | - | - | 1.35GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±2% | Wirewound | - | - | 160 nH | 2.1Ohm | - | - | - | - | ||
![]() CTLQ1206NF-6R8M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 25MHz | 1 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTLQ1206NF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Wirewound | 110 mA | Unshielded | 6.8 µH | 2.6Ohm Max | 35 @ 8MHz | - | 0.079 (2.00mm) | - | ||
![]() CTTSMD2120F-681K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.96A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 680 µH | 142mOhm Max | - | - | 0.850 (21.59mm) | - |