- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT0603CSF-R39K Central | In Stock | - | - | Surface Mount | - | - | - | 900MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603csf | - | ±10% | Wirewound | - | - | 390 nH | 4.35Ohm | - | - | - | - | ||
![]() CTSL1112F-2R2M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | 70MHz | 1 kHz | - | Central Technologies | Bulk | Active | -40°C ~ 85°C | CTSL1112F | 0.441 Dia (11.20mm) | ±20% | - | - | Shielded | 2.2 µH | 73mOhm Max | 15 @ 7.96MHz | - | 0.492 (12.50mm) | - | ||
![]() CTTSMD2120F-100K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 24.4A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 10 µH | 7mOhm Max | - | - | 0.820 (20.83mm) | - | ||
![]() CTTSMD2120F-331K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4.45A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2120F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 330 µH | 100mOhm Max | - | - | 0.780 (19.81mm) | - | ||
![]() CT0603QWF-8N7H Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0603qwf | - | ±3% | Wirewound | - | - | 8.7 nH | 110mOhm | - | - | - | - | ||
![]() CTTF0201F-3N2C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 150 mA | Unshielded | 3.2 µH | 1Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT0402QWF-6N8J Central | In Stock | - | - | Surface Mount | - | - | - | 6GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402qwf | - | ±5% | Wirewound | - | - | 6.8 nH | 90mOhm | - | - | - | - | ||
![]() CTS4HTF-R18K Central | In Stock | - | - | Through Hole | Axial | Axial | 2.3A | 400MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 2.3 A | Shielded | 180 nH | 40mOhm Max | 50 @ 25MHz | - | - | - | ||
![]() CTLL1005SF-12NK Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.7GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | Multilayer | 300 mA | Unshielded | 12 nH | 500mOhm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTVFW2724F-3R3M Central | In Stock | - | - | Through Hole | Vertical, 6 PC Pin | Vertical, 6 PC Pin | 104A | - | - | - | Central Technologies | Bulk | Active | -40°C ~ 125°C | CTVFW2724F | 1.059 L x 0.665 W (26.90mm x 16.90mm) | ±20% | Wirewound | 26 A | Shielded | 3.3 µH | 2.6mOhm Max | - | - | 0.945 (24.00mm) | - | ||
![]() CTTC4308F-332J Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.8MHz | 125 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTTC4308F | 0.450 L x 0.124 W (11.43mm x 3.15mm) | ±5% | Wirewound | - | Unshielded | 3.3 mH | 51Ohm Max | 17 @ 125kHz | - | 0.108 (2.74mm) | - | ||
![]() CT0402LSF-R33K Central | In Stock | - | - | Surface Mount | - | - | - | 820MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | ct0402lsf | - | ±10% | Wirewound | - | - | 330 nH | 680mOhm | - | - | - | - | ||
![]() CTTSMD2110F-221K Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.7A | - | 1 kHz | Iron | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTTSMD2110F | 1.201 L x 1.098 W (30.50mm x 27.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 220 µH | 74mOhm Max | - | - | 0.600 (15.24mm) | - | ||
![]() CTCDRH127F-151K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTCDRH127F | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±10% | - | 1.42 A | Shielded | 150 µH | 280mOhm Max | - | - | 0.315 (8.00mm) | - | ||
![]() CTIHLP1604AF-1R5M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTIHLP1604AF | 0.175 L x 0.160 W (4.45mm x 4.06mm) | ±20% | - | 3 A | Shielded | 1.5 µH | 63.3mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CT8645LLF-681L-TV Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | ct8645llf | - | ±15% | Toroidal | - | - | 680 µH | 147mOhm | - | - | - | - | ||
![]() CTS2F-681J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 5.6MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±5% | Molded | 90 mA | Shielded | 680 µH | 41.1Ohm Max | 56 @ 790kHz | - | - | - | ||
![]() CTC5F-561K Central | In Stock | - | - | Through Hole | Axial | Axial | 174mA | 4.7MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 560 µH | 10.5Ohm Max | 60 @ 790kHz | - | - | - | ||
![]() CTSPMA3012F-R68M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 5.2A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA3012F | 0.134 L x 0.134 W (3.40mm x 3.40mm) | ±20% | - | 5 A | Shielded | 680 nH | 24.8mOhm Max | - | - | 0.047 (1.20mm) | - | ||
![]() CTLVC4018F-2R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.52A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC4018F | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | 2.25 A | Shielded | 2.3 µH | 60mOhm | - | - | 0.079 (2.00mm) | - |