- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTTF0201F-2N9B Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1nH | Thin Film | 150 mA | Unshielded | 2.9 µH | 1Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSMDS4F-392M Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 80mA | 1.8MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±20% | - | - | Shielded | 3.9 mH | 36.8Ohm Max | 70 @ 250kHz | - | 0.228 (5.80mm) | - | ||
![]() CTRL5480F-5-152K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 520mA | - | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTRL5480F-5 | 0.626 Dia (15.90mm) | ±10% | - | 1 A | Unshielded | 1.5 mH | 780mOhm Max | - | - | 0.701 (17.80mm) | - | ||
![]() CTS1F-R22K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 400MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS1F | 0.110 Dia x 0.260 L (2.80mm x 6.60mm) | ±10% | Molded | 1.04 A | Shielded | 220 nH | 165mOhm Max | 35 @ 25MHz | - | - | - | ||
![]() CT0402HPF-21NG Central | In Stock | - | - | Surface Mount | - | - | - | 1.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±2% | Wirewound | - | - | 21 nH | 460mOhm | - | - | - | - | ||
![]() CT0805HQF-27NG Central | In Stock | - | - | Surface Mount | - | - | - | 2GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0805hqf | - | ±2% | Wirewound | - | - | 27 nH | 70mOhm | - | - | - | - | ||
![]() CTHFW2014F-160M Central | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | - | 18A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTHFW2014F | 0.886 L x 0.807 W (22.50mm x 20.50mm) | ±20% | Wirewound | 16 A | Shielded | 16 µH | 9.5mOhm Max | - | - | 0.571 (14.50mm) | - | ||
![]() CTSMDS4F-472J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 68mA | 1.7MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 4.7 mH | 51.2Ohm Max | 70 @ 250kHz | - | 0.228 (5.80mm) | - | ||
![]() CTSPT68HF-113M Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Central Technologies | Bulk | Active | -40°C ~ 130°C | CTSPT-H | 0.940 L x 0.940 W (23.88mm x 23.88mm) | ±20% | Toroidal | 15.4 A | Unshielded | 11 µH | 6.2µOhms Max | - | - | 0.413 (10.49mm) | - | ||
![]() CTSPI3D18F-5R6N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.16A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSPI3D18F | 0.165 L x 0.165 W (4.20mm x 4.20mm) | ±30% | - | 1.3 A | Shielded | 5.6 µH | 110mOhm | - | - | 0.071 (1.80mm) | - | ||
![]() CTML1206HCF-R47M Central | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 1 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTML1206HCF | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Multilayer | 1.5 A | Shielded | 470 nH | 140mOhm | - | - | 0.051 (1.30mm) | - | ||
![]() CT636CYF-560M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct636cyf | - | ±20% | - | - | - | 56 µH | 430mOhm | - | - | - | - | ||
![]() CTLL1005SF-6N8K Central | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.9GHz | 100 MHz | Ceramic | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLL1005SF | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | Multilayer | 300 mA | Unshielded | 6.8 nH | 300mOhm Max | 8 @ 100MHz | - | 0.026 (0.65mm) | - | ||
![]() CTGS105F-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTGS105F | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | Wirewound | - | Unshielded | 12 µH | 70mOhm Max | - | - | 0.228 (5.80mm) | - | ||
![]() CTTF0201F-3N5C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201F | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 150 mA | Unshielded | 3.5 µH | 1.2Ohm Max | 8 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CT0201HQF-5N1C Central | In Stock | - | - | Surface Mount | - | - | - | 6.1GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 5.1 nH | 450mOhm | - | - | - | - | ||
![]() CT0402LSF-R56K Central | In Stock | - | - | Surface Mount | - | - | - | 600MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | ct0402lsf | - | ±10% | Wirewound | - | - | 560 nH | 1.1Ohm | - | - | - | - | ||
![]() CTM3F-5R6M Central | In Stock | - | - | Through Hole | Axial | Axial | - | 50MHz | 7.9 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±20% | Molded | 645 mA | Unshielded | 5.6 µH | 280mOhm Max | 30 @ 7.9MHz | - | - | - | ||
![]() CTC5F-152K Central | In Stock | - | - | Through Hole | Axial | Axial | 110mA | 1.2MHz | 250 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTC5F | 0.175 Dia x 0.375 L (4.44mm x 9.52mm) | ±10% | - | - | Unshielded | 1.5 mH | 26.5Ohm Max | 49 @ 250kHz | - | - | - | ||
![]() CTCDRH6D28F-330N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 970mA | - | 10 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 80°C | CTCDRH6D28F | 0.264 L x 0.264 W (6.70mm x 6.70mm) | ±30% | - | - | Shielded | 33 µH | 165mOhm Max | - | - | 0.118 (3.00mm) | - |