- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTDAS1065F-150M Central | In Stock | - | - | Surface Mount | Horizontal, 4 PC Pad | Horizontal, 4 PC Pad | 5.5A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTDAS1065F | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | 4.5 A | Shielded | 15 µH | 25mOhm Max | - | - | 0.413 (10.50mm) | - | ||
![]() CTSPMA4020F-6R8M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 3.3A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 155°C | CTSPMA4020F | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | 2.3 A | Shielded | 6.8 µH | 117mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTHCCI8070F-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 5A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTHCCI8070F | 0.346 L x 0.331 W (8.80mm x 8.40mm) | ±20% | - | 8 A | Shielded | 3.3 µH | 9mOhm Max | - | - | 0.295 (7.50mm) | - | ||
![]() CTS4HTF-R22J Central | In Stock | - | - | Through Hole | Axial | Axial | 2.05A | 400MHz | 25 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 150°C | CTS4HTF | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±5% | Molded | 2.05 A | Shielded | 220 nH | 50mOhm Max | 50 @ 25MHz | - | - | - | ||
![]() CTCDRH129F-391M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTCDRH129F | 0.480 L x 0.480 W (12.20mm x 12.20mm) | ±20% | - | 1.1 A | Shielded | 390 µH | 550mOhm Max | - | - | 0.394 (10.00mm) | - | ||
![]() CTTF0201HCF-1N4C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | 1.4 nH | 200mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTSMDS4F-182J Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | 111mA | 2.3MHz | 1 kHz | - | Central Technologies | Bulk | Obsolete | -55°C ~ 125°C | CTSMDS4F | 0.504 L x 0.238 W (12.80mm x 6.05mm) | ±5% | - | - | Shielded | 1.8 mH | 19.1Ohm Max | 70 @ 250kHz | - | 0.228 (5.80mm) | - | ||
![]() CTMPA121208F-2R2M Central | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 3.6A | - | 200 kHz | - | Central Technologies | Bulk | Obsolete | -40°C ~ 120°C | CTMPA121208F | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | Molded | 2.4 A | Shielded | 2.2 µH | 80mOhm Max | - | - | 0.079 (2.00mm) | - | ||
![]() CTLVC8040F-470M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.71A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLVC8040F | 0.315 L x 0.315 W (8.00mm x 8.00mm) | ±20% | - | 1.57 A | Shielded | 47 µH | 160mOhm | - | - | 0.165 (4.20mm) | - | ||
![]() CTC0F-121J Central | In Stock | - | - | Through Hole | - | - | - | 8MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ctc0f | - | ±5% | - | - | - | 120 µH | 13Ohm | - | - | - | - | ||
![]() CT814AYF-100M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -30°C ~ 100°C | ct814ayf | - | ±20% | - | - | - | 10 µH | 47mOhm | - | - | - | - | ||
![]() CTSLF1255TF-471N Central | In Stock | - | - | Surface Mount | Nonstandard | - | 490mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTSLF1255TF | 0.492 L x 0.492 W (12.50mm x 12.50mm) | ±30% | - | 880 mA | Shielded | 470 µH | 520mOhm | - | - | 0.228 (5.80mm) | - | ||
![]() CT262LYF-101J Central | In Stock | - | - | Through Hole | - | - | - | 6.1MHz | - | - | Central Technologies | Bulk | Active | - | ct262lyf | - | ±5% | - | - | - | 100 µH | 2Ohm | - | - | - | - | ||
![]() CT1008CSF-681M Central | In Stock | - | - | Surface Mount | - | - | - | 375MHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct1008csf | - | ±20% | Wirewound | - | - | 680 nH | 1.5Ohm | - | - | - | - | ||
![]() CTSLF0755TF-220M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSLF0755TF | 0.276 L x 0.276 W (7.00mm x 7.00mm) | ±20% | - | 2 A | Shielded | 22 µH | 64.3mOhm | - | - | 0.228 (5.80mm) | - | ||
![]() CT0402HPF-10NG Central | In Stock | - | - | Surface Mount | - | - | - | 4.7GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±2% | Wirewound | - | - | 10 nH | 100mOhm | - | - | - | - | ||
![]() CTTF0201HCF-0N7C Central | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 500 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTTF0201HCF | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.2nH | Thin Film | 600 mA | Unshielded | 0.7 nH | 100mOhm Max | 10 @ 500MHz | - | 0.011 (0.28mm) | - | ||
![]() CTRL6050F-120M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 5.6A | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 85°C | CTRL6050F | 0.551 L x 0.461 W (14.00mm x 11.70mm) | ±20% | Wirewound | 3.4 A | Unshielded | 12 µH | 70mOhm Max | - | - | 0.331 (8.40mm) | - | ||
![]() CTSR0906F-181L Central | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-SMD | - | 5.5MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTSR0906F | 0.413 L x 0.374 W (10.50mm x 9.50mm) | ±15% | Wirewound | 520 mA | Shielded | 180 µH | 820mOhm Max | 40 @ 796kHz | - | 0.248 (6.30mm) | - | ||
![]() CTR1330F-6R8K Central | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | SMD | - | 60MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTR1330F | 0.313 L x 0.115 W (7.94mm x 2.93mm) | ±10% | Molded | 175 mA | Unshielded | 6.8 µH | 2Ohm Max | 50 @ 7.9MHz | - | 0.145 (3.68mm) | - |