- Mfr
- Package
- Product Status
- Series
- DC Resistance (DCR)
- Inductance
- Mounting Type
- Tolerance
- Operating Temperature
- Frequency-Self-Resonant
- Type
- DC Resistance
Attribute column
Manufacturer
Central Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTS3F-2R2J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 100MHz | 7.9 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS3F | 0.160 Dia x 0.409 L (4.06mm x 10.40mm) | ±5% | Molded | 650 mA | Shielded | 2.2 µH | 190mOhm Max | 45 @ 7.9MHz | - | - | - | ||
![]() CT0201HQF-1N7C Central | In Stock | - | - | Surface Mount | - | - | - | 10GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | ct0201hqf | - | ±0.2nH | Multilayer | - | - | 1.7 nH | 110mOhm | - | - | - | - | ||
![]() CTCDRH104F-3R3M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Central Technologies | Bulk | Obsolete | -30°C ~ 100°C | CTCDRH104F | 0.398 L x 0.362 W (10.10mm x 9.20mm) | ±20% | - | - | Shielded | 3.3 µH | 29mOhm Max | - | - | 0.197 (5.00mm) | - | ||
![]() CTM3F-151J Central | In Stock | - | - | Through Hole | Axial | Axial | - | 6.2MHz | 790 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTM3F | 0.190 Dia x 0.441 L (4.82mm x 11.20mm) | ±5% | Molded | 180 mA | Unshielded | 150 µH | 6.2Ohm Max | 60 @ 790kHz | - | - | - | ||
![]() CTMMP2206F-1R5M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.213 L x 0.224 W (5.40mm x 5.70mm) | ±20% | - | 6 A | Shielded | 1.5 µH | 50mOhm | - | - | 0.197 (5.00mm) | - | ||
![]() CTMMP2709F-1R5M Central | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | - | 0.287 L x 0.268 W (7.30mm x 6.80mm) | ±20% | - | 13 A | Shielded | 1.5 µH | 21.2mOhm | - | - | 0.157 (4.00mm) | - | ||
![]() CTS4F-681K Central | In Stock | - | - | Through Hole | Axial | Axial | 50mA | 5.6MHz | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTS4F | 0.160 Dia x 0.449 L (4.06mm x 11.40mm) | ±10% | Molded | 163 mA | Shielded | 680 µH | 8.8Ohm Max | 75 @ 790kHz | - | - | - | ||
![]() CTS2F-181K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 11.2MHz | 790 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 105°C | CTS2F | 0.130 Dia x 0.331 L (3.30mm x 8.40mm) | ±10% | Molded | 200 mA | Shielded | 180 µH | 8.12Ohm Max | 56 @ 790kHz | - | - | - | ||
![]() CT0402HPF-19NK Central | In Stock | - | - | Surface Mount | - | - | - | 3.5GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402hpf | - | ±10% | Wirewound | - | - | 19 nH | 145mOhm | - | - | - | - | ||
![]() CTMPH080604F-2R2M Central | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2.4A | - | 2 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMPH080604F | 0.079 L x 0.063 W (2.00mm x 1.60mm) | ±20% | Molded | 1.8 A | Shielded | 2.2 µH | 135mOhm Max | - | - | 0.039 (1.00mm) | - | ||
![]() CTH8RF-270K Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 5.3A | 9MHz | 1 kHz | - | Central Technologies | Bulk | Active | -55°C ~ 125°C | CTH8RF | 0.469 Dia (11.90mm) | ±10% | - | 4 A | Unshielded | 27 µH | 30mOhm Max | - | - | 0.917 (23.30mm) | - | ||
![]() CTMC1812SF-R22M Central | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 505MHz | 25.2 MHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | CTMC1812SF | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±20% | Drum Core, Wirewound | 665 mA | Unshielded | 220 nH | 250mOhm Max | 40 @ 25.2MHz | - | 0.134 (3.40mm) | - | ||
![]() CTC4F-222M Central | In Stock | - | - | Through Hole | - | - | - | - | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ctc4f | - | ±20% | - | - | - | - | - | - | - | - | - | ||
![]() CTCDRH125F-102M Central | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 105°C | CTCDRH125F | 0.504 L x 0.504 W (12.80mm x 12.80mm) | ±20% | - | - | Shielded | 1 mH | 1.5Ohm Max | - | - | 0.236 (6.00mm) | - | ||
![]() CTDR3F-1R5M Central | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 21A | - | 1 kHz | - | Central Technologies | Bulk | Active | -25°C ~ 85°C | CTDR3F | 1.102 Dia (28.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1.5 µH | 3mOhm Max | - | - | 0.866 (22.00mm) | - | ||
![]() CTHC2220F-561M Central | In Stock | - | - | Surface Mount | 2220 (5750 Metric) | 2220 | - | 2.4MHz | 796 kHz | Ferrite | Central Technologies | Tape & Reel (TR) | Active | -25°C ~ 85°C | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±20% | Drum Core, Wirewound | 110 mA | Shielded | 560 µH | 8.5Ohm Max | 20 @ 796kHz | - | 0.169 (4.30mm) | - | ||
![]() CT0402CSF-5N8J Central | In Stock | - | - | Surface Mount | - | - | - | 4.8GHz | - | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 125°C | ct0402csf | - | ±5% | Multilayer | - | - | 5.8 nH | 83mOhm | - | - | - | - | ||
![]() CTS5F-1R0K Central | In Stock | - | - | Through Hole | Axial | Axial | - | 200MHz | 7.9 MHz | - | Central Technologies | Bulk | Active | -55°C ~ 105°C | CTS5F | 0.150 Dia x 0.449 L (3.81mm x 11.40mm) | ±10% | Molded | 2.2 A | Shielded | 1 µH | 50mOhm Max | 55 @ 7.9MHz | - | - | - | ||
![]() CTLV6020SF-150N Central | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.44A | - | 100 kHz | - | Central Technologies | Tape & Reel (TR) | Active | -55°C ~ 125°C | CTLV6020SF | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±30% | - | 1.17 A | Shielded | 15 µH | 195mOhm | - | - | 0.087 (2.20mm) | - | ||
![]() CTGS54F-150K Central | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Central Technologies | Tape & Reel (TR) | Active | -40°C ~ 100°C | CTGS54F | 0.228 L x 0.205 W (5.80mm x 5.20mm) | ±10% | Wirewound | 1.3 A | Unshielded | 15 µH | 140mOhm Max | - | - | 0.193 (4.90mm) | - |